- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Manufacturer | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Width - in | Width - mm | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Depth | Halogen Free | Thread Size | Product Type | Hole Diameter | Tensile Strength | Bundle Diameter | Product | Features | Compliance | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM3H-S6-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | Nylon | 480.807912g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 1.50Lx1.50W x 0.20 H 38.1mmx38.1mmx5.2mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | 5.08mm | 38.1mm | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() 192520140 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM1S4-C0 Panduit Corp | In Stock | - | - | 4 Weeks | Cable, Screw | Screw, #4 (M2.5) | Nylon, Weather Resistant | 36.28739g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | 0.51Lx0.32W x 0.23 H 13.0mmx8.0mmx5.8mm | Active | Not Applicable | Dual Opening | 85°C | -60°C | Black | - | 8mm | - | M2.5 | - | - | - | - | - | - | - | - | 5.8mm | 12.7mm | 8.13mm | No | - | ROHS3 Compliant | - | ||
![]() TA1S8-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | Nylon, Heat Stabilized for Temperatures up to 239°F | 326.586535g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | - | 0.75Lx0.37W x 0.20 H 19.0mmx9.5mmx5.0mm | Active | Not Applicable | Quad Opening | 65°C | -40°C | Black | - | 9.5mm | - | - | - | - | - | - | - | - | - | - | 5.08mm | 19mm | 9.398mm | No | - | ROHS3 Compliant | - | ||
![]() ABM2S-AT-D0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | ABS, Heat Stabilized for Temperatures up to 180°F, Weather Resistant | 657.708937g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | 1.00Lx1.00W x 0.17 H 25.4mmx25.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | 82°C | - | Black | - | 25.4mm | - | M3 | - | 4 mm | - | - | - | - | - | - | 4.2mm | 25.4mm | 25.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PBMS-H25-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In, Reverse | Push In - Reverse Snap Lock | Nylon, Heat Stabilized for Temperatures up to 239°F | 294.835069g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 0.42Dia x 0.40 H 10.7mmx10.2mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 10.16mm | 10.7mm | 4.1mm | No | - | ROHS3 Compliant | - | ||
![]() ABMT-S6-C60 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | Nylon, Flame Retardant | 390.089467g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | TAK-TY® | 1.12Lx1.12W x 0.34 H 28.4mmx28.4mmx8.6mm | Obsolete | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 8.636mm | 28.448mm | 28.448mm | - | - | ROHS3 Compliant | - | ||
![]() FTH-3-01-M Essentra Components | In Stock | - | Datasheet | 3 Weeks | Push In | Push In - Arrowhead, Winged | Nylon, Flame Retardant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Richco, FTH | 0.56Lx0.22W x 0.52 H 14.3mmx5.6mmx13.2mm | Active | Not Applicable | Single Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | 13.208mm | 14.3mm | 5.588mm | - | - | RoHS Compliant | Lead Free | ||
![]() TMEH-S10-X0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #10 (M5) | Nylon, Weather Resistant | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | 1.62Lx0.72W x 0.61 H 41.1mmx18.3mmx15.5mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Black | - | 18.3mm | - | - | - | - | - | - | - | - | - | - | 15.5mm | 41.1mm | 18.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PUM-925-M30 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Push In - Ribbed Shaft | Nylon 6.6, Heat Stabilized | 1.374385kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | 0.77Dia x 1.05 H 19.6mmx26.7mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 26.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TM3S10-C0 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #10 (M5) | Nylon, Weather Resistant | 158.757329g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | - | - | Black | - | 15.5mm | - | - | - | - | - | - | - | - | - | - | 9.4mm | 9.5mm | 15.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() KIMS-H500-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Panel, Push In, Rivet | Push In - Push Rivet | Nylon | 90.718474g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | 0.49Lx0.53W x 0.73 H 12.4mmx13.5mmx18.7mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Yellow | - | 12.44mm | - | - | - | 5 mm | - | - | - | - | - | - | 3mm | 3mm | 12.4mm | - | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging | - | Nylon, Polyamide | - | - | 3M Electronic Specialty | 10000 | 5.75 in | 146 mm | 3M | 1.26 in | 32 mm | - | 05112859285 7100094987 | Compliant | 0.027675 oz | 0.142 in | 3.6 mm | Bulk | - | - | - | - | - | - | - | - | Black | Wire & Cable Management | - | - | - | Cable Ties | - | 18 kg | 31.75 mm | Standard Cable Ties | - | UL 62275 Type 21 | Cable Ties | 0 m | 147.2184 mm | 3.556 mm | - | - | - | - | ||
![]() ABMM-A-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive | ABS | 29.483504g | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | 0.75Lx0.75W x 0.18 H 19.1mmx19.1mmx4.6mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 4.6mm | 19.1mm | 19.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TM1S6-M69 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | Nylon, Flame Retardant | 272.15545g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | 0.51Lx0.32W x 0.23 H 13.0mmx8.0mmx5.8mm | Active | Not Applicable | Dual Opening | 100°C | -40°C | Ivory | - | 8mm | - | - | - | - | - | - | - | - | - | - | 5.842mm | 13mm | 8mm | No | - | ROHS3 Compliant | - | ||
![]() ABM100-AT-D0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | Nylon, Heat Stabilized for Temperatures up to 180°F, Weather Resistant | 773.374991g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | 1.00Lx1.00W x 0.20 H 25.4mmx25.4mmx5.1mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Black | - | 25.4mm | - | - | - | - | - | - | - | - | - | - | 5.1mm | 25.4mm | 25.4mm | No | - | ROHS3 Compliant | - | ||
![]() TMSTHS13-D0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Stud | Stud, 1/2 (M13) | Nylon, Impact Resistant, Weather Resistant | 6.672344kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | - | 1.95Lx1.00W x 1.10 H 49.5mmx25.4mmx27.9mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | 50.6mm | 25.4mm | No | - | ROHS3 Compliant | - | ||
![]() ABM112-AT-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | Nylon, Heat Stabilized for Temperatures up to 180°F | 793.786647g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | 1.12Lx1.12W x 0.16 H 28.4mmx28.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | - | 28.6mm | - | - | - | - | - | - | - | - | - | - | 4.064mm | 28.6mm | 28.6mm | - | - | ROHS3 Compliant | - | ||
![]() SMS-A-D15 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | ABS | 1.936839kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | 2.00Lx1.00W x 0.31 H 50.8mmx25.4mmx7.9mm | Active | Not Applicable | Single Opening | - | - | Ivory | - | 25.4mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 50.8mm | 25.4mm | No | - | ROHS3 Compliant | - | ||
![]() MTP4H-E10-C Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #10 | Nylon | 1.05687kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | MTP | 6.59Lx0.62W x 0.20 H 167.4mmx15.7mmx5.1mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | 16mm | - | - | - | - | - | - | - | - | - | - | 5.08mm | 167.4mm | 15.748mm | No | - | ROHS3 Compliant | - |