- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Mounting Hole Diameter | Base Product Number | Country of Origin | Manufacturer Lifecycle Status | Mfr | Package | Product Status | RoHS | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | ELV | Number of Circuits | Halogen Free | Thread Size | Hole Diameter | Tensile Strength | Wire/Cable Tie Type | Stud Size | Product Length (mm) | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMS-A-C Panduit Corp | 46 |
| Datasheet | 4 Weeks | - | Adhesive | Adhesive | - | ABS | 399.161314g | - | - | - | - | - | - | - | - | - | - | 2004 | - | 2.00Lx1.00W x 0.31 H 50.8mmx25.4mmx7.9mm | Active | Not Applicable | Single Opening | 85°C | -40°C | White | 25.4mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 50.8mm | 25.4mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ABM112-AT-D0 Panduit Corp | 98000 |
| Datasheet | 4 Weeks | - | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 180°F, Weather Resistant | 793.786647g | Nylon | - | - | - | - | - | - | - | - | Bulk | 2004 | - | 1.12Lx1.12W x 0.16 H 28.4mmx28.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | Black | 28.6mm | - | - | - | - | - | - | - | - | - | - | 4.1mm | 28.6mm | 28.6mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ABM112-A-D20 Panduit Corp | 99000 |
| Datasheet | 4 Weeks | - | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon | 757.499258g | - | - | - | - | - | - | - | - | - | - | 2004 | - | 1.12Lx1.12W x 0.16 H 28.4mmx28.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 4.064mm | 28.448mm | 28.448mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() LPMM-S5-C Panduit Corp | 99000 |
| - | 4 Weeks | - | Cable, Screw | Screw, #5 (M3) | - | Nylon | 36.28739g | Nylon, Polyamide | 3.5 mm | - | - | - | - | - | - | - | - | 2000 | - | 0.40Lx0.32W x 0.10 H 10.2mmx8.1mmx2.5mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 8.1mm | - | - | - | - | - | 3.5 mm | - | - | - | - | 2.5mm | 10.2mm | 8.1mm | - | - | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() TM1S6-C Panduit Corp | 191 | - | Datasheet | 4 Weeks | - | Screw | Screw, #6 (M3) | - | Nylon | 36.28739g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | 2000 | - | 0.51Lx0.32W x 0.23 H 13.0mmx8.0mmx5.8mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Natural | 8mm | - | - | - | - | M3 | - | - | - | - | - | 5.8mm | 13mm | 8mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 151-10916 HellermannTyton | 23 |
| Datasheet | 14 Weeks | - | Cable | Adhesive, Screw | 100 | Nylon 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | Q Tie | 1.60Lx1.60W x 0.26 H 40.6mmx40.6mmx6.6mm | Active | 1 (Unlimited) | Quad Opening | 180°C | -40°C | Black | - | - | - | - | Halogen Free | - | 4.1 mm | - | - | - | - | 5.5mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RAMH-S10-D Panduit Corp | 577 |
| Datasheet | 4 Weeks | - | Screw | Screw, #10 | - | Nylon | 1.682828kg | Nylon | - | - | - | - | - | - | - | - | - | 2005 | - | 1.00Lx0.75W x 1.00 H 25.4mmx19.0mmx25.4mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 19.1mm | - | - | - | - | - | - | - | - | - | - | 25.4mm | 25.4mm | 19.1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 19252-0130 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Cable | - | - | - | - | - | - | 019252 | US | OBSOLETE (Last Updated: 2 years ago) | Molex | Box | Active | Compliant | Bag | - | 19252 | - | - | - | Tie | 105 °C | - | Black | - | - | - | 0 | Low Halogen | - | - | 18 lbs (8.16 kg) | Standard, Locking | - | 101.6(mm) | - | 102 mm | - | 4 | 0.333 (101.60mm, 4.00) | - | No SVHC | - | - | ||
![]() TMSTHS11-D0 Panduit Corp | 543 |
| Datasheet | 4 Weeks | - | Stud | Stud, 7/16 (M10) | - | Nylon, Impact Resistant, Weather Resistant | - | Nylon | - | - | - | - | - | - | - | - | - | 2009 | - | 1.95Lx1.00W x 1.10 H 49.5mmx25.4mmx27.9mm | Active | Not Applicable | Multiple Opening | - | - | Black | 25.4mm | - | - | - | - | - | - | - | - | - | - | 27.9mm | 50.6mm | 25.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CTM30M4 HellermannTyton | 1107 |
| Datasheet | 2 Weeks | - | Screw | Screw, #10 | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | 1 (Unlimited) | Dual Opening | 85°C | -40°C | Black | - | - | - | - | - | - | 5.1 mm | - | - | - | - | 9.398mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABM112-AT-C0 Panduit Corp | 924 |
| Datasheet | 4 Weeks | - | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 180°F, Weather Resistant | 170.097139g | Nylon | - | - | - | - | - | - | - | - | - | 2004 | - | 1.12Lx1.12W x 0.16 H 28.4mmx28.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | Black | 28.6mm | - | - | - | - | - | - | - | - | - | - | 4.1mm | 28.6mm | 28.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCM2-S6-C14 Panduit Corp | 48000 |
| - | 4 Weeks | - | Adhesive, Screw | Screw, #6, Adhesive | - | Nylon | 775.642953g | Nylon, Polyamide | - | - | - | - | - | - | - | - | Bulk | 2005 | - | 2.22Lx1.00W x 0.48 H 56.4mmx25.4mmx12.2mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Gray | 25.4mm | - | - | - | - | - | 3.6 mm | - | - | - | - | 4.3mm | 128.5mm | 25.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MB19M4 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | - | Screw | Screw, #2 | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.50Lx0.31W x 0.13 H 12.7mmx7.9mmx3.3mm | Active | 1 (Unlimited) | Single Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 3.302mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTP3H-E10-C Panduit Corp | 18400 |
| Datasheet | 4 Weeks | - | Screw | Screw, #10 | - | Nylon | 818.734228g | Nylon | - | - | - | - | - | - | - | - | - | 2006 | MTP | 5.09Lx0.62W x 0.20 H 129.3mmx15.7mmx5.1mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | 16mm | - | - | - | - | - | - | - | - | - | - | 5.08mm | 129.3mm | 15.9mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PBMS-H25-M14 Panduit Corp | 99000 |
| - | 4 Weeks | - | Push In, Reverse | Push In - Reverse Snap Lock | - | Nylon | 294.835069g | Nylon | - | - | - | - | - | - | - | - | - | 2006 | - | 0.42Dia x 0.40 H 10.7mmx10.2mm | Active | Not Applicable | Single Opening | - | - | Gray | 4.1mm | - | - | - | - | - | - | - | - | - | - | 10.16mm | 10.7mm | 4.1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ABM1M-AT-M Panduit Corp | 96000 |
| Datasheet | 4 Weeks | - | Adhesive, Screw | Adhesive | - | Nylon, Heat Stabilized for Temperatures up to 180°F | 272.15545g | Nylon | - | - | - | - | - | - | - | - | Bulk | 2005 | - | 0.50Lx0.50W x 0.16 H 12.7mmx12.7mmx4.0mm | Active | Not Applicable | Quad Opening - Quad Strip | 82°C | - | White | 12.7mm | - | - | - | - | - | - | - | - | - | - | 4.064mm | 12.7mm | 12.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SGTM1S6-C Panduit Corp | 48000 |
| - | 4 Weeks | - | Screw | Screw, #6 (M3) | - | Nylon 6.6 | 36.28739g | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Super-Grip® | 0.51Lx0.38W x 0.22 H 13.0mmx9.7mmx5.6mm | Active | Not Applicable | Dual Opening | - | - | Natural | - | - | - | - | - | M3 | - | - | - | - | - | 5.842mm | 13mm | 9.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 608801-1 TE Connectivity Raychem Cable Protection | 1061 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Screw | Screw, #6 | - | Nylon | - | Nylon | - | - | - | - | - | - | - | - | - | 1997 | AMP-TY | 0.60Lx0.38W x 0.27 H 15.2mmx9.7mmx6.9mm | Active | 1 (Unlimited) | Dual Opening | - | - | White | 15.24mm | UL | Compliant | - | - | - | - | - | - | M3.5 | - | 6.858mm | 9.65mm | 15.24mm | - | - | No | - | RoHS Compliant | Not Applicable | ||
![]() HDM400BHIHSUVH4 HellermannTyton | In Stock | - | Datasheet | - | - | Cable | Torque Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | 1.85Lx0.99W 47.0mmx25.1mm | Obsolete | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABM2S-AT-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | ABS, Heat Stabilized for Temperatures up to 180°F | 77.110703g | - | - | - | - | - | - | - | - | - | - | 2009 | - | 1.00Lx1.00W x 0.17 H 25.4mmx25.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 4.318mm | 25.4mm | 25.4mm | - | - | - | - | ROHS3 Compliant | - |