- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Mounting Hole Diameter | Country of Origin | Manufacturer Lifecycle Status | RoHS | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Number of Circuits | Halogen Free | Thread Size | Hole Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM112-A-C Panduit Corp | 90000 |
| Datasheet | 4 Weeks | - | Adhesive | Adhesive, Screw, #6 (M3) | - | Nylon | 190.508795g | Nylon | - | - | - | - | - | 2000 | - | 1.12Lx1.12W x 0.16 H 28.4mmx28.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | 28.6mm | - | - | M3 | - | 4.1mm | 28.6mm | 28.6mm | No | - | ROHS3 Compliant | - | - | ||
![]() LPMS-S8-M Panduit Corp | 495000 |
| Datasheet | 4 Weeks | - | Screw | Screw, #8 (M4) | - | Nylon | 725.747792g | - | - | - | - | - | - | 2000 | - | 0.75Lx0.50W x 0.12 H 19.1mmx12.7mmx3.2mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | - | - | M4 | 4.6 mm | 3mm | 12.7mm | 19.1mm | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() PP2S-S10-C Panduit Corp | 19800 |
| Datasheet | 4 Weeks | - | Screw | Screw, #10 (M5) | - | Nylon | 984.295443g | Nylon | - | - | - | - | Bulk | 2003 | Pan-Post™ | 1.06Lx0.72W x 4.60 H 26.9mmx18.3mmx116.8mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | 19.1mm | - | - | - | 5.1 mm | 116.84mm | 26.92mm | 18.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HDM250HIRC2 HellermannTyton | 1562 |
| Datasheet | 2 Weeks | - | Cable | Torque Mount | - | Nylon, Impact Resistant | - | - | - | - | - | - | - | 2015 | - | 1.43Lx0.76W x 0.67 H 36.3mmx19.3mmx17.0mm | Active | 1 (Unlimited) | Single Opening | 110°C | -40°C | Black | - | - | - | - | 4.7 mm | 16.7mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() MP3M5.NN3P HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Screw | Screw, #10 (M5) | - | Nylon | - | - | - | - | - | - | - | - | - | 4.25Lx0.50W x 0.13 H 108.0mmx12.7mmx3.2mm | Active | 1 (Unlimited) | Triple Opening | - | - | Natural | - | - | - | - | - | 3.302mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MTM1H25-C Panduit Corp | 27 | - | Datasheet | 4 Weeks | - | Screw | Screw, #14 | Metal | Stainless Steel 304 | 308.44284g | Stainless Steel | - | - | - | - | - | 2003 | - | 0.90Lx0.40W x 0.17 H 22.9mmx10.2mmx4.4mm | Active | Not Applicable | Single Opening | 538°C | -80°C | Silver | 10.2mm | - | - | - | 7.1 mm | 22.6mm | 22.6mm | 10.2mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 192520137 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Cable | - | - | - | - | - | - | TW | OBSOLETE (Last Updated: 2 years ago) | Compliant | - | - | - | - | - | - | - | 105 °C | - | Natural | - | 0 | - | - | - | - | 150 mm | - | - | - | - | - | - | ||
![]() SGABM20-AT-C0 Panduit Corp | 147 |
| Datasheet | 4 Weeks | - | Adhesive | Adhesive | - | Nylon, Weather Resistant | 63.502932g | - | - | - | - | - | Bulk | 2006 | Super-Grip® | 0.75Lx0.75W x 0.16 H 19.1mmx19.1mmx4.0mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Black | - | - | - | - | - | 5.2mm | 19mm | 19mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TMSTHS16-D0 Panduit Corp | 2426 |
| Datasheet | 4 Weeks | - | Stud | Stud, 5/8 (M16) | - | Nylon, Impact Resistant, Weather Resistant | 5.896701kg | - | - | - | - | - | - | 2001 | - | 1.95Lx1.00W x 1.10 H 49.5mmx25.4mmx27.9mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Black | - | - | - | - | - | 27.9mm | 50.6mm | 25.4mm | No | - | ROHS3 Compliant | - | - | ||
![]() SGABM20-A-C Panduit Corp | 46500 |
| Datasheet | 4 Weeks | - | Adhesive | Adhesive | - | Nylon | 63.502932g | Nylon | - | - | - | - | Bulk | 2005 | Super-Grip® | 0.75Lx0.75W x 0.16 H 19.1mmx19.1mmx4.0mm | Active | Not Applicable | Quad Opening - Paired Strip | 49°C | - | White | - | - | - | - | - | 5.2mm | 19.1mm | 19.1mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CTM110C2 HellermannTyton | 69 | - | Datasheet | 2 Weeks | - | Screw | Screw, #8 | 600 | Nylon | - | Polyamide | - | - | - | - | - | 2005 | - | 0.58Lx0.37W x 0.27 H 14.7mmx9.4mmx6.8mm | Active | 1 (Unlimited) | Dual Opening | 85°C | -40°C | White | - | - | - | - | 4.8 mm | 9.4mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 151-10920 HellermannTyton | 23 |
| Datasheet | 14 Weeks | - | Screw | Screw or Rivet Mount | 100 | Nylon 6.6 | - | - | - | - | - | - | - | 2011 | Q Tie | 0.83Lx0.38W x 0.26 H 21.1mmx9.7mmx6.6mm | Active | 1 (Unlimited) | Dual Opening | 180°C | -40°C | Natural | - | - | Halogen Free | - | - | 6.7mm | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() HVTM-06-C0 Panduit Corp | 47000 |
| Datasheet | 4 Weeks | - | Rivet, Screw | Screw, #12 (M6) | - | Nylon, Weather Resistant | 190.508795g | Nylon, Polyamide | - | - | - | - | - | 2007 | Hyper-V™ | 0.81Lx0.68W x 0.41 H 20.6mmx17.3mmx10.4mm | Active | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | 6.1 mm | 10.414mm | 20.6mm | 17.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MCEH-S25-C0 Panduit Corp | 708 |
| Datasheet | 4 Weeks | - | Screw | Screw | - | Nylon | 258.547679g | Nylon | - | - | - | - | - | 2003 | - | 0.67Lx0.12W x 1.38 H 17.0mmx3.2mmx35.1mm | Active | Not Applicable | Single Opening | - | - | Black | 17mm | - | - | - | - | 35.052mm | 35mm | 17mm | No | - | ROHS3 Compliant | - | - | ||
![]() ABMT-S6-C69 Panduit Corp | 113 |
| Datasheet | 4 Weeks | - | Screw | Screw, #6 (M3) | - | Nylon, Flame Retardant | 390.089467g | - | - | - | - | - | - | 2009 | TAK-TY® | 1.12Lx1.12W x 0.34 H 28.4mmx28.4mmx8.6mm | Active | Not Applicable | Dual Opening | - | - | Natural | - | - | - | - | - | 8.636mm | 28.5mm | 28.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() LPMM-S2-C Panduit Corp | 99000 |
| Datasheet | 4 Weeks | - | Screw | Screw, #2 (M2) | - | Nylon | 28.349523g | Nylon, Polyamide | 2.4 mm | - | - | - | - | 2000 | - | 0.40Lx0.32W x 0.10 H 10.2mmx8.1mmx2.5mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 8.1mm | - | - | - | 2.34 mm | 2.5mm | 10.2mm | 8.1mm | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() TMSTLHS8-C0 Panduit Corp | 375 |
| Datasheet | 4 Weeks | - | Stud | Stud, 5/16 (M8) | - | Nylon, Impact Resistant, Weather Resistant | 458.128294g | - | - | - | - | - | - | 2005 | - | 1.25Lx0.48W x 0.95 H 31.8mmx12.2mmx24.1mm | Active | Not Applicable | Quad Opening | 85°C | -40°C | Black | - | - | - | - | - | 24.13mm | 31.75mm | 12.192mm | - | - | ROHS3 Compliant | - | - | ||
![]() KIMS-H500-M4 Panduit Corp | 932 |
| Datasheet | 4 Weeks | - | Push In, Rivet | Push In - Push Rivet | - | Nylon | 907.18474mg | - | - | - | - | - | - | 2000 | - | 0.49Lx0.53W x 0.73 H 12.4mmx13.5mmx18.7mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Yellow | - | - | - | - | - | 18.542mm | 18.67mm | 12.4mm | No | - | ROHS3 Compliant | - | - | ||
![]() MMB00C2 HellermannTyton | 23 |
| Datasheet | 2 Weeks | - | Screw | Masonry Screw | - | Nylon | - | - | - | - | - | - | - | 2017 | - | 0.35Lx0.35W x 1.18 H 9.0mmx9.0mmx30.1mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | 29.972mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM1M-A-M Panduit Corp | 485000 |
| Datasheet | 4 Weeks | - | Adhesive, Screw | Adhesive | - | Nylon | 272.15545g | Nylon | - | - | - | - | Bulk | 2004 | - | 0.50Lx0.50W x 0.16 H 12.7mmx12.7mmx4.0mm | Active | Not Applicable | Quad Opening - Quad Strip | 85°C | -40°C | White | 12.7mm | - | - | - | - | 4.064mm | 12.7mm | 12.7mm | No | No SVHC | ROHS3 Compliant | - | Lead Free |