- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Type | Thread Size | Hole Diameter | Wire/Cable Color | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUMS-H25-C20 Panduit Corp | 23 |
| - | 4 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon 6.6, Heat Stabilized | - | - | - | 2010 | - | 0.67Dia x 0.65 H 17.0mmx16.5mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | 16.5mm | 18mm | 18mm | - | - | ROHS3 Compliant | - | ||
![]() TMSTHS10-D0 Panduit Corp | 49500 |
| Datasheet | 4 Weeks | Stud | Stud, 3/8 (M10) | - | Nylon, Impact Resistant, Weather Resistant | 6.577089kg | - | - | 2005 | - | 1.95Lx1.00W x 1.10 H 49.5mmx25.4mmx27.9mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Black | - | - | - | - | - | 27.9mm | 50.6mm | 25.4mm | No | - | ROHS3 Compliant | - | ||
![]() ABMT-A-Q Panduit Corp | 115 |
| Datasheet | 4 Weeks | Adhesive | Adhesive, Screw, #6 (M3) | - | Nylon | 90.718474g | - | - | 2005 | TAK-TY® | 1.12Lx1.12W x 0.34 H 28.4mmx28.4mmx8.6mm | Active | Not Applicable | Dual Opening | - | - | Natural | - | - | - | - | - | 8.636mm | 28.448mm | 28.448mm | - | - | ROHS3 Compliant | - | ||
![]() ATM-W250-M20 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon | 680.388555g | Nylon | - | 2010 | - | 0.80Lx0.35W x 0.36 H 20.3mmx8.9mmx9.1mm | Active | Not Applicable | Single Opening | - | - | Black | 9mm | - | - | - | - | 9.144mm | 20.32mm | 8.89mm | - | - | ROHS3 Compliant | - | ||
![]() ABM3H-A-T Panduit Corp | 383 |
| Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon | 616.885623g | - | - | 2004 | - | 1.50Lx1.50W x 0.25 H 38.1mmx38.1mmx6.4mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | - | - | M3 | 3.7 mm | - | 6.35mm | 38.1mm | 38.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ABM100-A-C15 Panduit Corp | 388 |
| Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon | 174.633062g | - | - | 2004 | - | 1.00Lx1.00W x 0.20 H 25.4mmx25.4mmx5.1mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Ivory | - | - | - | - | - | 5.08mm | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() TMEH-S25-Q0 Panduit Corp | 648 |
| - | 4 Weeks | Screw | Screw, 1/4 (M6) | - | Nylon, Weather Resistant | 90.718474g | Nylon, Polyamide | - | 2000 | - | 1.62Lx0.72W x 0.61 H 41.1mmx18.3mmx15.5mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Black | 19mm | - | M6 | 6.6 mm | - | 15.5mm | 41.1mm | 18.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() FCM1-A-C14 Panduit Corp | 245 | - | - | 4 Weeks | Adhesive, Screw | Screw, #6, Adhesive | - | Nylon | 4.620008g | Nylon | Bulk | 2001 | - | 1.21Lx1.00W x 0.39 H 30.7mmx25.4mmx9.9mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Gray | 25.4mm | Flat | M3 | 3.6 mm | Grey | 4.3mm | 73.7mm | 25.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() EMS-A-D0 Panduit Corp | 24990 |
| Datasheet | 4 Weeks | Cable | Epoxy | Epoxy | Nylon, Weather Resistant | 1.360777kg | - | Bulk | 2003 | - | 0.98Lx0.98W x 0.26 H 24.9mmx24.9mmx6.6mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Black | - | - | - | - | - | 6.6mm | 24.9mm | 24.9mm | - | - | ROHS3 Compliant | - | ||
![]() FCM3.25-S6-L14 Panduit Corp | 1012 |
| Datasheet | 4 Weeks | Screw | Screw, #6 | - | Nylon | 836.877923g | Nylon | - | - | - | 3.38Lx1.00W x 0.60 H 85.9mmx25.4mmx15.2mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Gray | 25.4mm | - | - | - | - | 15.24mm | 85.852mm | 25.4mm | No | - | ROHS3 Compliant | - | ||
![]() ABMS-A-C Panduit Corp | 49500 |
| - | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon | 231.332137g | - | Bulk | 2005 | - | 1.13Lx1.13W x 0.17 H 28.7mmx28.7mmx4.3mm | Active | Not Applicable | Dual Opening - Paired Strip | 85°C | -40°C | White | 19.1mm | - | M3 | - | - | 5.334mm | 19.1mm | 28.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SGMPMH38-L0 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon, Weather Resistant | 122.46994g | - | - | 2006 | Super-Grip® | 0.55Lx0.53W x 0.29 H 14.0mmx13.5mmx7.4mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | 37.8mm | - | 14mm | - | - | ROHS3 Compliant | - | ||
![]() MTPC4H-E10-C39 Panduit Corp | 34 |
| - | 4 Weeks | - | Screw, #10 | - | Nylon, Heat Stabilized | 1.043262kg | - | Bulk | 2008 | MTP | 6.59Lx0.62W x 0.20 H 167.4mmx15.7mmx5.1mm | Active | Not Applicable | Multiple Opening | - | - | Natural | - | - | - | - | - | 5.2mm | 167.4mm | 16mm | No | - | ROHS3 Compliant | - | ||
![]() 3240711 Phoenix Contact | 15 |
| - | 9 Weeks | Cable | Push In - Push Rivet | - | Nylon | - | - | - | 2018 | WT-BASE | 0.39Lx0.81W x 0.73 H 10.0mmx20.5mmx18.5mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Transparent | - | - | - | - | - | 18.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() TMSTHS19-D0 Panduit Corp | 151 |
| Datasheet | 4 Weeks | Stud | Stud, 3/4 (M19) | - | Nylon, Impact Resistant, Weather Resistant | 6.264111kg | - | - | 2005 | - | 1.95Lx1.00W x 1.10 H 49.5mmx25.4mmx27.9mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Black | - | - | - | - | - | 27.9mm | 50.6mm | 25.4mm | No | - | ROHS3 Compliant | - | ||
![]() AM2-C Panduit Corp | 554 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Nylon | 362.873924g | Nylon | - | 2003 | - | 1.23Lx1.23W x 0.12 H 31.2mmx31.2mmx3.18mm | Active | Not Applicable | Dual Opening | - | - | Natural | 31.24mm | - | - | - | - | 3.048mm | 31.242mm | 31.242mm | No | - | ROHS3 Compliant | - | ||
![]() TM3S10-C86 Panduit Corp | 103 |
| - | 4 Weeks | Screw | Screw, #10 (M5) | Metal | Nylon, Metal Detectable | 181.436948g | Nylon, Polyamide | - | 2005 | PAN-TY® | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | 85°C | - | Blue | 22mm | - | - | 5.1 mm | - | 9.398mm | 21.844mm | 15.494mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ABM2S-A-C20 Panduit Corp | 565 |
| Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | ABS | 154.221406g | - | - | 2000 | - | 1.00Lx1.00W x 0.17 H 25.4mmx25.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | 49°C | - | Black | 25.4mm | - | - | - | - | 4.318mm | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() ABM100-AT-C Panduit Corp | 49500 |
| Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 180°F | 170.097139g | - | Bulk | 2005 | - | 1.00Lx1.00W x 0.20 H 25.4mmx25.4mmx5.1mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | - | - | - | - | - | 5.08mm | 25.4mm | 25.4mm | No | - | ROHS3 Compliant | - | ||
![]() MTP1S-E10-C Panduit Corp | 19800 |
| - | 4 Weeks | Screw | Screw, #10 | - | Nylon | 141.747616g | Nylon | - | 2006 | MTP | 1.75Lx0.50W x 0.12 H 44.4mmx12.7mmx3.0mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 12.7mm | - | - | 5.21 mm | - | 3.18mm | 44.5mm | 12.7mm | No | - | ROHS3 Compliant | - |