- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Approvals | For Use With | Manufacturer part # | RoHS | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Lead Length | Cable Length | Accessory Type | Halogen Free | Sensing Distance | Hole Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSEH15A30-M100 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | 1.57Lx1.06W x 1.18 H 39.9mmx26.9mmx30.0mm | Obsolete | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MB3A10C2 HellermannTyton | 33 | - | Datasheet | 2 Weeks | Adhesive, Screw | Screw, #4, Adhesive | - | Nylon | - | Polyamide | - | - | - | - | - | 2005 | - | 0.75Lx0.75W x 0.18 H 19.1mmx19.1mmx4.6mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | White | - | - | - | - | - | - | 3.7 mm | 3.8mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 151-00433 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Adhesive | Adhesive, Heavy Bonding | 100 | Nylon | - | - | - | - | - | - | - | 2013 | - | 1.10Lx1.10W x 0.19 H 28.0mmx28.0mmx4.7mm | Obsolete | 1 (Unlimited) | Quad Opening | 85°C | -40°C | Black | - | - | - | - | Halogen Free | - | 4 mm | 4.7mm | 28mm | 28mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() ABM100-AT-D Panduit Corp | 95000 |
| Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 180°F | 793.786647g | Nylon | - | - | - | - | Bulk | 2005 | - | 1.00Lx1.00W x 0.20 H 25.4mmx25.4mmx5.1mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | 25.4mm | - | - | - | - | - | - | 5.08mm | 25.4mm | 25.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MB3A10A2C2 HellermannTyton | 6413 |
| Datasheet | 2 Weeks | Adhesive, Screw | Screw, #4, Adhesive | - | Nylon | - | - | - | - | - | - | - | 2015 | - | 0.75Lx0.75W x 0.18 H 19.1mmx19.1mmx4.6mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | White | - | - | - | - | - | - | 3 mm | 3.8mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() HDM190HIRC2 HellermannTyton | 1599 |
| Datasheet | 2 Weeks | Cable | Torque Mount | - | Nylon, Impact Resistant | - | - | - | - | - | - | - | 2017 | - | 1.43Lx0.76W x 0.67 H 36.3mmx19.3mmx17.0mm | Active | 1 (Unlimited) | Single Opening | 110°C | -40°C | Black | - | - | - | - | - | - | 4.7 mm | 16.7mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MTM1H-C Panduit Corp | 32 | - | Datasheet | 4 Weeks | Screw | Screw, #8 | Metal | Stainless Steel 304 | 340.194306g | Stainless Steel | - | - | - | - | - | 2003 | - | 0.90Lx0.40W x 0.17 H 22.9mmx10.2mmx4.4mm | Active | Not Applicable | Single Opening | 538°C | -80°C | Silver | 10.2mm | - | - | - | - | - | 4.4 mm | 22.6mm | 22.6mm | 10.2mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MTP5S-E6-C Panduit Corp | 239 |
| Datasheet | 4 Weeks | Screw | Screw, #6 | - | Nylon | 630.493394g | - | - | - | - | - | - | 2006 | MTP | 6.75Lx0.50W x 0.12 H 171.4mmx12.7mmx3.0mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | - | - | - | - | - | - | 3.048mm | 171.45mm | 12.7mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() KIMS-H366-M2 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Push In, Rivet | Push In - Push Rivet | - | Nylon | 680.388555g | Nylon | - | - | - | - | - | 2000 | - | 0.49Lx0.53W x 0.73 H 12.4mmx13.5mmx18.7mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Red | 12.44mm | - | - | - | - | - | - | 18.542mm | 12.446mm | 13.462mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 06200 3M | In Stock | - | - | - | Cable | - | - | Nylon | - | Nylon | UL | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | 0 °C | Black | 2.5 mm | 3 m | 3 m | - | - | 3 m | - | - | 102 mm | 2.54 mm | 1.02 mm | - | - | - | - | - | ||
![]() 3RX9013-0AA00 Siemens | 2375 |
| - | - | - | - | - | - | - | - | - | - | 3RX90130AA00 | - | - | - | - | - | - | - | 3RX9013-0AA00 | - | - | - | - | - | - | - | - | - | - | - | 100m | - | - | - | - | - | - | - | ||
![]() 3RX9023-0AA00 Siemens | 976 |
| - | - | - | - | - | - | - | - | - | Micro Automation Set | 3RX90230AA00 | - | - | - | - | - | - | - | 3RX9023-0AA00 | - | - | - | - | - | - | AS-i Cable | - | - | - | - | 100m | - | - | - | - | - | - | - | ||
![]() MB4A10C2 HellermannTyton | 26 | - | Datasheet | 2 Weeks | Adhesive, Screw | Screw, #8, Adhesive | 100 | Nylon | 206.838121g | Polyamide | - | - | - | - | - | 2005 | - | 1.12Lx1.12W x 0.22 H 28.4mmx28.4mmx5.6mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | White | 28mm | - | - | - | - | - | 4.6 mm | 4.7mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() PP1S-S12-X Panduit Corp | 89 |
| Datasheet | 4 Weeks | Screw | Screw, #12 (M5) | - | Nylon | 56.699046g | - | - | - | - | - | - | 2003 | Pan-Post™ | 1.06Lx0.72W x 1.97 H 26.9mmx18.3mmx50mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | - | - | - | - | - | - | 50.038mm | 50mm | 18.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TM2A-C39 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Nylon, Heat Stabilized for Temperatures up to 239°F | - | Nylon | - | - | - | - | - | 2011 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Obsolete | Not Applicable | Dual Opening | - | - | Natural | 10.8mm | - | - | - | - | - | - | 6.858mm | 16.002mm | 10.668mm | - | - | - | RoHS Compliant | - | - | ||
![]() THMSC35F-M39 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon 6.6, Heat Stabilized | 1.147589kg | - | - | - | - | - | - | 2008 | - | 1.54Lx0.37W x 0.68 H 39.1mmx9.4mmx17.3mm | Obsolete | Not Applicable | Single Opening | - | - | Natural | - | - | - | - | - | - | - | 11.7mm | 39.1mm | 9.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() FTH-5A-RT-UVB-M Essentra Components | 7 |
| Datasheet | 3 Weeks | Adhesive, Screw | Screw, #6 (M3.5), Adhesive | - | Nylon, Flame Retardant, UV Resistant | - | - | - | - | - | - | - | 2011 | Richco, FTH | 0.75Lx0.75W x 0.24 H 19.1mmx19.1mmx6.1mm | Active | Not Applicable | Quad Opening | - | - | Black | - | - | - | - | - | - | - | 6.096mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1279200000 Weidmüller | 128 |
| Datasheet | 8 Weeks | Push In | Push In - Arrowhead, Winged | - | Plastic | - | Plastic | - | - | - | - | - | 2010 | - | 0.32Lx0.24W 8.1mmx6.2mm | Active | Not Applicable | Single Opening | - | - | Natural | - | - | - | - | - | - | - | - | 8.1mm | 6.2mm | - | - | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() PWMHH12-C300 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon, Heat Stabilized for Temperatures up to 212°F, Weather Resistant | - | - | - | - | - | - | - | 2005 | - | 1.28Lx0.98W 32.5mmx25.0mm | Obsolete | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | - | - | 8.89mm | 32.512mm | 24.892mm | - | - | - | RoHS Compliant | - | - | ||
![]() LHMS-S10-D39 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Rivet, Screw | Rivet or Screw, 3/16 or #10 (M5) | - | Nylon, Heat Stabilized for Temperatures up to 239°F | - | Nylon | - | - | - | - | - | 2010 | - | 0.75Lx0.70W x 1.08 H 19.1mmx17.8mmx27.4mm | Obsolete | Not Applicable | Single Opening | - | - | Natural | 17.8mm | - | - | - | - | - | - | 27.432mm | 19.05mm | 17.78mm | - | - | - | RoHS Compliant | - | - |