- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Mounting Hole Diameter | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Hole Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM2H25-M Panduit Corp | 63650 |
| - | 4 Weeks | Push In | Push In - Arrowhead | - | Nylon | 453.59237g | Nylon | - | Bulk | 2005 | - | 0.38Lx0.30W x 0.62 H 9.7mmx7.6mmx15.8mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 9.6mm | 6.5 mm | 4.6mm | 7.62mm | 9.6mm | No | - | ROHS3 Compliant | - | ||
![]() 151-01633 HellermannTyton | 1733 |
| Datasheet | 4 Weeks | - | Adhesive | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | 2017 | - | 1.49Lx1.49W x 0.28 H 37.8mmx37.8mmx7.1mm | Active | Not Applicable | Quad Opening | - | - | Black | - | - | 7.1mm | - | - | - | - | RoHS Compliant | - | ||
![]() TM2A-M39 Panduit Corp | In Stock | - | Datasheet | - | Adhesive | Adhesive | - | Nylon, Heat Stabilized for Temperatures up to 239°F | - | Nylon | - | - | 2011 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Obsolete | Not Applicable | Dual Opening | - | - | Natural | 10.8mm | - | 6.858mm | 16mm | 10.668mm | - | - | RoHS Compliant | - | ||
![]() TMEH2S6-D350 Panduit Corp | 743 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 15.7mm | 35.8mm | 740μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() FTH-6-01-M Essentra Components | 17 | - | Datasheet | 3 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon, Flame Retardant | - | - | - | - | 2011 | Richco, FTH | 0.62Lx0.28W x 0.69 H 15.9mmx7.1mmx17.5mm | Active | Not Applicable | Single Opening | - | - | Natural | - | - | 17.526mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MB2.5A10M4 HellermannTyton | 932 |
| Datasheet | 2 Weeks | Adhesive, Screw | Screw, #3, Adhesive | - | Nylon | - | Polyamide | - | - | - | - | 0.62Lx0.62W x 0.16 H 15.9mmx15.9mmx4.1mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | White | - | 2.8 mm | 4.064mm | - | - | - | - | RoHS Compliant | - | ||
![]() TMSTLHS8-M0 Panduit Corp | 1045 |
| Datasheet | 4 Weeks | Stud | Stud, 5/16 (M8) | - | Nylon, Impact Resistant, Weather Resistant | 621.421547g | - | - | - | 2005 | - | 1.25Lx0.48W x 0.95 H 31.8mmx12.2mmx24.1mm | Active | Not Applicable | Quad Opening | 85°C | -40°C | Black | - | - | 24.1mm | 31.8mm | 12.2mm | No | - | ROHS3 Compliant | - | ||
![]() CTM40C2 HellermannTyton | 7 |
| Datasheet | 2 Weeks | Screw | Screw, 1/4 | - | Nylon | - | - | - | - | 2015 | - | 0.87Lx0.62W x 0.37 H 22.0mmx15.7mmx9.4mm | Active | 1 (Unlimited) | Dual Opening | - | - | Black | - | - | 9.4mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() LHMS-S10-C Panduit Corp | 9500 |
| Datasheet | 4 Weeks | Rivet, Screw | Rivet or Screw, 3/16 or #10 (M5) | - | Nylon | 272.15545g | Nylon, Polyamide | - | - | 2005 | - | 0.75Lx0.70W x 1.08 H 19.1mmx17.8mmx27.4mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 17.8mm | 4.9 mm | 27.432mm | 19.1mm | 17.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MTP3S-E6-C Panduit Corp | 333 |
| - | 4 Weeks | Screw | Screw, #6 | - | Nylon | 403.697238g | Nylon | - | - | 2006 | MTP | 4.25Lx0.50W x 0.12 H 107.9mmx12.7mmx3.0mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | 12.7mm | - | 3.048mm | 108mm | 9.5mm | No | - | ROHS3 Compliant | - | ||
![]() 6291 3M | In Stock | - | Datasheet | - | Cable | Adhesive | - | ABS | - | - | - | - | - | - | 1.00Lx2.00W x 0.31 H 25.4mmx50.8mmx7.9mm | Obsolete | 1 (Unlimited) | Single Opening | - | - | Ivory | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LHMS-S6-C Panduit Corp | 9800 |
| Datasheet | 4 Weeks | Rivet, Screw | Rivet or Screw, 9/64 or #6 (M3) | - | Nylon | 255.145708g | - | - | - | 2004 | - | 0.75Lx0.70W x 1.08 H 19.1mmx17.8mmx27.4mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | - | 27.432mm | 19.05mm | 17.78mm | - | - | ROHS3 Compliant | - | ||
![]() KIMS-H430-C6 Panduit Corp | 96000 |
| Datasheet | 4 Weeks | Panel, Push In, Rivet | Push In - Push Rivet | - | Nylon | 95.254398g | Nylon, Polyamide | 4.3 mm | - | 2000 | - | 0.49Lx0.53W x 0.73 H 12.4mmx13.5mmx18.7mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Blue | 12.44mm | 4.3 mm | 3mm | 18.7mm | 12.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TMSTLHS6-C0 Panduit Corp | 82 |
| Datasheet | 4 Weeks | Stud | Stud, 1/4 (M6) | - | Nylon, Impact Resistant, Weather Resistant | 494.415683g | - | - | - | 2005 | - | 1.25Lx0.48W x 0.95 H 31.8mmx12.2mmx24.1mm | Active | Not Applicable | Quad Opening | 85°C | -40°C | Black | - | - | 24.13mm | 31.8mm | 12.2mm | No | - | ROHS3 Compliant | - | ||
![]() TM3S8-C86 Panduit Corp | 373 |
| - | 4 Weeks | Screw | Screw, #8 (M4) | Metal | Nylon, Metal Detectable | 1.360777g | Nylon, Polyamide | - | Bulk | 2005 | PAN-TY® | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | 85°C | - | Blue | 22mm | 4.5 mm | 9.398mm | 15.6mm | 15.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MTP4S-E10-C Panduit Corp | 250 |
| - | 4 Weeks | Screw | Screw, #10 | - | Nylon | 512.559378g | - | - | - | 2006 | MTP | 5.50Lx0.50W x 0.12 H 139.7mmx12.7mmx3.0mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | - | 3.18mm | 139.7mm | 12.7mm | No | - | ROHS3 Compliant | - | ||
![]() PBM10M4 HellermannTyton | 932 |
| Datasheet | 2 Weeks | Push In | Push In - Snap Lock | - | Nylon | - | - | - | - | - | - | 0.42Lx0.26W x 0.40 H 10.7mmx6.6mmx10.2mm | Active | 1 (Unlimited) | Single Opening | 85°C | -40°C | White | - | 6.4 mm | 10.16mm | - | - | - | - | RoHS Compliant | - | ||
![]() TM1SF0C2 HellermannTyton | 227 |
| Datasheet | 2 Weeks | Push In | Push In - Arrowhead | - | Nylon | - | - | - | - | 2015 | - | 0.40Lx0.30W x 0.82 H 10.2mmx7.6mmx20.8mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | 15.494mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SGTM3S10-C0 Panduit Corp | 1476 |
| - | 4 Weeks | - | Screw, #10 (M5) | - | Nylon 6.6, Weather Resistant | 158.757329g | Nylon | - | - | 2014 | Super-Grip® | 0.91Lx0.61W x 0.43 H 23.1mmx15.4mmx11.0mm | Active | Not Applicable | Dual Opening | - | - | Black | 15.4mm | - | 11mm | 21.8mm | 15.4mm | - | - | ROHS3 Compliant | - | ||
![]() TMEH-S10-C109 Panduit Corp | 97000 |
| Datasheet | 4 Weeks | Screw | Screw, #10 (M5) | - | Polypropylene | 453.59237g | - | - | Bulk | 2005 | - | 1.65Lx0.72W x 0.61 H 42.0mmx18.3mmx15.5mm | Active | Not Applicable | Dual Opening | - | - | Green | - | - | 15.494mm | 42mm | 18.3mm | No | - | ROHS3 Compliant | - |