- Manufacturer
- Series
- Material
- Type
- Length
- Size, Supplied
- Wire Gauge - Ends
- Mfr
- Package
- Product Status
- Base Product Number
- Thickness
- Product
Attribute column
Categories
Grounding Braid, Straps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | ELV | Plating | DC Resistance (DCR) | Size, Supplied | Wire Gauge - Ends | Number of Carriers | Length | Thickness | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95049 NC002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.938 23.83mm 15/16 - Inner Dia | - | - | 500.0' 152.40m | - | - | ROHS3 Compliant | ||
![]() 2168 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2000 | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.171 4.34mm 11/64 - Inner Dia | 36 AWG | 24 | 100.0' 30.48m | - | - | ROHS3 Compliant | ||
![]() RAY-103-3.0(100) TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | 100 | Copper, Nickel Plated | - | - | RAYBRAID® | Active | 1 (Unlimited) | Tubular | 200°C | -65°C | Compliant | Tin | 17.3MOhm | 0.118 3.00mm - Inner Dia | 38 AWG | 16 | - | - | - | RoHS Compliant | ||
![]() 1229 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2006 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.125 3.18mm 1/8 -Width | 36 AWG | 24 | 100.0' 30.48m | 0.020 0.51mm | - | ROHS3 Compliant | ||
![]() DS-5 3M | In Stock | - | Datasheet | 8 Weeks | - | 100 | Copper, Tinned | Bulk | - | DS | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.196 5.00mm 1/5 - Inner Dia | - | - | 328.1' 100.00m | - | 5 mm | RoHS Compliant | ||
![]() 8661 00050 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | Copper, Tinned | - | 2007 | - | Active | Not Applicable | Tubular | - | - | - | - | - | 0.200 5.08mm 1/5 - Inner Dia | 32 AWG | - | 50.0' 15.24m | - | - | ROHS3 Compliant | ||
![]() 93048 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.938 23.83mm 15/16 - Inner Dia | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | ||
![]() 95033 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.625 15.88mm 5/8 - Inner Dia | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | ||
![]() 95037 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.500 12.70mm 1/2 - Inner Dia | 30 AWG | 24 | 100.0' 30.48m | - | - | ROHS3 Compliant | ||
![]() 95025 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.875 22.23mm 7/8 - Inner Dia | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | ||
![]() 93023 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.062 1.57mm 1/16 - Inner Dia | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | ||
![]() 93049 NC003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 1.062 26.97mm 1 1/16 - Inner Dia | - | - | 250.0' 76.20m | - | - | ROHS3 Compliant | ||
![]() 95076 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.250 6.35mm 1/4 - Inner Dia | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | ||
![]() 93005 NC002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.125 3.18mm 1/8 - Inner Dia | - | - | 500.0' 152.40m | - | - | ROHS3 Compliant | ||
![]() 95022 NC003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 1.062 26.97mm 1 1/16 - Inner Dia | - | - | 250.0' 76.20m | - | - | ROHS3 Compliant | ||
![]() 93042 NC002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.688 17.48mm 11/16 - Inner Dia | - | - | 500.0' 152.40m | - | - | ROHS3 Compliant | ||
![]() 93019 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.375 9.53mm 3/8 - Inner Dia | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | ||
![]() 93052 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 1.250 31.75mm 1 1/4 - Inner Dia | - | - | 100.0' 30.48m | - | - | ROHS3 Compliant | ||
![]() 94015 NC002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.500 12.70mm 1/2 - Inner Dia | - | - | 500.0' 152.40m | - | - | ROHS3 Compliant | ||
![]() 95033 NC002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.625 15.88mm 5/8 - Inner Dia | - | - | 500.0' 152.40m | - | - | ROHS3 Compliant |