- Manufacturer
- Series
- Material
- Type
- Length
- Size, Supplied
- Wire Gauge - Ends
- Mfr
- Package
- Product Status
- Base Product Number
- Thickness
- Product
Attribute column
Categories
Grounding Braid, Straps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Construction | Plating | DC Resistance (DCR) | Wire/Cable Gauge | Wire/Cable Diameter | Rated Current | Stranding | Wire and Cable Name | Size, Supplied | Wire Gauge - Ends | Number of Carriers | Length | Width | Thickness | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93039 NC002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.938 23.83mm 15/16 - Inner Dia | - | - | 500.0' 152.40m | - | - | - | - | ROHS3 Compliant | ||
![]() 93023 NC003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm 1/16 - Inner Dia | - | - | 250.0' 76.20m | - | - | - | - | ROHS3 Compliant | ||
![]() 94015 NC003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | 2011 | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm 1/2 - Inner Dia | - | - | 250.0' 76.20m | - | - | - | - | ROHS3 Compliant | ||
![]() 8663 000250 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | Copper, Tinned | - | - | 2007 | - | Active | Not Applicable | Tubular | 0.005Ohm | - | - | - | YES | STRANDED | - | - | - | - | 38A | 168X34 | FLEXIBLE CORD AND FIXTURE WIRE | 0.210 5.33mm 21/100 - Inner Dia | 34 AWG | - | 250.0' 76.20m | - | - | - | - | ROHS3 Compliant | ||
![]() 95076 NC002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm 1/4 - Inner Dia | - | - | 500.0' 152.40m | - | - | - | - | ROHS3 Compliant | ||
![]() 93016 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.375 9.53mm 3/8 - Inner Dia | - | - | 100.0' 30.48m | - | - | - | - | ROHS3 Compliant | ||
![]() 93048 NC002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.938 23.83mm 15/16 - Inner Dia | - | - | 500.0' 152.40m | - | - | - | - | ROHS3 Compliant | ||
![]() 2144 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | 2005 | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.375 9.53mm 3/8 - Inner Dia | 34 AWG | 24 | 100.0' 30.48m | - | - | - | - | ROHS3 Compliant | ||
![]() FS-30 3M | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | Copper, Tinned | - | Bulk | - | FS | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.181 30.00mm 1 3/16 - Inner Dia | - | - | 164.0' 50.00m | - | - | 30 mm | - | RoHS Compliant | ||
![]() SC13B-1 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SC13B-2 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LWB-103-10.0(10) TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Nickel | - | - | - | - | Active | - | - | - | 200°C | -65°C | Silver | Shielded | - | Nickel | 9MOhm | - | 15.0114 mm | - | - | - | - | - | - | 9.777984m | - | - | - | - | RoHS Compliant | ||
![]() 1234 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | 2006 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 19.05mm 3/4 -Width | 36 AWG | 48 | 100.0' 30.48m | - | 0.040 1.02mm | - | - | ROHS3 Compliant | ||
![]() 93006 NC001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.39mm 3/32 - Inner Dia | - | - | 1000' 304.80m | - | - | - | - | ROHS3 Compliant | ||
![]() 1239 SL002 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | - | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.375 34.93mm 1 3/8 -Width | 30 AWG | 48 | 500.0' 152.40m | - | 0.050 1.27mm | - | - | ROHS3 Compliant | ||
![]() 2167 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | - | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.156 3.96mm 5/32 - Inner Dia | 36 AWG | 24 | 100.0' 30.48m | - | - | - | - | ROHS3 Compliant | ||
![]() RAY-101-20.0(10) TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper | Copper | - | - | - | Active | - | - | - | 150°C | -65°C | Silver | - | - | Tin | 2.32MOhm | 36 AWG | - | - | - | - | - | - | - | 10m | 130μm | - | 20 mm | No SVHC | RoHS Compliant | ||
![]() 2170 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | 2006 | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.203 5.16mm 13/64 - Inner Dia | 34 AWG | 24 | 100.0' 30.48m | - | - | - | - | ROHS3 Compliant | ||
![]() DS-7 3M | In Stock | - | Datasheet | 10 Weeks | - | Cable | 100 | Copper, Tin Plated | - | - | - | DS | Active | Not Applicable | Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.276 7.00mm 8/29 - Inner Dia | - | - | 328.1' 100.00m | - | - | 7 mm | - | RoHS Compliant | ||
![]() 1224 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | - | - | 2005 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.39mm 3/32 -Width | 36 AWG | 16 | 100.0' 30.48m | - | 0.020 0.51mm | - | - | ROHS3 Compliant |