- Manufacturer
- Type
- Series
- Material
- Factory Lead Time
- Color
- Part Status
- RoHS Status
- Published
- Large Diameter Recovered
- Large Diameter Supplied
- ELV
- Max Operating Temperature
Attribute column
Categories
Heat Shrink Boots, Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Number of Terminals | Case Style | Lead Diameter (nom) | Microwave Application | Mounting Styles | Number of Outlets | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Wire Form | Packaging | Type | Capacitance | Technology | Construction | Termination Style | Failure Rate | Voltage | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101A062-100-G06/180-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202D232-4-32-0-CS5463 Raychem | In Stock | - | - | Not Required | - | 2 | Dipped | 0.5(mm) | NO | Through Hole | - | -55C to 125C | 2.6(mm) | Not Required(mm) | No | 7.5(mm) | X7R | 20% | - | - | - | 10000(pF) | STANDARD | - | Radial | Not Required | 50VDC | 4(mm) | 4(mm) | ||
![]() 462A034-4/86-0-CS8701 Raychem | In Stock | - | - | 0805 | - | 2 | Ceramic Chip | Not Required(mm) | NO | Surface Mount | - | -55C to 125C | 1.27(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 10% | Not Required | Tape and Reel | - | 27PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 50VDC | 2.03(mm) | 1.27(mm) | ||
![]() 234A621-25-0 Raychem | 100 | - | - | 0402 | Elastomer | - | Ceramic Chip | - | - | Surface Mount | 1 in, 1 out | -55C to 125C | 0.51 mm | Not Required mm | No | - | C0G | 0.1pF | Not Required | Tape and Reel | Boot, 90 Deg | 1 pF | - | SMT Chip | - | Not Required | 200VDC | 1.02 mm | 0.6 mm | ||
![]() 222D232-3-22-0 Raychem | In Stock | - | - | 0402 | - | 2 | Ceramic Chip | Not Required(mm) | YES | Surface Mount | 1 in, 1 out | -55C to 125C | 0.51(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 1% | Not Required | Tape and Reel | Boot, 90 Deg | 10PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 200VDC | 1.02(mm) | 0.6(mm) | ||
![]() 222D163-25/86-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214A221-4-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242W042-100-0 Raychem | In Stock | - | - | 0603 | - | - | Ceramic Chip | - | - | Surface Mount | - | -55C to 125C | 0.8(mm) | Not Required(mm) | No | - | X7R | 10% | Not Required | Tape and Reel | - | 220000(pF) | - | SMT Chip | - | Not Required | 16VDC | 1.6(mm) | 0.8(mm) | ||
![]() 203A211-4/42-0 Raychem | In Stock | - | - | 0603 | - | 2 | Ceramic Chip | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 0.81(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 0.05pF | Not Required | Tape and Reel | - | 0.5PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 250VDC | 1.6(mm) | 0.89(mm) | ||
![]() 202A132-4-0-CS5067 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 203A211-3-0 Raychem | In Stock | - | - | - | - | 2 | Ceramic Chip | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 2.79(mm) | Not Required(mm) | No | Not Required(mm) | +90±20 ppm/°C | 1% | Not Required | WAFFLE | - | 1000PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 50VDC | 2.79(mm) | 2.59(mm) | ||
![]() 202A132-3-0-CS5086 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 502A845-25-0 Raychem | In Stock | - | - | - | - | 2 | Ceramic Chip | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 1.4(mm) | Not Required(mm) | No | Not Required(mm) | +90±20 ppm/°C | 1% | Not Required | CAP | - | 27PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 150VDC | 1.4(mm) | 1.45(mm) | ||
![]() 242A322-12-0 Raychem | In Stock | - | - | - | - | 2 | Ceramic Chip | Not Required(mm) | YES | Surface Mount | - | -55C to 175C | 2.79(mm) | Not Required(mm) | No | Not Required(mm) | +90±30 ppm/°C | 5% | Not Required | - | - | 22PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 500VDC | 2.79(mm) | 2.59(mm) | ||
![]() 222D242-12-00-0 Raychem | In Stock | - | - | 0402 | - | 2 | Ceramic Chip | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 0.51(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 0.1pF | Not Required | Tape and Reel | - | 1.5PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 200VDC | 1.02(mm) | 0.6(mm) | ||
![]() 462A023-3-0-CS5453 Raychem | In Stock | - | - | 0805 | - | 2 | Ceramic Chip | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 1.24(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 0.1pF | Not Required | Tape and Reel | - | 2PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 250VDC | 2.01(mm) | 1.3(mm) | ||
![]() 637460-000 Raychem | In Stock | - | - | 1210 | - | 2 | Ceramic Chip | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 2.5(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 5% | Not Required | Tape and Reel | Transition Boot, Y-shaped | 15PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 2000VDC | 3.2(mm) | 0.95(mm) | ||
![]() 806995-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222S142-25-UP-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | 1 in, 1 out | - | - | - | - | - | - | - | - | - | Boot, 90 Deg | - | - | - | - | - | - | - | - | ||
![]() 202D285-4-22-0-CS5349 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |