- Manufacturer
- Type
- Series
- Material
- Factory Lead Time
- Color
- Part Status
- RoHS Status
- Published
- Large Diameter Recovered
- Large Diameter Supplied
- ELV
- Max Operating Temperature
Attribute column
Categories
Heat Shrink Boots, Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Number of Terminals | Case Style | Inside Diameter | Lead Diameter (nom) | Microwave Application | Mounting Styles | Number of Outlets | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Wire Form | Packaging | Type | Capacitance | Technology | Construction | Termination Style | Failure Rate | Voltage | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 228A032-4-0 Raychem | In Stock | - | - | 0603 | - | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 0.8(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 0.25pF | Not Required | Tape and Reel | - | 3.9(pF) | STANDARD | SMT Chip | PAD | Not Required | 250VDC | 1.6(mm) | - | 0.94(mm) | ||
![]() 202D921-25-0-CS5898 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228A021-25/225-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | 1 in, 1 out | - | - | - | - | - | - | - | - | - | Boot, 90 Deg | - | - | - | - | - | - | - | - | - | ||
![]() 222B112-3/42-0 Raychem | In Stock | - | - | Not Required | - | 2 | Dipped | - | 0.5(mm) | NO | Through Hole | 1 in, 1 out | -30C to 85C | 2.6(mm) | Not Required(mm) | No | 5.58(MAX)(mm) | Y5V | -20% to 80% | Straight | Tape and Reel | Boot, 90 Deg | 100000(pF) | STANDARD | Radial | Radial | Not Required | 50VDC | 4(mm) | - | 4(mm) | ||
![]() 214A342-100/86-0 Raychem | In Stock | - | - | 0402 | - | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 0.51(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 0.25pF | Not Required | Tape and Reel | - | 8.2(pF) | STANDARD | SMT Chip | PAD | Not Required | 200VDC | 1.02(mm) | - | 0.61(mm) | ||
![]() 214A342-3-02/42-0 Raychem | In Stock | - | - | 0402 | - | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 0.508(mm) | Not Required(mm) | No | Not Required(mm) | X7R | 10% | Not Required | Tape and Reel | D-Sub Boot, Heat Shrink | 100000PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 16VDC | 1.016(mm) | - | 0.61(mm) | ||
![]() 202K153-4-0 Raychem | In Stock | - | - | - | - | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 1.4(mm) | Not Required(mm) | No | Not Required(mm) | +90±20 ppm/°C | 5% | Not Required | WAFFLE | - | 22PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 150VDC | 1.4(mm) | - | 1.45(mm) | ||
![]() 222A152-3-0-CS5501 Raychem | In Stock | - | - | - | - | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | 1 in, 1 out | -55C to 125C | 1.4(mm) | Not Required(mm) | No | Not Required(mm) | +90±20 ppm/°C | 1% | Not Required | WAFFLE | Boot, 90 Deg | 15PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 150VDC | 1.4(mm) | - | 1.45(mm) | ||
![]() 202C663-51/86-0 Raychem | In Stock | - | - | 1210 | - | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 2.41(mm) | Not Required(mm) | No | Not Required(mm) | X7R | 10% | Not Required | Tape and Reel | - | 22000(pF) | STANDARD | SMT Chip | PAD | Not Required | 1000VDC | 3.18(mm) | - | 2.03(mm) | ||
![]() 209W164-100-0 Raychem | In Stock | - | - | - | - | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | - | -55C to 175C | 2.79(mm) | Not Required(mm) | No | Not Required(mm) | +90±30 ppm/°C | 5% | Not Required | - | - | 27(pF) | STANDARD | SMT Chip | PAD | Not Required | 500VDC | 2.79(mm) | - | 2.59(mm) | ||
![]() 202K132-25-01/42-0 Raychem | In Stock | - | - | 0603 | - | 2 | Ceramic Chip | - | Not Required(mm) | NO | Surface Mount | - | -55C to 125C | 0.81(mm) | Not Required(mm) | No | Not Required(mm) | X7R | 10% | Not Required | Tape and Reel | - | 1000(pF) | STANDARD | SMT Chip | PAD | Not Required | 200VDC | 1.6(mm) | - | 0.89(mm) | ||
![]() 202K153-25-00/86-0 Raychem | In Stock | - | - | 0402 | - | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 0.51(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 0.1pF | Not Required | Tape and Reel | - | 0.3PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 200VDC | 1.02(mm) | - | 0.6(mm) | ||
![]() 202E336-71-0 Raychem | In Stock | - | - | 0603 | - | 2 | Ceramic Chip | - | Not Required(mm) | NO | Surface Mount | - | -55C to 125C | 0.81(mm) | Not Required(mm) | No | Not Required(mm) | X7R | 10% | Not Required | Tape and Reel | - | 220000(pF) | STANDARD | SMT Chip | PAD | Not Required | 25VDC | 1.6(mm) | - | 0.89(mm) | ||
![]() 202A121-100/184-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202D221-4-0-CS5349 Raychem | In Stock | - | - | - | - | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | - | -55C to 175C | 2.79(mm) | Not Required(mm) | No | Not Required(mm) | +90±30 ppm/°C | 0.25pF | Not Required | - | - | 8.2PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 500VDC | 2.79(mm) | - | 2.59(mm) | ||
![]() 202D953-3/86-0 Raychem | In Stock | - | - | 0603 | Polyolefin (PO) | 2 | Ceramic Chip | 26 mm | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 0.81(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 0.25pF | Not Required | Tape and Reel | Boot | 4.7PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 250VDC | 1.6(mm) | 84.3 mm | 0.89(mm) | ||
![]() 202A163-3-27/86-0 Raychem | In Stock | - | - | 0402 | - | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | - | -55C to 125C | 0.51(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 0.1pF | Not Required | Tape and Reel | - | 0.6PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 200VDC | 1.02(mm) | - | 0.6(mm) | ||
![]() 222A163-3-0-CS5501 Raychem | In Stock | - | - | 0603 | Polyolefin (PO) | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | 1 in, 1 out | -55C to 125C | 0.81(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 1% | Not Required | Tape and Reel | Boot, 90 Deg | 22PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 250VDC | 1.6(mm) | - | 0.89(mm) | ||
![]() 222D232-12-88-0 Raychem | In Stock | - | - | 0603 | - | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | - | -25C to 85C | 0.8(mm) | Not Required(mm) | No | Not Required(mm) | Y5V | -20% to 80% | Not Required | Tape and Reel | - | 47000(pF) | STANDARD | SMT Chip | PAD | Not Required | 50VDC | 1.6(mm) | - | 0.87(mm) | ||
![]() 381A301-51-0-CS8488 Raychem | In Stock | - | - | - | Fluoroelastomer | 2 | Ceramic Chip | - | Not Required(mm) | YES | Surface Mount | 1 in, 2 out | -55C to 175C | 2.79(mm) | Not Required(mm) | No | Not Required(mm) | +90±30 ppm/°C | 0.1pF | Not Required | Tape and Reel | Transition Boot, Y-shaped Slimline | 8.2(pF) | STANDARD | SMT Chip | PAD | Not Required | 500VDC | 2.79(mm) | - | 2.59(mm) |