- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Color
- Series
- Material
- Type
- RoHS
- Unit Weight
- Maximum Operating Temperature
- Minimum Operating Temperature
- Part # Aliases
- Length
- Inside Diameter
Attribute column
Categories
Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Unit Weight | With label space | Packaging | Series | Type | Color | Family | Product | Features | Compliance | Shrink Ratio | Length | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT40010 NA103 Alpha Wire | In Stock | - | - | Fluorinated Ethylene Propylene (FEP) | Yes | 2000 V/mil | 25 | 0.141 in | + 200 C | + 200 C | - 75 C | + 176 C | F40010 NA103 | 0.114 in | Details | 1.620 lbs | - | - | FIT-400 | Heat Shrink Tubing | Natural | Heat Shrink Products | Tubing | Excellent chemical resistance | - | 1.2:1 | 4 ft | - | - | - | ||
![]() FIT50028 NA112 Alpha Wire | In Stock | - | - | Polytetrafluoroethylene (PTFE) | No | - | 50 | 0.97 mm | - | - | - | + 327 C | F50028 NA112 | 0.46 mm | Details | 1 lb | - | - | FIT-500 | Heat Shrink Tubing | Natural | Heat Shrink Products | Tubing | Supreme chemical resistance | - | 1.5:1 | 609.6 mm | - | No SVHC | - | ||
![]() SST-48-17/226-CS8748 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0800703 Phoenix Contact | In Stock | - | - | Other | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | 0.070195 oz | Yes | - | - | - | White | - | Sleeves | - | - | - | 30000 | 9 | - | - | ||
![]() 0800761 Phoenix Contact | In Stock | - | - | Other | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | 0.023034 oz | Yes | - | - | - | Yellow | - | Sleeves | - | - | - | 60 | 30 | - | - | ||
![]() M23053/8-005-C TE Connectivity / Raychem | In Stock | - | - | Polyvinylidene Fluoride (PVDF) | Yes | 800 V/mil | 50 | 4.7 mm | + 175 C | + 175 C | - 55 C | + 155 C | NB16502001 | 2.4 mm | Details | 2.268263 oz | - | Bulk | RW-175 | Heat Shrink Tubing | Clear | - | Tubing | Heat shrinkable tubing and caps | UL, CSA, VDE | 2:1 | 1.22 m | - | - | Non-Flame Retardant | ||
![]() M23053/8-001-C TE Connectivity / Raychem | In Stock | - | - | Polyvinylidene Fluoride (PVDF) | Yes | 800 V/mil | 50 | 1.2 mm | + 175 C | + 175 C | - 55 C | + 155 C | NB16622001 | 0.6 mm | Details | 0.523445 oz | - | - | RW-175 | Heat Shrink Tubing | Clear | - | Tubing | Heat shrinkable tubing and caps | UL, CSA, VDE | 2:1 | 1.22 m | - | - | Non-Flame Retardant | ||
![]() 0800711 Phoenix Contact | In Stock | - | - | Other | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | 0.084375 oz | Yes | - | - | - | White | - | Sleeves | - | - | - | 15000 | 80 | - | - | ||
![]() 0800766 Phoenix Contact | In Stock | - | - | Other | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | 0.010476 oz | Yes | - | - | - | Yellow | - | Sleeves | - | - | - | 30 | 5 | - | - | ||
![]() 0800707 Phoenix Contact | In Stock | - | - | Other | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | 0.024445 oz | Yes | - | - | - | White | - | Sleeves | - | - | - | 20000 | 20 | - | - | ||
![]() RW-200-3/4-0-SP-CS5430 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES2000-NO.4-A1-0-48MM TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5420-02-130008-CS8336 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3099740002 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0800715 Phoenix Contact | In Stock | - | - | Other | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | 0.017637 oz | Yes | - | - | - | Yellow | - | Sleeves | - | - | - | 30000 | 9 | - | - | ||
![]() 0800719 Phoenix Contact | In Stock | - | - | Other | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | 0.024092 oz | Yes | - | - | - | Yellow | - | Sleeves | - | - | - | 20000 | 20 | - | - | ||
![]() 0800760 Phoenix Contact | In Stock | - | - | Other | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | 0.053264 oz | Yes | - | - | - | Yellow | - | Sleeves | - | - | - | 60 | 20 | - | - | ||
![]() 0800764 Phoenix Contact | In Stock | - | - | Other | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | 0.083000 oz | Yes | - | - | - | Yellow | - | Sleeves | - | - | - | 60 | 60 | - | - | ||
![]() 0800767 Phoenix Contact | In Stock | - | - | Other | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | 0.024339 oz | Yes | - | - | - | Yellow | - | Sleeves | - | - | - | 30 | 9 | - | - | ||
![]() 0800702 Phoenix Contact | In Stock | - | - | Other | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | 0.002046 oz | Yes | - | - | - | White | - | Sleeves | - | - | - | 30000 | 5 | - | - |