- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Color
- Series
- Material
- Type
- RoHS
- Unit Weight
- Maximum Operating Temperature
- Minimum Operating Temperature
- Part # Aliases
- Length
- Inside Diameter
Attribute column
Categories
Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Approvals | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | With label space | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Wire/Cable Diameter | Product | Features | Shrink Ratio | Length | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0800769 Phoenix Contact | In Stock | - | - | Other | - | - | - | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | - | 0.070195 oz | Yes | - | - | - | - | - | Yellow | - | - | Sleeves | - | - | 30 | 16 | - | - | ||
![]() 0800708 Phoenix Contact | In Stock | - | - | Other | - | - | - | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | - | 0.039648 oz | Yes | - | - | - | - | - | White | - | - | Sleeves | - | - | 20000 | 30 | - | - | ||
![]() 0804525 Phoenix Contact | In Stock | - | - | Other | - | - | - | - | - | 1 | - | + 105 C | - | - 30 C | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | Sleeves | - | - | - | 16 | - | - | ||
![]() 0800768 Phoenix Contact | In Stock | - | - | Other | - | - | - | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | - | 0.025997 oz | Yes | - | - | - | - | - | Yellow | - | - | Sleeves | - | - | 30 | 10 | - | - | ||
![]() 0800762 Phoenix Contact | In Stock | - | - | Other | - | - | - | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | - | 0.107938 oz | Yes | - | - | - | - | - | Yellow | - | - | Sleeves | - | - | 60 | 40 | - | - | ||
![]() 0800765 Phoenix Contact | In Stock | - | - | Other | - | - | - | - | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | - | 0.022646 oz | Yes | - | - | - | - | - | Yellow | - | - | Sleeves | - | - | 30 | 4 | - | - | ||
![]() FIT70025 BK132 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 6 | 3 in | + 110 C | + 110 C | - 55 C | + 120 C | F70025 BK132 | 1.25 in | Details | - | - | - | Bulk | FIT-700 | - | - | - | Black | Heat Shrink Products | - | Tubing | High voltage | 3:1 | - | - | - | - | ||
![]() FIT2953/32 BK103 Alpha Wire | In Stock | - | - | Polyolefin (PO) | 453.59237 g | PO, Polyolefin | - | - | 500 V/mil | 25 | 2.36 mm | + 135 C | + 135 C | - 55 C | + 110 C | F2953/32 BK103 | 1.17 mm | Details | - | 1 lb | - | - | - | - | 135 °C | -55 °C | Black | Heat Shrink Tubing | 2.36 mm | Tubing | Low longitudinal shrinkage and wide temperature ranges | 2:1 | 4 ft | - | No SVHC | UL 224 | ||
![]() FIT2953/32 CL103 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 25 | 0.093 in | + 135 C | + 135 C | - 55 C | + 110 C | - | 0.046 in | Details | - | 1 lb | - | - | FIT-295 | - | - | - | Clear | - | - | Tubing | - | 2:1 | - | - | - | UL 224 | ||
![]() FIT2213/16 YL007 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 4.75 mm | - | - | - | - | F2213/16 YL007 | 2.36 mm | - | - | 1.888000 oz | - | - | - | Heat Shrink Tubing | - | - | Yellow | - | - | - | - | 2:1 | 50 ft | - | - | - | ||
![]() FIT1053/8 BK002 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | Yes | 1083 V/mil | 1 | 0.375 in | + 105 C | + 105 C | - 20 C | + 100 C | F1053/8 BK002 | 0.187 in | Details | - | 8.278 lbs | - | - | FIT-105 | Heat Shrink Tubing | - | - | Black | Heat Shrink Products | - | Tubing | Low water absorption and UV resistant | 2:1 | 500 ft | - | - | UL 224 | ||
![]() FIT221B3/4 BK203 Alpha Wire | In Stock | - | - | Polyolefin | - | PO, Polyolefin | - | - | - | 2 | 19.1 mm | - | - | - | - | F221B3/4 BK203 | - | Details | - | 7 lbs | - | - | - | - | - | - | Black | - | 19.1 mm | - | - | - | 76.2 m | - | No SVHC | - | ||
![]() FIT2213/8 YL024 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.375 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/8 YL024 | 0.187 in | Details | - | 1 lb | - | - | FIT-221 | - | - | - | Yellow | General Purpose Heat Shrink Products | - | Tubing | General purpose | 2:1 | - | - | - | UL 224 | ||
![]() FIT2211/16 BL060 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | CSA, UL | - | - | 36 | 1.6 mm | - | - | - | - | F2211/16 BL060 | 0.79 mm | Compliant | - | 0.208000 oz | - | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | 2:1 | 152.4 mm | - | - | - | ||
![]() FIT2211/16 BK017 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 1.6 mm | - | - | - | - | F2211/16 BK017 | 0.79 mm | - | - | 1.664000 oz | - | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | 2:1 | 70 ft | - | - | - | ||
![]() FIT2213/4 YL026 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 19.05 mm | - | - | - | - | F2213/4 YL026 | 9.53 mm | - | - | 5.360000 oz | - | - | - | Heat Shrink Tubing | - | - | Yellow | - | - | - | - | 2:1 | 4 ft | - | - | - | ||
![]() FITFLEX12 SL005 Alpha Wire | In Stock | - | - | Silicone Rubber | - | - | - | Yes | 200 V/mil | 1 | 0.787 in | + 200 C | + 200 C | - 50 C | + 135 C | FFLEX12 SL005 | 0.492 in | Details | Due to size or weight of the product, your shipping charge may increase. | 7 lbs | - | - | FIT-FLEX | - | - | - | Slate | Heat Shrink Products | - | - | Scrape abrasion resistance | 1.7:1 | - | - | - | UL 224 | ||
![]() FIT22111/2 RD105 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 5 | 38.1 mm | + 135 C | + 135 C | - 55 C | + 90 C | F22111/2 RD105 | 19.05 mm | Details | - | 3.200 lbs | - | Bulk | FIT-221 | Heat Shrink Tubing | - | - | Red | General Purpose Heat Shrink Products | - | - | General purpose | 2:1 | 4 ft | - | - | UL 224 | ||
![]() FIT6007/8 BK008 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 300 V/mil | 1 | 0.875 in | + 121 C | + 121 C | - 75 C | + 130 C | F6007/8 BK008 | 0.5 in | Details | - | 2 lbs | - | Bulk | FIT-600 | - | - | - | Black | Heat Shrink Products | - | Tubing | Large tubing diameters | 2:1 | - | - | - | UL 224 | ||
![]() FIT2211/16 CL017 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.063 in | + 135 C | + 135 C | - 55 C | + 90 C | F2211/16 CL017 | 0.031 in | Details | - | 1 lb | - | - | FIT-221 | - | - | - | Clear | - | - | Tubing | - | 2:1 | - | - | - | UL 224 |