- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Material
- Color
- Part # Aliases
- Maximum Temperature
- Minimum Temperature
- Type
- Length
- Width
- Series
Attribute column
Categories
Labels, Labeling
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Material Type | Approvals | Base Product Number | Cable Types | Coil Voltage AC | CoilResistance | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power Rating | Current Rating | Operating Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Viewing Angle | Contact Current Rating | Test Current | Forward Voltage | Adhesive | Luminous Intensity | Nominal Input Voltage | Coil Type | Coil Current | Power Consumption | Luminous Flux | Wavelength | Number of LEDs | Input Current | Label Size | Label Type | Background Color | Shrink Ratio | Label Width | Height | Length | Label Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSZH-750-2-YL Brady Corporation | In Stock | - | - | - | - | Polyolefin | ASTM | LSZH-750 | 2 AWG to 4/0 AWG (0.375 in to 0.7 in) | - | - | - | Brady | 141267 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Yellow | 2 to 1 | 2 | - | - | 1.25 | - | ||
![]() LSZH-750-2-WT-S Brady Corporation | In Stock | - | - | - | - | Polyolefin | ASTM | LSZH-750 | 2 AWG to 4/0 AWG (0.375 in to 0.7 in) | - | - | - | Brady | 141266 | Brady Corporation | Bulk | Active | No | - | 150 V | - | * | 1 % | - | 25 ppm/°C | 3.32 kΩ | 155 °C | -55 °C | Thin Film | - | Heat Shrink | 250 mW | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | White | 2 to 1 | 2 | 650 µm | - | 1.25 | - | ||
![]() 3FR-250-2-BK-2 Brady Corporation | In Stock | - | - | - | Polyolefin (PO) | Polyolefin | - | 3FR-250 | 0.083 in to 0.215 in Diameter | - | - | - | Brady | 133378 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | - | - | Black | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1.00 W x 0.25 Dia (25.4mm x 6.4mm); Cable O.D. 0.08 ~ 0.22 (2.1mm ~ 5.5mm) | Heat Shrinkable | Black | 3 to 1 | 1 | - | - | 0.439 | - | ||
![]() 2FR-1500-2-BK Brady Corporation | In Stock | - | - | - | - | Polyolefin | - | 2FR-1500 | 0.75 in to 1.45 in Diameter | - | - | - | Brady | 112840 | Brady Corporation | Bulk | Active | No | - | 100 V | - | * | 0.25 % | - | 50 ppm/°C | 23.7 kΩ | 155 °C | -55 °C | Thin Film | - | Heat Shrink | 125 mW | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Black | 3 to 1 | 2 | 650 µm | - | 2.433 | - | ||
![]() M71-125-175-344BK Brady Corporation | In Stock | - | - | - | Polyolefin (PO) | Polyolefin | ASTM, UL | M71-125 | 22 AWG to 16 AWG (0.046 in to 0.11 in) | - | - | - | Brady | 112884 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | - | - | Black | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1.75 W x 0.13 Dia (44.5mm x 3.2mm); Cable O.D. 0.05 ~ 0.11 (1.2mm ~ 2.8mm) | Heat Shrinkable | Black | 3 to 1 | 1.75 | - | - | 0.235 | - | ||
![]() 3FR-1000-2-BK-S Brady Corporation | In Stock | - | - | - | - | Polyolefin | - | 3FR-1000 | 0.333 in to 0.95 in Diameter | - | - | - | Brady | 112829 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Black | 3 to 1 | 2 | - | - | 1.66 | - | ||
![]() M71-375-1-344BK Brady Corporation | In Stock | - | - | - | Polyolefin (PO) | Polyolefin | ASTM, UL | M71-375 | 12 AWG to 4 AWG (0.125 in to 0.32 in) | - | - | - | Brady | 112961 | Brady Corporation | Bulk | Active | Non-Compliant | - | - | - | PermaSleeve® | - | - | - | - | - | - | - | Black | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1.00 W x 0.38 Dia (25.4mm x 9.5mm); Cable O.D. 0.13 ~ 0.32 (3.2mm ~ 8.1mm) | Heat Shrinkable | Black | 3 to 1 | 1 | - | - | 0.645 | - | ||
![]() HX-2000-150-WT Brady Corporation | In Stock | - | - | - | - | Polyolefin | ASTM, UL | HX-2000 | 1 in to 1.95 in Diameter | - | - | - | Brady | 117102 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | White | 2 to 1 | 1.5 | - | - | 3.165 | - | ||
![]() M71-187-1-344BK Brady Corporation | In Stock | - | - | Flanges, Plug-In | Polyolefin (PO) | Polyolefin | ASTM, UL | M71-187 | 20 AWG to 10 AWG (0.062 in to 0.15 in) | 24 V | 8.7 Ω | - | Brady | 112917 | Brady Corporation | Bulk | Active | Non-Compliant | - | - | - | PermaSleeve® | - | Quick Connect | - | - | 60 °C | -10 °C | - | Black | Heat Shrink | - | 15 A | - | 250 V | 15 A | DPDT | - | 15 A | - | - | No | - | - | Latching | 375 mA | 6.33 W | - | - | - | - | 1.00 W x 0.19 Dia (25.4mm x 4.8mm); Cable O.D. 0.06 ~ 0.15 (1.6mm ~ 3.8mm) | Heat Shrinkable | Black | 3 to 1 | 1 | 91.14 mm | 77.47 mm | 0.335 | - | ||
![]() HX-1000-2-YL Brady Corporation | In Stock | - | - | - | - | Polyolefin | ASTM, UL | HX-1000 | 2/0 AWG (0.5 in to 0.95 in) | - | - | - | Brady | 117052 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Yellow | 2 to 1 | 2 | - | - | 1.66 | - | ||
![]() M71-500-1-344BK Brady Corporation | In Stock | - | - | - | Polyolefin (PO) | Polyolefin | ASTM, UL | M71-500 | 8 AWG to 1 AWG (0.166 in to 0.45 in) | - | - | - | Brady | 112983 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | - | - | Black | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1.00 W x 0.50 Dia (25.4mm x 12.7mm); Cable O.D. 0.17 ~ 0.45 (4.2mm ~ 11.4mm) | Heat Shrinkable | Black | 3 to 1 | 1 | - | - | 0.851 | - | ||
![]() 3PS-750-2-OR-S Brady Corporation | In Stock | - | - | - | - | Polyolefin | ASTM, UL | 3PS-750 | 6 AWG to 4/0 AWG (0.25 in to 0.7 in) | - | - | - | Brady | 110405 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Orange | 3 to 1 | 2 | - | - | 1.25 | - | ||
![]() HX-1500-3-BK Brady Corporation | In Stock | - | - | - | - | Polyolefin | ASTM, UL | HX-1500 | 0.75 in to 1.45 in Diameter | - | - | - | Brady | 117362 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Black | 2 to 1 | 3 | - | - | 2.433 | - | ||
![]() M71-750-1-344BK Brady Corporation | In Stock | - | - | - | - | Polyolefin | ASTM, UL | M71-750 | 8 AWG to 1 AWG (0.25 in to 0.7 in) | - | - | - | Brady | 113005 | Brady Corporation | Bulk | Active | No | - | 150 V | - | * | 1 % | - | 50 ppm/°C | 597 kΩ | 155 °C | -55 °C | Thin Film | - | Heat Shrink | 250 mW | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Black | 3 to 1 | 1 | 650 µm | - | 1.25 | - | ||
![]() M71-1000-175-344BK Brady Corporation | In Stock | - | - | - | - | Polyolefin | ASTM, UL | M71-1000 | 2 AWG to 0.95 in (0.333 in to 0.95 in) | - | - | - | Brady | 113016 | Brady Corporation | Bulk | Active | No | - | 150 V | - | * | 0.5 % | - | 100 ppm/°C | 432 Ω | 155 °C | -55 °C | Thin Film | - | Heat Shrink | 500 mW | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Black | 3 to 1 | 1.75 | 650 µm | - | 1.66 | - | ||
![]() M71-250-175-344BK Brady Corporation | In Stock | - | - | - | Polyolefin (PO) | Polyolefin | ASTM, UL | M71-250 | 16 AWG to 8 AWG (0.083 in to 0.215 in) | - | - | - | Brady | 112928 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | - | - | Black | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1.75 W x 0.25 Dia (44.5mm x 6.4mm); Cable O.D. 0.08 ~ 0.22 (2.1mm ~ 5.5mm) | Heat Shrinkable | Black | 3 to 1 | 1.75 | - | - | 0.439 | - | ||
![]() M71-500-175-344BK Brady Corporation | In Stock | - | - | - | Polyolefin (PO) | Polyolefin | ASTM, UL | M71-500 | 8 AWG to 1 AWG (0.166 in to 0.45 in) | - | - | - | Brady | 112972 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | - | - | Black | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1.75 W x 0.50 Dia (44.5mm x 12.7mm); Cable O.D. 0.17 ~ 0.45 (4.2mm ~ 11.4mm) | Heat Shrinkable | Black | 3 to 1 | 1.75 | - | - | 0.851 | - | ||
![]() B33D-375-2-344BK Brady Corporation | In Stock | - | - | - | Polyolefin (PO) | Polyolefin | - | B33D-375 | 0.125 in to 0.32 in Diameter | - | - | - | Brady | 119049 | Brady Corporation | Bulk | Active | Compliant | 24 V | - | - | PermaSleeve® | - | - | - | - | 65 °C | -30 °C | - | Green | Heat Shrink | 72 W | - | 24 V | - | - | - | 120 ° | - | 50 mA | 24 V | No | 675 mcd | 24 V | - | - | 72 W | 675 lm | 525 nm | 600 | 3 A | 2.00 W x 0.38 Dia (50.8mm x 9.5mm); Cable O.D. 0.13 ~ 0.32 (3.2mm ~ 8.1mm) | Heat Shrinkable | Black | 3 to 1 | 2 | - | - | 0.645 | No SVHC | ||
![]() M71-1000-1-344BK Brady Corporation | In Stock | - | - | - | - | Polyolefin | ASTM, UL | M71-1000 | 2 AWG to 0.95 in (0.333 in to 0.95 in) | - | - | - | Brady | 113027 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Black | 3 to 1 | 1 | - | - | 1.66 | - | ||
![]() M71-750-1-7641Y Brady Corporation | In Stock | - | - | - | Polyolefin (PO) | Polyolefin | ASTM, UL | M71-750 | 0.375 in to 0.7 in Diameter | - | - | - | Brady | 141311 | Brady Corporation | Bulk | Active | Non-Compliant | - | - | - | PermaSleeve® | - | - | - | - | - | - | - | Yellow | Heat Shrink | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1.00 W x 0.75 Dia (25.4mm x 19.1mm); Cable O.D. 0.38 ~ 0.70 (9.5mm ~ 17.8mm) | Heat Shrinkable | Yellow | 2 to 1 | 1 | - | - | 1.25 | - |