- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HER303 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.28g | tape | 125A | 1V | 200V | THT | single diode | - | rectifying | 50ns | 3A | ||
![]() MUR1660 YANGJIE TECHNOLOGY | In Stock | - | - | TO220AC | RoHS compliant | glass passivated | superfast switching | 1.823g | tube | 200A | 1.5V | 0.6kV | THT | single diode | - | rectifying | 50ns | 16A | ||
![]() HER155 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.4g | tape | 50A | 1.3V | 0.4kV | THT | single diode | - | rectifying | 50ns | 1.5A | ||
![]() HER301 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.28g | tape | 125A | 1V | 50V | THT | single diode | - | rectifying | 50ns | 3A | ||
![]() SF25 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.4g | tape | 50A | 1.3V | 300V | THT | single diode | - | rectifying | 35ns | 2A | ||
![]() SF34 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.121g | tape | 125A | 0.95V | 200V | THT | single diode | - | rectifying | 35ns | 3A | ||
![]() SF13 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.31g | tape | 30A | 0.95V | 150V | THT | single diode | - | rectifying | 35ns | 1A | ||
![]() MUR1620FCT YANGJIE TECHNOLOGY | In Stock | - | - | ITO220AB | RoHS compliant | superfast switching | - | 1.54g | tube | 100A | 0.95V | 200V | THT | common cathode | double | rectifying | 35ns | 16A | ||
![]() HER306G YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | glass passivated | superfast switching | 1.28g | tape | 125A | 1.7V | 0.6kV | THT | single diode | - | rectifying | 75ns | 3A | ||
![]() MUR1640CT YANGJIE TECHNOLOGY | In Stock | - | - | TO220AB | RoHS compliant | superfast switching | - | 1.87g | tube | 100A | 1.3V | 0.4kV | THT | common cathode | double | rectifying | 50ns | 16A | ||
![]() 1N5402 YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | - | - | 0.97g | tape | 150A | 1V | 200V | THT | single diode | - | rectifying | - | 3A | ||
![]() SF16 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.248g | tape | 30A | 1.3V | 0.4kV | THT | single diode | - | rectifying | 35ns | 1A | ||
![]() SF12 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.31g | tape | 30A | 0.95V | 100V | THT | single diode | - | rectifying | 35ns | 1A | ||
![]() SF22G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | glass passivated | superfast switching | 0.4g | tape | 50A | 0.95V | 100V | THT | single diode | - | rectifying | 35ns | 2A | ||
![]() SF23G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | glass passivated | superfast switching | 0.4g | tape | 50A | 0.95V | 150V | THT | single diode | - | rectifying | 35ns | 2A | ||
![]() SF15 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.31g | tape | 30A | 1.3V | 300V | THT | single diode | - | rectifying | 35ns | 1A | ||
![]() SF35 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.28g | tape | 125A | 1.3V | 300V | THT | single diode | - | rectifying | 35ns | 3A | ||
![]() SF15G YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | glass passivated | superfast switching | 0.31g | tape | 30A | 1.3V | 300V | THT | single diode | - | rectifying | 35ns | 1A | ||
![]() MUR820 YANGJIE TECHNOLOGY | In Stock | - | - | TO220AC | RoHS compliant | superfast switching | - | 1.867g | tube | 125A | 0.95V | 200V | THT | single diode | - | rectifying | 35ns | 8A | ||
![]() SF32G YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | glass passivated | superfast switching | 1.28g | tape | 125A | 0.95V | 100V | THT | single diode | - | rectifying | 35ns | 3A |