- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Colour | Compatible with | Compressive strength | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Ihs Manufacturer | Inner diameter | Inside diameter | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material filament | Max. temperature | Min. temperature | Model | Nominal diameter | Outside Ø | Part Life Cycle Code | Plain exterior | Plain interior | Risk Rank | Rohs Code | RoHS-compliant | Suitable for diameters | Surface protection | Thread length | Thread type | Type | Color | Reach Compliance Code | Connector Support Type | Halogen free | Temperature range | Bend radius | Outer diameter | UV resistant | Flexibility |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61751680 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 105 | - | - | - | - | 30m | - | - | Green | - | 40 | 40mm | - | 61751680 | - | PVC | Helix of rigid plastic | +70°C | -20°C | - | - | 46.40mm | - | No | Yes | - | - | Yes | - | - | - | - | SILVYN® ELÖ 40x46,4 GN | - | - | - | No | -20 - +60°C | 105mm | 46.4 | No | Flexible | ||
![]() 55506092 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | - | Heavy duty mechanical load | 5pc(s) | - | M20 | Silver | LAPP GROUP PVT LTD | - | - | Lapp Group | 55506092 | 55506092 | - | - | +100°C | -30°C | - | - | - | Active | - | - | 5.71 | Yes | Yes | 17mm | - | - | - | SILVYN® MSK-M 20x1,5 EDU | - | compliant | CONNECTOR ACCESSORY | - | - | - | - | - | - | ||
![]() 64400230 Lapp | In Stock | - | - | PUR | - | No | Yes | - | 140 | Black | - | - | UV-resistant,weather-proof,extra crush-proof,heat-resistant,wire-reinforced | 30m | - | - | Black | - | 21 | 21mm | - | 64400230 | - | - | - | +105°C | -55°C | - | - | 26.40mm | - | - | - | - | - | - | - | - | - | - | SILVYN® HFX 3/4'' 21x26,4 BK | - | - | - | - | - | 140mm | 26.4 | - | - | ||
![]() 52003100 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | - | SILVYN® sleeving | - | - | 25pc(s) | - | PG16 | Silver | - | - | - | - | 52003100 | - | Body: Nickel-plated brass · O-sealing, NBR: | - | +80°C | -20°C | Straight | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | SILVYN® SSV PG 16 | - | - | - | - | - | - | - | - | - | ||
![]() 55500855 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | Black | SILVYN® RILL | - | UV-resistant | 10pc(s) | IP68 | M40 | Black | - | - | - | - | 55500855 | - | - | - | +115°C | -40°C | Straight | - | - | - | - | - | - | - | Yes | - | - | 10 | Metric | SILVYN® KLICK GPZ-M 40X1,5 BK | - | - | - | - | - | - | - | - | - | ||
![]() 55502474 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 10pc(s) | IP65 | PG21 | Black | - | - | - | - | 55502474 | - | PA 6 | - | +120°C | -40°C | Straight | - | - | - | - | - | - | - | Yes | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | -50 - +135°C | - | - | - | - | ||
![]() 61712860 Lapp | In Stock | - | - | Steel | - | No | Yes | - | 140 | Black | - | - | extra crush-proof,wire-reinforced,acid-resistant,oil-resistant | 50m | - | - | Black | - | 21 | 21mm | - | 61712860 | - | - | - | +100°C | -20°C | - | - | 26.40mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® OR 3/4'' 21x26,4 BK | Black | - | - | - | - | 140mm | 26.4 | - | - | ||
![]() 61747421 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 190 | Grey | - | - | chemical-resistant | 30m | - | - | Silver-grey (RAL 7001) | - | 35.4 | 35.40mm | - | 61747421 | - | Soft PVC sheath with welded-in hard PVC spiral | Helix of rigid plastic | +70°C | -20°C | - | - | 41.80mm | - | Yes | Yes | - | - | Yes | - | - | - | - | SILVYN® EL glatt 35,4x41,8 GY | - | - | - | No | -20 - +60 ºC°C | 190mm | 41.8 | No | Flexible | ||
![]() 61747440 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 120 | Grey | - | - | chemical-resistant | 30m | - | - | Silver-grey (RAL 7001) | - | 50 | 50mm | - | 61747440 | - | Soft PVC sheath with welded-in hard PVC spiral | Helix of rigid plastic | +70°C | -20°C | - | - | 57mm | - | No | Yes | - | - | Yes | - | - | - | - | SILVYN® EL 50x57,2 SGY | - | - | - | No | -20 - +60 ºC°C | 120mm | 57.2 | No | Flexible | ||
![]() 61815185 Lapp | In Stock | - | - | Polyamide | - | Yes | Yes | Yes | 27 | - | - | 320 | halogen-free,Heavy duty mechanical load,oil-resistant,acid-resistant | 50m | - | - | Black | - | - | 14.30mm | - | 61815185 | - | PA12 | - | +100°C | -50°C | - | 18 | 18.50mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® RILL PA12 13,5/14,3x18,5 BK | - | - | - | - | -50 - +100°C | 27mm | - | Yes | - | ||
![]() 61744228 Lapp | In Stock | - | - | Steel,Plastic | - | No | Yes | - | 85 | Black | - | - | UV-resistant,weather-proof,extra crush-proof,heat-resistant,wire-reinforced | 30m | - | - | Black | - | 12.6 | 12.60mm | - | 61744228 | - | - | - | +145°C | -55°C | - | - | 17.80mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® HCX 3/8'' 12,6x17,8 BK | - | - | - | - | - | 85mm | 17.8 | - | - | ||
![]() 55500835 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | SILVYN® RILL | - | UV-resistant | 10pc(s) | IP68 | M25 | Black | - | - | - | - | 55500835 | - | - | - | +115°C | -40°C | Straight | - | - | - | - | - | - | - | Yes | - | - | 8 | Metric | SILVYN® KLICK GPZ-M 25X1,5 BK | - | - | - | - | - | - | - | - | - | ||
![]() 64400210 Lapp | In Stock | - | - | PUR | - | No | Yes | - | 85 | - | - | - | UV-resistant,weather-proof,extra crush-proof,heat-resistant,wire-reinforced | 30m | - | - | Black | - | - | 12.60mm | - | 64400210 | - | - | - | +105°C | -55°C | - | - | 17.80mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® HFX 3/8'' 12,6x17,8 BK | - | - | - | - | - | 85mm | - | - | - | ||
![]() 52005900 Lapp | In Stock | - | - | Polypropylene | Straight | - | - | - | - | - | SILVYN® FPS,SILVYN® FD-PU,SILVYN® SP,SILVYN® SP-PU | - | - | 10pc(s) | IP54 | PG48 | Silver-grey (RAL 7001) | - | - | - | - | 52005900 | - | PP (sealing ring: TPE) | - | +110°C | -10°C | Straight | - | - | - | - | - | - | - | Yes | - | - | 15 | - | SILVYN® USK-M 10x1.0 | - | - | - | - | -10 - +110 ºC°C | - | - | - | - | ||
![]() 61711910 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | flame-retardant,halogen-free,oil-resistant | 25m | - | - | Grey | - | - | 48mm | - | 61711910 | - | PA 6 | - | +120°C | -40°C | - | - | 56mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® FPS 48x56 25m GY | - | - | - | - | (static) -40 - +120 ºC, (dynamic) -20 - +100 ºC °C | 40mm | - | - | - | ||
![]() 61804602 Lapp | In Stock | - | - | Stainless steel | - | No | Yes | - | 40 | - | - | - | wire-reinforced,Flexible,heat-resistant,Heavy duty mechanical load | 25m | - | - | Stainless steel | - | - | 12.90mm | - | 61804602 | - | - | - | +400°C | -100°C | - | - | 16.40mm | - | - | - | - | - | - | - | - | - | - | SILVYN® SSUE 16/13x16 | - | - | - | - | - | 40mm | - | - | - | ||
![]() 61751770 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 105 | - | - | - | - | 30m | - | - | Blue | - | - | 40mm | - | 61751770 | - | PVC | Helix of rigid plastic | +90°C | -20°C | - | - | 46.40mm | - | No | Yes | - | - | Yes | - | - | - | - | SILVYN® ELT 40x46,4 BU | - | - | - | - | -10 - +90°C | 105mm | - | No | Flexible | ||
![]() 55500875 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | SILVYN® RILL | - | UV-resistant | 10pc(s) | IP68 | M63 | Black | - | - | - | - | 55500875 | - | - | - | +115°C | -40°C | Straight | - | - | - | - | - | - | - | Yes | - | - | 14 | Metric | SILVYN® KLICK GPZ-M 63X1,5 BK | - | - | - | - | - | - | - | - | - | ||
![]() 61806651 Lapp | In Stock | - | - | Polyamide | - | - | Yes | No | 35 | - | - | - | halogen-free,retrofittable,UV-resistant,chemical-resistant,cuttable | 25m | - | - | Black | - | - | 27.30mm | - | 61806651 | - | PA halogen-free | - | +120°C | -40°C | - | 32 | 35.50mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® SPLIT PA6 29/27,3x35,5 BK | - | - | - | - | -40 - + 120°C | 35mm | - | Yes | - | ||
![]() 61747390-10 Lapp | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | chemical-resistant | 10m | - | - | Silver-grey (RAL 7001) | - | - | 22mm | - | 61747390-10 | - | Soft PVC sheath with welded-in hard PVC spiral | - | +70°C | -20°C | - | - | 27.70mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® EL 22x27,7 SGY | - | - | - | - | -20 - +60 ºC°C | 40mm | - | - | - |