- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Angled | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Base Product Number | Bending radius, static | Colour | Compatible with | Conduit features | Content | Degree of protection (IP) | Dielectric Strength | External thread | Factory colour | Inside diameter | Length - Lead Wire | Manufacturer part # | Material (details) | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | Nominal diameter | Outside Ø | Package | Product Status | RoHS | RoHS-compliant | Standards Met | Suitable for diameters | Surface protection | Thread length | Thread type | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Type | Color | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Temperature range | Resistance Tolerance | Type Attributes | B Value Tolerance | B25/85 | Bend radius | B25/50 | Heat Protection | B25/100 | Outer Diameter | B25/75 | Expandable | B0/50 | Features | Resistance in Ohms @ 25°C | Minimum Bend Radius | UV resistant | IP Rating | Height Seated (Max) | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61806682 Lapp | In Stock | - | - | - | - | Polyamide | Straight | - | - | - | - | - | - | SILVYN® SPLIT | UV-resistant,weather-proof | 50pc(s) | - | - | M25 | Black | - | - | 61806682 | - | +120°C | - | - | -40°C | - | Straight | - | - | - | - | - | Yes | - | - | - | - | Metric | - | - | - | - | - | - | SILVYN® SPLIT COV 20 M25x1,5 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61800915 Lapp | In Stock | - | - | - | - | Polyamide | Straight | - | - | - | - | - | - | SILVYN® RILL | - | 25pc(s) | IP68 | - | PG29 | Black | - | - | 61800915 | - | +115°C | - | - | -40°C | - | Straight | - | - | - | - | Non-Compliant | Yes | - | 34.50mm | - | 14.5 | - | - | - | - | - | - | Conduit | SILVYN® KLICK-GP PG 29 BK | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501140 Lapp | In Stock | - | - | - | - | Polyamide | 90-degree | - | - | - | - | - | - | SILVYN® RILL | - | 50pc(s) | IP68 | - | M16 | Grey | - | - | 55501140 | - | +115°C | - | - | -40°C | - | 90°-elbow | - | - | - | - | - | Yes | - | - | - | 12 | Metric | - | - | - | - | - | - | SILVYN® KLICK 90° 16x1,5/2 GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501185 Lapp | In Stock | - | - | - | - | Polyamide | 90-degree | - | - | - | - | - | - | SILVYN® RILL | - | 25pc(s) | IP68 | - | M25 | Black | - | - | 55501185 | - | +115°C | - | - | -40°C | - | 90°-elbow | - | - | - | - | - | Yes | - | - | - | 13 | Metric | - | - | - | - | - | - | SILVYN® KLICK 90° 25x1,5/2 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52003090 Lapp | In Stock | - | - | - | - | Brass | Straight | - | - | - | - | - | - | SILVYN® sleeving | - | 50pc(s) | - | - | PG13.5 | Silver | - | - | 52003090 | Body: Nickel-plated brass · O-sealing, NBR: | +80°C | - | - | -20°C | - | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | SILVYN® SSV PG 13,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61791165 Lapp | In Stock | - | - | - | - | Polyamide | - | Yes | Yes | Yes | - | 225 | - | - | halogen-free,Flexible,water-pressure-tight | 10m | - | - | - | Black | 91mm | - | 61791165 | - | +115°C | - | - | -40°C | - | - | 95 | 106mm | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | SILVYN® MAXI PA 91x106 BK | - | - | - | - | - | - | - | - | - | - | - | - | 225mm | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() 64400220 Lapp | In Stock | - | - | - | - | PUR | - | - | - | - | - | - | - | - | UV-resistant,weather-proof,extra crush-proof,heat-resistant,wire-reinforced | 30m | - | - | - | Black | 16mm | - | 64400220 | - | +105°C | - | - | -55°C | - | - | - | 21.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® HFX 1/2'' 16x21,1 BK | - | - | - | - | - | - | - | - | - | - | - | - | 110mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61744231 Lapp | In Stock | - | - | - | - | Steel,Plastic | - | No | Yes | - | - | 170 | - | - | UV-resistant,weather-proof,extra crush-proof,heat-resistant,wire-reinforced | 30m | - | - | - | Black | 26.50mm | - | 61744231 | - | +145°C | - | - | -55°C | - | - | - | 33.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® HCX 1'' 26,5x33,1 BK | - | - | - | - | - | - | - | - | - | - | - | - | 170mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502476 Lapp | In Stock | - | - | - | - | Polyamide | Straight | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | 10pc(s) | - | - | PG29 | Black | - | - | 55502476 | PA 6 | +120°C | - | - | -40°C | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | - | - | -50 - +135°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506122 Lapp | In Stock | - | - | - | - | Brass | Straight | - | - | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | Heavy duty mechanical load | 5pc(s) | - | - | M20 | Silver | - | - | 55506122 | - | +100°C | - | - | -30°C | - | Straight | - | - | - | - | - | Yes | - | 17mm | Nickel-plated | - | - | - | - | - | - | - | - | SILVYN® MSK-SC-M 20x1,5 EDU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501225 Lapp | In Stock | - | - | - | - | Polyamide | 90-degree | - | - | - | - | - | - | SILVYN® RILL | - | 10pc(s) | - | - | M40 | Black | - | - | 55501225 | - | +115°C | - | - | -40°C | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | SILVYN® KLICK 90° 40x1,5/2 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501085 Lapp | In Stock | - | - | - | - | Polyamide | Straight | - | - | - | - | - | Black | SILVYN® RILL | - | 25pc(s) | IP68 | - | M40 | Black | - | - | 55501085 | - | +115°C | - | - | -40°C | - | Straight | - | - | - | - | - | Yes | - | - | - | 17 | Metric | - | - | - | - | - | - | SILVYN® KLICK M40x1,5/2 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-05250 HELAHOOK25-PET-BK HellermannTyton | In Stock | - | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | 0.8kV/mm | - | - | - | - | - | - | - | +150°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1NYBLA3 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | 1NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | Heat Stabilized | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 3.00 (0.91m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | ||
![]() 176-10112 HellermannTyton | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | -40°C ~ 125°C | Bulk | NTHS | - | Active | - | - | - | - | - | - | - | - | - | - | ±10% | - | ±3% | 3974K | - | -- | - | -- | - | 3964K | Yes | -- | - | 100k | - | - | - | - | - | - | - | - | - | ||
![]() 3/8PEBLA4 Remington | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Polyethylene (PE) | - | - | - | - | 3/8PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | MHz Crystal | Black | 27 MHz | ±15ppm | 150 Ohms | 10pF | Fundamental | ±15ppm | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 0.018 (0.45mm) | 4.00 (1.22m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 912-26233 HEGTB530 HellermannTyton | In Stock | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +155°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HEGTB530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FU20-25M FLEx | In Stock | - | - | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +300°C | - | - | -100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | - | - | - | - | 45 mm | - | IP40 | - | 25m | - | - | - | - | ||
![]() FPAS11B-50M FLEx | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5mm | - | - | - | - | - | 20 mm | - | IP40 | - | 50m | - | - | - | - | ||
![]() LPC25BUFG-30M FLEx | In Stock | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | - | -20°C | - | - | - | - | - | - | - | CE, ibs, IEC EN 61386 | - | - | - | - | - | - | LPCBU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.4mm | - | - | - | - | - | 90 mm | - | IP67, IP68, IP69 | - | 30m | - | - | - | - |