- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Base Product Number | Construction type | Degree of protection (IP) | Jacket Material | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | One-piece | Package | Product Status | Revolving thread | RoHS | Surface protection | Thread connection size | Thread type | Operating Temperature | Series | Type | Color | Thread Size | Type Attributes | Outer Diameter | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PACS25/BL/10M FLEx | In Stock | - | - | - | cURus | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACS25/BL/10M | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAFS34/GR/25M FLEx | In Stock | - | - | - | cURus | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PAFS34/GR/25M | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | - | - | - | - | 1.13 | - | - | - | - | - | ||
![]() 1/2PEBLA1 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | 1/2PEBLA | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | - | - | - | 1.00 (304.80mm, 12.00) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
Tiny WHSL | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | PAFS | - | - | - | - | 21.2mm | - | 45 mm | IP40, IP65, IP66, IP67, IP68, IP69K | - | 10m | - | - | - | - | ||
![]() FSS25-25M FLEx | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FSS | - | - | M20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61811190 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506900 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55001200 Lapp | In Stock | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500455 Lapp | In Stock | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100080 Lapp | In Stock | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507301 Lapp | In Stock | - | - | - | - | Yes | Yes | - | External thread | IP68 | - | - | - | - | - | - | - | - | 90°-Bend | - | - | - | No | - | - | M16 x 1.5 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002828 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55510440 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502625 Lapp | In Stock | - | - | - | - | Yes | - | - | External thread | - | - | - | - | Brass | - | - | - | - | Straight | No | - | - | No | - | Nickel-plated | M25 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503179 Lapp | In Stock | - | - | - | - | Yes | - | - | External thread | - | - | - | - | Brass | - | - | - | - | Straight | No | - | - | No | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP32/BL/100M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | SP32/BL/100M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 1.11 | - | - | - | - | - | ||
![]() LFH-SP50/25M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | - | Adaptaflex, a Division of T&B | LFH-SP50/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 1.9 | - | - | - | - | - | ||
![]() 22104 FLEx | In Stock | - | - | - | CSA, UL | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | LA-12 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | - | - | - | - | 1.05 | - | - | - | - | - | ||
![]() PFFH13/BL/50M FLEx | In Stock | - | - | - | cURus | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PFFH13/BL/50M | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | 0.38 | - | - | - | - | - | ||
![]() 901-00041 HellermannTyton | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - |