- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Panel Cutout Shape | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Construction type | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Model | One-piece | Revolving thread | RoHS | Surface protection | Thread connection size | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Termination Style | Panel Cutout Dimensions | Voltage | Current | Viewing Angle | Thread Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Lamp Color | Outer Diameter | Features | Lens Style/Size | Minimum Bend Radius | IP Rating | Diameter | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55503536 Lapp | In Stock | - | - | - | Round | - | Yes | External thread | - | -- | - | - | Brass | - | - | - | 90°-Bend | No | No | - | Nickel-plated | Other | MPR5 | Active | -- | LED | - | -- | Wire Leads - 12 (304.80mm) | 0.32 (8.13mm) | 2.2V | 30mA | 40° | - | 10mcd | Diffused | 555nm | Green | Green | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55502615 Lapp | In Stock | - | - | - | Round | - | Yes | External thread | - | -- | - | - | Brass | - | - | - | Straight | No | No | - | Nickel-plated | M25 x 1.5 | MPR3 | Active | -- | LED | - | -- | Wire Leads - 12 (304.80mm) | 0.24 (6.10mm) | 2V | 30mA | 35° | - | 25mcd | Diffused | 605nm | Amber | Amber | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55506043 Lapp | In Stock | - | - | - | Round | - | - | - | - | -- | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | -- | Active | -- | LED | - | -- | Wire Leads - 6 (152.40mm) | 0.24 (6.10mm) | 2V | 20mA | 45° | - | 30mcd | Diffused | 635nm | -- | Red | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55502062 Lapp | In Stock | - | - | - | Round | - | - | - | - | -- | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | MPR3 | Active | -- | LED | - | -- | Wire Leads - 12 (304.80mm) | 0.24 (6.10mm) | 4V | 25mA | 35° | - | 10mcd | Diffused | 430nm | Blue | Blue | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 61803804 Lapp | In Stock | - | - | - | Round | - | - | - | - | -- | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | MPC6-2 | Active | -- | -- | - | IP54 | Solder Lug | 0.23 (5.84mm) | 24V | -- | 45° | - | 310mcd | Diffused | 625nm | -- | Red | - | -- | Round with Domed Top | - | - | - | - | -- | ||
![]() 52023350 Lapp | In Stock | - | - | Plastic | Round | - | - | - | - | -- | - | - | - | Polypropylene (PP) | - | - | - | - | - | Non-Compliant | - | - | MPC12-2 | Active | -- | -- | Grey | IP54 | Quick Connect - 0.110 (2.8mm) | 0.47 (11.94mm) | 110V | -- | 45° | - | 250mcd | Diffused | -- | -- | White | - | -- | Round with Domed Top | - | - | - | - | -- | ||
![]() SPLHC25/10M FLEx | In Stock | - | - | - | - | CE, cURus | - | - | Thermoplastic Rubber | - | Adaptaflex, a Division of T&B | SPLHC25/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.83 | - | - | ||
![]() SPL12/10M FLEx | In Stock | - | - | - | - | CE, cURus | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SPL12/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.39 | - | - | ||
![]() PACS34/BL/10M FLEx | In Stock | - | - | - | - | cURus | - | - | - | - | Adaptaflex, a Division of T & B | PACS34/BL/10M | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.09 | - | - | ||
![]() STC16/25M FLEx | In Stock | - | - | - | - | CE | - | - | - | - | Adaptaflex, a Division of T&B | STC16/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.51 | - | - | ||
![]() LFH-SP25/10M FLEx | In Stock | - | - | - | - | CE | - | - | - | - | Adaptaflex, a Division of T&B | LFH-SP25/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.84 | - | - | ||
![]() PACL42/GR/25M FLEx | In Stock | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACL42/GR/25M | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.39 | - | - | ||
![]() PACL34/BL/10M FLEx | In Stock | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACL34/BL/10M | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 | - | - | ||
![]() STC32/25M FLEx | In Stock | - | - | - | - | CE | - | - | - | - | Adaptaflex, a Division of T&B | STC32/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.11 | - | - | ||
![]() 91402 FLEx | In Stock | - | - | - | - | CSA, UR | - | - | - | - | Electri-Flex | USL-516 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.49 | - | - | ||
![]() SB63/10M FLEx | In Stock | - | - | - | - | CE | - | - | - | - | Adaptaflex, a Division of T&B | SB63/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.26 | - | - | ||
![]() SP12/BL/10M FLEx | In Stock | - | - | Galvanised Steel | - | CE | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SP12/BL/10M | - | - | +70°C | -15°C | - | - | - | - | - | - | SP | - | - | - | Black | - | - | - | - | - | - | M12 | - | - | - | - | - | 14mm | - | - | 30 mm | IP54, IP65 | 0.41 | 10m | - | ||
![]() CPCM42/BL/25M FLEx | In Stock | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | CPCM42/BL/25M | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.35 | - | - | ||
![]() SPB50/10M FLEx | In Stock | - | - | - | - | CE | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SPB50/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.91 | - | - | ||
![]() SP40/BL/10M FLEx | In Stock | - | - | - | - | CE | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SP40/BL/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.48 | - | - |