- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Material Type | Approvals | Cable Types | Degree of protection (IP) | ECCN | Harmonized Code | Itar Registered | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Model | Mounting | Mounting Styles | RoHS | Thread length | Thread type | Voltage Rating (AC) | Operating Temperature | Type | Composition | Color | Applications | Current Rating | Actuator Type | Cable Length | Number of Poles | Size | Adhesive | Temperature Range | Max Frequency | Indicator | Legend | Background Color | Connection Type | Contacts | Flammability | IP Rating | Diameter | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1642A HEYCO PRODUCTS | In Stock | - | - | - | - | Nylon 6 | - | - | - | - | - | EAR99 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4 F (-20 C) to 176 F (80 C) | - | - | - | - | - | - | - | IP 50 | - | - | 94V-2 | ||
![]() 55506185 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | Straight | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100055 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501230 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | 90°-elbow | - | - | - | 15.5 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPL25/GR/25M FLEx | In Stock | - | - | Front Mount | 5 | - | - | - | cULus | - | - | - | - | - | Polyvinyl Chloride | Mencom | SPL25/GR/25M | 300 VAC, 300 VDC | - | - | - | Yes | - | - | - | - | - | - | Gray | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.83 | 0.3 m | - | ||
![]() PAFS18/GR/50M FLEx | In Stock | - | - | - | - | - | - | - | cURus | - | - | - | - | - | - | Miscellaneous | PAFS18/GR/50M | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB50/25M FLEx | In Stock | - | - | - | - | Cotton | - | - | CE | - | - | - | - | - | - | Cully-Minerallac | 67662 | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | L | - | - | - | - | - | - | - | - | - | - | 1.91 | 12 | - | ||
![]() SPLHC32/50M FLEx | In Stock | - | - | - | - | - | - | - | CE, cURus | - | - | - | - | - | Thermoplastic Rubber | Turck | 1545488 | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05 | - | - | ||
![]() XF25/30M FLEx | In Stock | - | - | Front Mount | 5 | - | - | - | cULus | - | - | - | - | - | - | Mencom | XF25/30M | 300 VAC, 300 VDC | - | - | - | Yes | - | - | - | - | - | - | Black | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.87 | 0.3 m | - | ||
![]() 69319 FLEx | In Stock | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | Electri-Flex | BR-11 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.92 | - | - | ||
![]() SPLHCB40/10M FLEx | In Stock | - | - | - | - | - | - | - | CE | - | - | - | - | - | Thermoplastic Rubber | Honeywell | NXS0150A1002/U | - | - | Wall, Panel | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | - | - | 1.39 | - | - | ||
![]() PACL54/GR/25M FLEx | In Stock | - | - | - | - | - | Thermoplastic | - | CE, CSA, UL | - | - | - | - | - | - | Carlo Gavazzi | PS21M-US11LN-T00 | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | Adjustable Rod Lever | 1 m, 3.28 | - | - | - | - | - | No | - | - | Cable | 1NO/1NC | - | - | 1.85 | - | - | ||
![]() PKFS16/BL/50M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rittal | 8802100 | - | - | - | Top Mount | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.46 | - | - | ||
![]() PACS42/BL/10M FLEx | In Stock | - | - | - | - | - | - | - | cURus | - | - | - | - | - | - | ABB | ACH550-VD-023A-4+F267 | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.39 | - | - | ||
![]() SPLHC32/25M FLEx | In Stock | - | - | - | - | - | - | Vinyl | ASTM | - | - | - | - | - | Thermoplastic Rubber | Brady | 64514 | - | - | - | - | - | - | - | - | - | - | - | Black | General & Industrial | - | - | - | - | - | Yes | - | - | - | E | Black | - | - | - | - | 1.05 | - | - | ||
![]() PAFH16/BL/50M FLEx | In Stock | - | - | DIN Rail/Panel Mount | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Marathon Special Products | PAFH16/BL/50M | - | - | - | - | Yes | - | - | 600 VAC | - | - | Thermoplastic | Gray | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | IP20 | 0.44 | - | - | ||
![]() PACH21/BL/50M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | PACH21/BL/50M | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF16/BL/10M FLEx | In Stock | - | - | - | - | - | - | - | CSA | PVC | - | - | - | - | - | Turck | U-62804 | 48 VAC;48 VDC | - | - | - | Yes | - | - | - | - | - | - | Black | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.48 | 0.5 Meters | - | ||
![]() S10/25M FLEx | In Stock | - | - | - | - | - | - | - | CSA | PVC | - | - | - | - | - | Turck | S10/25M | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | Gray | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.28 | 3 Meters | - | ||
![]() LTPHC32B-25M HellermannTyton | In Stock | - | - | - | - | Galvanised Steel (GS);Thermoplastic Elastomer (TPE) | - | - | CSA | PVC | - | - | - | - | Thermoplastic Rubber | Turck | LTPHC32B-25M | 48 VAC;48 VDC | - | - | - | Yes | - | - | - | -76°F to +302°F (-60°C to +150°C) | LTPHC32B-25M | - | Black | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | Self-Extinguishing according to EN IEC 61386-1 | IP67 | 1 | 5 Meters | - |