- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Panel Cutout Shape | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Compressive strength | Construction type | Degree of protection (IP) | Flame accelerating | Inside Diameter | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material filament | Material housing | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Nominal diameter | One-piece | Operation | Package | Plain exterior | Plain interior | Product Status | Revolving thread | RoHS | Seal | Surface protection | Thread connection size | Type of fastening | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Contact Type | Ingress Protection | Current Rating | Output | Termination Style | Panel Cutout Dimensions | Voltage | Sealing | Current | Viewing Angle | Accuracy | Terminal Type | Input | Millicandela Rating | Temperature Range | Lens Transparency | Wavelength - Peak | Lens Color | Depth Behind Panel | Lamp Color | Type Attributes | Outside Diameter | Abrasion Protection | Liquid Protection | Heat Protection | Product | Expandable | Lamp Type | Features | Lens Style/Size | Pressure Range | Contacts | UV resistant | Electrical Connection | Flexibility | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPUL16/50M FLEx | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SPUL16/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.49 | - | - | - | - | - | - | - | ||
![]() SPB50/10M FLEx | In Stock | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SPB50/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | ||
![]() SP40/BL/10M FLEx | In Stock | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SP40/BL/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.48 | - | - | - | - | - | - | - | ||
![]() 61811115 Lapp | In Stock | - | - | Plastic | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | -- | Active | -- | LED | - | - | -- | - | - | Wire Leads - 6 (152.40mm) | 0.24 (6.10mm) | 1.7V | - | 20mA | 35° | - | - | - | 40mcd | - | Diffused | 645nm | -- | - | Red | - | - | - | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55503536 Lapp | In Stock | - | - | - | - | - | Round | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | -- | - | - | - | Brass | - | - | - | - | 90°-Bend | - | No | - | - | - | - | - | No | - | - | Nickel-plated | Other | - | - | MPR5 | Active | -- | LED | - | - | -- | - | - | Wire Leads - 12 (304.80mm) | 0.32 (8.13mm) | 2.2V | - | 30mA | 40° | - | - | - | 10mcd | - | Diffused | 555nm | Green | - | Green | - | - | - | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55502615 Lapp | In Stock | - | - | - | - | - | Round | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | -- | - | - | - | Brass | - | - | - | - | Straight | - | No | - | - | - | - | - | No | - | - | Nickel-plated | M25 x 1.5 | - | - | MPR3 | Active | -- | LED | - | - | -- | - | - | Wire Leads - 12 (304.80mm) | 0.24 (6.10mm) | 2V | - | 30mA | 35° | - | - | - | 25mcd | - | Diffused | 605nm | Amber | - | Amber | - | - | - | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55506043 Lapp | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | -- | Active | -- | LED | - | - | -- | - | - | Wire Leads - 6 (152.40mm) | 0.24 (6.10mm) | 2V | - | 20mA | 45° | - | - | - | 30mcd | - | Diffused | 635nm | -- | - | Red | - | - | - | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55502062 Lapp | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | MPR3 | Active | -- | LED | - | - | -- | - | - | Wire Leads - 12 (304.80mm) | 0.24 (6.10mm) | 4V | - | 25mA | 35° | - | - | - | 10mcd | - | Diffused | 430nm | Blue | - | Blue | - | - | - | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 61803804 Lapp | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | MPC6-2 | Active | -- | -- | - | - | IP54 | - | - | Solder Lug | 0.23 (5.84mm) | 24V | - | -- | 45° | - | - | - | 310mcd | - | Diffused | 625nm | -- | - | Red | - | - | - | - | - | - | - | - | -- | Round with Domed Top | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | ||
![]() 52023350 Lapp | In Stock | - | - | Plastic | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | MPC12-2 | Active | -- | -- | Grey | - | IP54 | - | - | Quick Connect - 0.110 (2.8mm) | 0.47 (11.94mm) | 110V | - | -- | 45° | - | - | - | 250mcd | - | Diffused | -- | -- | - | White | - | - | - | - | - | - | - | - | -- | Round with Domed Top | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | ||
![]() 969789-6 TE Connectivity | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | - | - | - | 969789 | - | - | - | - | - | - | 29.0068 mm | - | -- | Cutler Hammer, Div of Eaton Corp | PDG3XPXR3H400P5W | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | Box | - | - | Obsolete | - | Compliant | - | - | - | - | -40°C ~ 115°C | FLEXAquick | Obsolete | -- | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | 34.4932 mm | -- | Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | - | - | - | - | - | - | - | 82.03 (25.00m) | 1.358 (34.49mm) | 1.142 (29.00mm) | -- | UL94 V-0 | Lead Free | - | ||
![]() 2011.111.013 FLEx | In Stock | - | - | Steel | - | 0.17 | - | - | No | Yes | - | - | - | 45 | Flexible | 1250 | - | IP68 | No | - | - | - | Bussmann | B222-60FGFST | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | - | Compliant | - | Galvanized | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | ||
![]() 55506027 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ametek APT | 56112000-AMTK | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61747400 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | Brass | - | - | - | - | Yes | No | - | - | 55 | - | - | - | - | - | - | - | - | Gems Sensors & Controls | - | Helix of rigid plastic | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.4-13.75 psi | - | No | - | Flexible | - | - | - | - | - | - | - | - | - | ||
![]() 55506111 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-13000 HEGP30-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | OL4010RBS26527 | - | - | - | +150°C | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-10800 HEGP08-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | cULus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | 425T5-01-A | - | - | - | +150°C | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | 4-20 mA | - | - | - | - | - | - | 0.25 % | - | 12-30 VDC | - | -40-185 °F | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | DIN Connector | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-01102 TWIST-IN-FR 13-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | +125°C | - | -50°C | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | LED | - | - | - | 1NO | - | - | - | IP66 | - | - | - | - | - | - | - | - | ||
![]() 170-02004 HEGMANWO-10-PMPI-GN HellermannTyton | In Stock | - | - | Meta-Aramid NOMEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 12388722 | - | - | - | +240°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106816-2095 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 um | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capillary Tubing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | - | - | - | - | - | - | - | - | - | 10 m | - | - | - | - | - | - |