- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Cable Types | Construction type | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Material filament | Material housing | Material quality | Maximum Voltage | Model | Mounting | One-piece | Plain exterior | Plain interior | Revolving thread | RoHS | Side 1 Gender | Side 2 Gender | Surface protection | Thread connection size | Thread length | Thread type | Connector Type | Color | Depth | Current Rating | Max Frequency | Capacity | Nominal Input Voltage (AC) | UV resistant | Flexibility | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61803958 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | HEM3M050L-SIEA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61751780 Lapp | In Stock | - | - | - | Polyvinyl chloride (PVC) | - | - | Yes | No | - | - | 120 | - | - | - | Miscellaneous | - | Helix of rigid plastic | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | ||
![]() 61803912 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803955 Lapp | In Stock | - | - | 4 | - | - | - | - | - | - | - | - | PVC | - | - | Murrelektronik | 7000-PS415-8691000 | - | - | - | 630 VAC/630 VDC | - | - | - | - | - | - | - | Male | Female | - | - | - | - | Siemens Straight Male to M23 Straight Female, 4-pole | - | - | 15 Amps | - | - | - | - | - | IP65/IP67 | - | - | ||
![]() 61799819 Lapp | In Stock | - | - | 6 | - | - | No | Yes | - | - | - | 120 | PUR | - | - | Murrelektronik | 7000-SS071-8801200 | - | - | - | 30 VAC/30 VDC | - | - | - | - | - | - | - | Male | Female | - | - | - | - | RJ-45 Straight Male to M12 Straight Female, 6-pole | - | - | 1.76 Amps | - | - | - | - | - | IP20/IP67 | - | - | ||
![]() 61751610 Lapp | In Stock | - | - | - | Polyvinyl chloride (PVC) | - | - | Yes | No | - | - | 25 | - | - | - | Miscellaneous | R7000603XXUA | Helix of rigid plastic | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | ||
![]() 61742462 Lapp | In Stock | - | - | 6 | - | - | - | - | - | - | - | - | PUR | - | - | Murrelektronik | 7000-P8101-P842500 | - | - | - | 600 VAC | - | - | - | - | - | - | - | Male | Flying Leads | - | - | - | - | Male to Flying Leads, 6-pole, MQ15 | - | - | 13 Amps | - | - | - | - | - | IP67 | 25 Meters | - | ||
![]() 61742426 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500468 Lapp | In Stock | - | - | - | - | UL | - | - | - | Yes | Yes | - | - | External thread | IP66 | Crouse-Hinds Commercial Produc | TP410 | - | - | - | - | Straight | - | - | - | - | No | - | - | - | - | Other | - | Metric | - | Natural | - | - | - | 21 Cubic Inches | - | - | - | - | - | - | ||
![]() 61801175 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | PVC | - | IP68 | Murrelektronik | 7000-40901-6160150 | - | - | - | 24 VAC;24 VDC | Straight | - | - | - | - | - | - | - | - | - | - | 12 | - | - | Black | - | 4 Amps | - | - | - | - | - | IP67 | 1.5 Meters | - | ||
![]() 55510270 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | B29SNE30BA3E045 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61801035 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | Turck | U0102-25 | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Black | - | - | - | - | - | - | - | - | - | - | ||
![]() 61800890 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | Honeywell-Microswitch | LSA2S | - | - | - | - | Straight | - | - | - | - | - | Non-Compliant | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100185 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Hoffman | A30SA2612LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506500 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803881 Lapp | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | External thread | - | Miscellaneous | U9A993659X | - | Stainless steel | - | - | Straight | - | No | - | - | No | - | - | - | Other | M20 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502439 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | Mersen, formerly Ferraz Shawmut | Z330256 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507362 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | PUR | - | IP68 | Murrelektronik | 7000-88781-6330060 | - | - | Polyamide (PA) | 24 VAC;24 VDC | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | IP65/IP67 | 0.6 Meters | - | ||
![]() 55501000 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | Mersen, formerly Ferraz Shawmu | SD120-5L | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 11.5 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507343 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | IP68 | ABB | ACH550-PDR-316A-4 | - | - | Polyamide (PA) | - | T-piece | Wall or Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.9 | - | 60 Hz | - | 480 VAC | - | - | IP21 | - | 31.7 |