- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Brand | Content | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Thread Size | Shielded | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Expandable | Features | Product Category | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPADS34B-25M FLEx | In Stock | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPADS | - | - | - | - | - | 26.6mm | - | - | - | - | - | 34.5mm | - | - | - | 50m | - | - | - | - | ||
![]() FPR16B-50M FLEx | In Stock | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPR | - | - | - | - | - | 11.8mm | - | - | - | - | - | 15.8mm | - | - | - | 50m | - | - | - | - | ||
![]() FPR21B-50M FLEx | In Stock | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPR | - | - | - | - | - | 16.7mm | - | - | - | - | - | 21.2mm | - | - | - | 50m | - | - | - | - | ||
![]() 170-01006 TWIST-IN 29-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | +125°C | - | -75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2324946 GEDORE Tools | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | 2324946 | - | - | - | - | - | - | - | - | - | V 914 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAULFLEX-617-SM-252IN TE Connectivity | In Stock | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | MAUL | - | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | Bulk | Active | -55°C ~ 150°C | Maulflex | Active | -- | Wire Loom, Protective Hose | Black | - | - | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | Flame Retardant | - | - | Chemical Resistant, Crush Resistant, EMI Resistant, Shielded, Solvent Resistant | - | 21.00 (6.40m) | 1.226 (31.14mm) | 0.840 (21.34mm) | -- | -- | ||
![]() 0461.702.029 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free; Copper, Tinned | 0461.702 | - | - | - | - | - | - | - | - | Flexa | - | Spool | Active | -40°C ~ 150°C | - | - | - | Wire Loom, Protective Hose | Black, Silver | - | - | - | Convoluted - Braided | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | 82.02 (25.00m) | 1.390 (35.31mm) | 1.140 (28.96mm) | - | UL94 HB | ||
![]() 0261.232.048 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0261.232 | - | - | - | - | - | - | - | - | Flexa | - | Spool | Active | -25°C ~ 150°C | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | 82.02 (25.00m) | 2.140 (54.36mm) | 1.880 (47.75mm) | - | UL94 HB | ||
![]() 2010.182.003 FLEx | In Stock | - | - | Stainless Steel, PVC Coated | 2010.182 | - | - | - | - | - | - | - | - | Flexa | - | Spool | Active | -25°C ~ 90°C | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | 164 (50.00m) | 0.240 (6.10mm) | 0.120 (3.05mm) | - | - | ||
![]() 120-144-24VO Glenair | In Stock | - | - | - | - | Glenair | - | - | 1 | - | Glenair | - | - | Glenair | - | Bulk | Active | - | * | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 121-191-20SNB Glenair | In Stock | - | - | - | - | Glenair | - | - | 1 | - | Glenair | - | - | Glenair | - | Bulk | Active | - | * | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 901-10006 HellermannTyton | In Stock | - | - | Silicone Rubber | - | - | - | 21kV/mm | - | - | - | - | +180°C | - | -70°C | - | - | - | SLPLU 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 901-10010 HellermannTyton | In Stock | - | - | Silicone Rubber | - | - | - | 21kV/mm | - | - | - | - | +180°C | - | -70°C | - | - | - | SLPLU 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 901-10012 HellermannTyton | In Stock | - | - | Silicone Rubber | - | - | - | 21kV/mm | - | - | - | - | +180°C | - | -70°C | - | - | - | SLPLU 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | ||
![]() 170-01012 TWIST-IN 08-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | ||
![]() 170-01014 TWIST-IN 19-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | ||
![]() 170-01018 TWIST-IN 38-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | ||
![]() 170-01015 TWIST-IN 25-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | ||
![]() 173-00400 HEGEMIP04-PET/SNCU-ML HellermannTyton | In Stock | - | - | PET, Tin Plated Copper | - | - | - | - | - | - | - | - | +175°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() 173-01400 HEGEMIP14-PET/SNCU-ML HellermannTyton | In Stock | - | - | PET, Tin Plated Copper | - | - | - | - | - | - | - | - | +175°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - |