- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Base Product Number | Bending radius, static | Compressive strength | Construction type | Degree of protection (IP) | Material housing | Mfr | Model | Nominal diameter | Nominal size in inch | One-piece | Package | Product Status | Revolving thread | Surface protection | Thread connection size | Thread type | Operating Temperature | Series | Type | Color | Type Attributes | Heat Protection | Features | UV resistant | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55502482 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507275 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | Straight | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506580 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506019 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Brass | - | Straight | - | - | No | - | - | No | Nickel-plated | M16 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506735 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506650 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100065 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506105 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55510305 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Brass | - | 45°-Bend | - | - | No | - | - | No | Nickel-plated | M50 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61742428 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803984 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506740 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503515 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Brass | - | 90°-Bend | - | - | No | - | - | No | Nickel-plated | PG48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507314 Lapp | In Stock | - | - | - | - | - | - | Yes | Yes | - | - | - | External thread | IP68 | - | - | 90°-Bend | - | - | - | - | - | No | - | M25 x 1.5 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64400170 Lapp | In Stock | - | - | - | No | Yes | - | - | - | - | 120 | 1250 | - | IP68 | - | - | - | 45 | 1 1/4 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61815105 Lapp | In Stock | - | - | - | Yes | Yes | Yes | - | - | - | 13 | 320 | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 61803947 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/4PEBLA15 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | 1/4PEBLA | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | - | 15.00 (4.57m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1PEBLA20 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | 1PEBLA | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | - | 20.00 (6.10m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 3/8NYBLA12 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 3/8NYBLA | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | - | 12.00 (3.66m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 |