- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Construction type | Degree of protection (IP) | Material housing | Model | One-piece | Revolving thread | Surface protection | Thread connection size | Thread type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68100130 Lapp | In Stock | - | - | - | - | - | IP66 | - | - | - | - | - | - | Metric | ||
![]() 68100190 Lapp | In Stock | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | ||
![]() 55507050 Lapp | In Stock | - | - | - | - | - | IP66 | - | Straight | - | - | - | - | Metric | ||
![]() 61806687 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Metric | ||
![]() 55507310 Lapp | In Stock | - | - | Yes | Yes | External thread | IP68 | - | 90°-Bend | - | No | - | M16 x 1.5 | Metric | ||
![]() 55507304 Lapp | In Stock | - | - | Yes | Yes | External thread | IP68 | - | 90°-Bend | - | No | - | M25 x 1.5 | Metric | ||
![]() 61804236 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804235 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506012 Lapp | In Stock | - | - | - | - | - | - | - | Straight | - | - | Nickel-plated | - | - | ||
![]() 52002843 Lapp | In Stock | - | - | - | - | - | - | - | Straight | - | - | Nickel-plated | - | - | ||
![]() 55501880 Lapp | In Stock | - | - | - | - | - | - | - | Straight | - | - | Nickel-plated | - | - | ||
![]() 55502770 Lapp | In Stock | - | - | - | - | - | - | - | Straight | - | - | Nickel-plated | - | - | ||
![]() 55502740 Lapp | In Stock | - | - | - | - | - | - | - | Straight | - | - | Nickel-plated | - | - | ||
![]() 55503206 Lapp | In Stock | - | - | - | - | - | - | - | Straight | - | - | Other | - | - | ||
![]() 55506021 Lapp | In Stock | - | - | - | - | - | - | - | Straight | - | - | Nickel-plated | - | - | ||
![]() 55506121 Lapp | In Stock | - | - | - | - | - | - | - | Straight | - | - | Nickel-plated | - | - | ||
![]() 55510430 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | ||
![]() 55510470 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | ||
![]() 61803802 Lapp | In Stock | - | - | - | - | - | - | - | Straight | - | - | Nickel-plated | - | - | ||
![]() 55502674 Lapp | In Stock | - | - | Yes | - | External thread | - | Brass | Straight | No | No | Nickel-plated | PG13.5 | - |