- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Conduit features | Construction type | Content | Dim | Dimensions | External thread | Factory colour | Fire protection properties | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material housing | Max. length sold by the metre | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | One-piece | Outside Ø | Package | Product Status | Revolving thread | RoHS-compliant | Standards Met | Surface protection | Thread connection size | Operating Temperature | Series | Type | Color | Thread Size | Type Attributes | Heat Protection | Outer Diameter | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-34712 HellermannTyton | In Stock | - | - | - | Straight | - | - | - | - | - | 1pc(s) | - | - | PG36 | Metal | - | - | - | 166-34712 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | SCSB40-SM-PG36-NPB-ML | - | - | - | - | - | - | - | - | - | 570.80mm | - | - | - | - | ||
![]() 608-01208 HellermannTyton | In Stock | - | - | Neoprene | - | - | - | - | - | - | 25m | - | - | - | Black | - | - | - | 608-01208 | - | PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TH100BKX25M-CR-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3/4NYBLA2 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | 3/4NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | 2.00 (0.61m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -15°C | - | - | - | - | - | - | - | - | - | - | - | SP | - | - | M20 | - | - | 21.5mm | - | 45 mm | IP54, IP65 | - | 25m | - | - | - | - | ||
![]() PKCS28/BL/25M FLEx | In Stock | - | - | Plastic | - | LUL | - | - | - | - | - | - | - | - | - | - | None | Adaptaflex, a Division of T & B | - | PKCS28/BL/25M | - | - | - | - | +260°C | - | - | -45°C | - | - | - | - | - | - | - | BSI Kitemark KM-35161, Deutsche Bahn DIN5510, London Underground Category 1a, NF NFF16-101/2 rating I2 F1 | - | - | - | PKCS | - | Black | - | - | - | 28.4mm | - | 65 mm | IP66, IP67 | 1.12 Inches | 25.25m | - | - | - | - | ||
![]() 170-01301 HEGWS25-PA6-BK HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | Helagaine HEGWS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | ||
![]() 170-01303 HEGWS35-PA6-BK HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | Helagaine HEGWS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | - | -5°C | - | - | - | - | - | - | - | BSI Kitemark KM-35161, Deutsche Bahn S4 SR2 ST2, Lloyds Register of Shipping (Type Approval), NFF 16-10/12 I3 F3 | - | - | - | PAFS | - | - | - | - | - | 15.8mm | - | 35 mm | IP40, IP65, IP66, IP67, IP68, IP69K | - | 50m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | PAFS | - | - | - | - | - | 34.5mm | - | 60 mm | IP40, IP65, IP66, IP67, IP68, IP69K | - | 50m | - | - | - | - | ||
![]() 3/4PEBLA8 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | 3/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 8.00 (2.44m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/8NYBLA2 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | 3/8NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | 2.00 (0.61m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() SPLHCB40/25M FLEx | In Stock | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | Thermoplastic Rubber | Adaptaflex, a Division of T&B | - | SPLHCB40/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | 1.39 | - | - | - | - | - | ||
![]() SP50/BL/25M FLEx | In Stock | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | - | SP50/BL/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 1.9 | - | - | - | - | - | ||
![]() 1PEBLA3 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | 1PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 3.00 (0.91m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 166-50407 HellermannTyton | In Stock | - | - | - | Straight | - | - | - | - | - | 1pc(s) | - | - | - | Metal | - | - | - | 166-50407 | - | - | - | - | +300°C | - | - | -100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | ACP-M75-NPB-ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-22291 HellermannTyton | In Stock | - | - | Polyethylene (PE) | - | - | - | - | halogen-free | - | Sold per metre | - | - | - | Grey | - | - | - | 169-22291 | - | - | - | 25m | +80°C | - | - | -50°C | - | - | - | 34.10mm | - | - | - | - | - | - | - | - | - | IWS29-PE-GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-22371 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | - | - | - | - | - | 169-22371 | - | - | - | 25m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IWS37-PE-GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30722 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | 10m | - | - | - | Grey | - | - | - | 166-30722 | - | - | - | - | +70°C | - | - | -15°C | - | - | - | 10.1mm | - | - | - | - | - | - | - | - | - | PCS10-GS/PVC-GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-22290 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | halogen-free,Abrasion-resistant,Flexible,oil-resistant,UV-resistant | - | 25m | (OD x D x WT x P x W) 34.5 x 29 x 0.4 x 3.4 x 2.3 mm | (OD x D x WT x P x W) 34.5 x 29 x 0.4 x 3.4 x 2.3 mm | - | Black | Complies with UL94 HB and FMVSS-302. | - | - | 169-22290 | - | Polyamide 6 (PA6) | - | - | +120°C | - | - | -40°C | - | - | - | 34.50mm | - | - | - | Yes | - | - | - | - | - | IWS-29-N6-BK-Q1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502656 Lapp | In Stock | - | - | - | - | - | Yes | - | - | External thread | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | Straight | No | - | - | - | No | - | - | Nickel-plated | PG21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |