- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Bending strength | Closable (two-part) | Construction type | Degree of protection (IP) | Flame accelerating | Jacket Material | Lengthwise slotted | Manufacturer | Manufacturer Part Number | Material filament | Material housing | Material quality | Material screw gland | Maximum Operating Temperature | Minimum Operating Temperature | Model | Nominal diameter | Nominal size in inch | Oil resistant | One-piece | Plain exterior | Plain interior | Revolving thread | Standards Met | Surface protection | Thread connection size | Thread length | Thread type | With integrated holder | Series | Color | Thread Size | Outer Diameter | Temperature | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Diameter | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55503176 Lapp | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | - | - | - | Brass | - | - | - | - | Straight | - | - | - | No | - | - | No | - | Nickel-plated | M50 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503184 Lapp | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | - | - | - | Brass | - | - | - | - | Straight | - | - | - | No | - | - | No | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503518 Lapp | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | - | - | - | Brass | - | - | - | - | Straight | - | - | - | No | - | - | No | - | Nickel-plated | M25 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506115 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806675 Lapp | In Stock | - | - | Polypropylene (PP) | - | - | Yes | No | - | - | 70 | Flexible | Yes | - | - | No | - | Yes | - | - | - | - | - | - | - | - | - | 45 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 61806672 Lapp | In Stock | - | - | Polyamide 6 | - | - | Yes | No | - | - | 100 | Flexible | Yes | - | - | No | - | Yes | - | - | - | - | - | - | - | - | - | 100 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 61798094 Lapp | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | 1 1/4 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 250 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | -15°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SP | - | M20 | 21.5mm | - | 45 mm | - | - | IP54, IP65 | - | 25m | - | ||
![]() PKCS28/BL/25M FLEx | In Stock | - | - | Plastic | LUL | - | - | - | - | - | - | - | - | - | - | - | None | - | Adaptaflex, a Division of T & B | PKCS28/BL/25M | - | - | - | - | +260°C | -45°C | - | - | - | - | - | - | - | - | BSI Kitemark KM-35161, Deutsche Bahn DIN5510, London Underground Category 1a, NF NFF16-101/2 rating I2 F1 | - | - | - | - | - | PKCS | Black | - | 28.4mm | - | 65 mm | - | - | IP66, IP67 | 1.12 Inches | 25.25m | - | ||
![]() 170-01301 HEGWS25-PA6-BK HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helagaine HEGWS | - | - | - | - | - | - | - | - | - | - | 1.1mm | ||
![]() 170-01303 HEGWS35-PA6-BK HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helagaine HEGWS | - | - | - | - | - | - | - | - | - | - | 1.1mm | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | -5°C | - | - | - | - | - | - | - | - | BSI Kitemark KM-35161, Deutsche Bahn S4 SR2 ST2, Lloyds Register of Shipping (Type Approval), NFF 16-10/12 I3 F3 | - | - | - | - | - | PAFS | - | - | 15.8mm | - | 35 mm | - | - | IP40, IP65, IP66, IP67, IP68, IP69K | - | 50m | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAFS | - | - | 34.5mm | - | 60 mm | - | - | IP40, IP65, IP66, IP67, IP68, IP69K | - | 50m | - | ||
![]() SSB25/25M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | SSB25/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | 1.02 | - | - | ||
![]() PRFSSS16/BL/50M FLEx | In Stock | - | - | - | LLOYD;LUL | - | - | - | - | - | - | - | - | - | - | - | Steel | - | Adaptaflex, a Division of T & B | PRFSSS16/BL/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 0.62 Inches | - | - | ||
![]() 0200.101.013 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | Yes | - | - | 22 | - | - | - | IP68 | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | 17 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | ||
![]() 55000941 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55500805 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 8 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506540 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502433 Lapp | In Stock | - | - | - | - | - | - | - | Yes | No | - | - | - | External thread | IP65 | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | 45°-elbow | - | - | - | No | - | - | No | - | - | M25 x 1.5 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - |