- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Base Product Number | Degree of protection (IP) | Jacket Material | Manufacturer | Manufacturer Part Number | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Package | Product Status | RoHS | Standards Met | Surface protection | Thread type | Type of fastening | Operating Temperature | Series | Type | Color | Shielded | Type Attributes | Heat Protection | Outer Diameter | Expandable | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80211 FLEx | In Stock | - | - | - | CSA, UL | - | - | Polyvinyl Chloride | Electri-Flex | ATLA-11 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | 0.84 | - | - | - | - | - | ||
![]() 3/4NYBLA12 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | 3/4NYBLA | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | 12.00 (3.66m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 3/8PEBLA50 Remington | In Stock | - | - | Polyethylene (PE) | - | 3/8PEBLA | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | 50.00 (15.24m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 81042 FLEx | In Stock | - | - | - | CSA;UL | - | - | Polyvinyl Chloride | Electri-Flex | NM-14 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | 1.66 Inches | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PVC | - | - | - | - | - | - | - | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | XF Xtraflex | - | - | - | - | - | 44mm | - | - | 80 mm | IP65 | - | 30m | - | - | - | - | ||
![]() XF25/10M FLEx | In Stock | - | - | PVC | - | - | - | - | - | - | - | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | XF Xtraflex | - | - | - | - | - | 27.5mm | - | - | 50 mm | IP65 | - | 10m | - | - | - | - | ||
![]() XF40/5M FLEx | In Stock | - | - | PVC | - | - | - | - | - | - | - | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | XF Xtraflex | - | - | - | - | - | 41mm | - | - | 80 mm | IP65 | - | 5m | - | - | - | - | ||
![]() SPB25/10M FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | +70°C | - | -5°C | - | - | - | - | - | - | - | - | - | SPB | - | - | - | - | - | 26mm | - | - | 55 mm | IP54 | - | 10m | - | - | - | - | ||
![]() RAY-101-7.5(10)CK0610 TE Connectivity | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RayBraid | - | - | Yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | +250 °C, +300°C | - | -50 °C, -45°C | - | - | - | - | - | - | - | - | - | S | - | - | - | - | - | 20.5mm | - | - | 45 mm | IP40 | - | 50m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | +70 °C, +90°C | - | -15 °C, -5°C | - | - | - | - | - | - | - | - | - | SPB | - | - | - | - | - | 26mm | - | - | 55 mm | IP54 | - | 25m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | +105°C | - | -25 °C, -5°C | - | - | - | - | - | - | - | - | - | SPL | - | - | - | - | - | 21.1mm | - | - | 80 mm | B, IP66, IP67, IP68, IP69K | - | 50m | - | - | - | - | ||
![]() FU32-10M FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | +300°C | - | -100°C | - | - | - | - | CE Compliant, LUL 1-085 Cert No. 296, RoHS Compliant | - | - | - | - | FU | - | - | - | - | - | 32mm | - | - | 60 mm | IP40 | - | 10m | - | - | - | - | ||
![]() FPU20BU-25M FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | +100°C | - | -40°C | - | - | - | - | -, CE Compliant, Lloyds Register of Shipping Type Approval, Rail Accreditation, REACH Compliant, RoHS Compliant | - | - | - | - | FPU | - | - | - | - | - | 21.5mm | - | - | 45 mm | IP54 | - | 25m | - | - | - | - | ||
![]() 55506980 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806694 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55000921 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506017 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806691 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507368 Lapp | In Stock | - | - | Plastic | - | - | IP68 | - | - | - | Polyamide (PA) | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |