- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Closable (two-part) | Construction type | Degree of protection (IP) | Flame accelerating | Jacket Material | Lengthwise slotted | Manufacturer | Manufacturer Part Number | Material filament | Material housing | Material quality | Mfr | Model | Nominal diameter | Oil resistant | One-piece | Package | Plain exterior | Plain interior | Product Status | Revolving thread | RoHS | Surface protection | Thread connection size | Operating Temperature | Series | Type | Color | Type Attributes | Features | UV resistant | Flexibility | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61751604 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | Yes | No | - | - | 140 | - | - | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | ||
![]() 61805660 Lapp | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0220.101.029 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | Yes | - | - | 130 | - | - | - | IP68 | - | - | - | - | - | Without coil | - | - | - | - | 36 | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | ||
![]() 1/4PEBLA4 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | 1/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Chemical Resistant, Impact Resistant | - | - | - | 4.00 (1.22m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() SPLHCB40/25M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic Rubber | - | Adaptaflex, a Division of T&B | SPLHCB40/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | 1.39 | - | - | - | - | - | ||
![]() SP50/BL/25M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SP50/BL/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 1.9 | - | - | - | - | - | ||
![]() 3/4PEBLA8 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | 3/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Chemical Resistant, Impact Resistant | - | - | - | 8.00 (2.44m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() SPB16/25M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SPB16/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | 0.51 | - | - | - | - | - | ||
![]() 61804237 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806120 Lapp | In Stock | - | - | Polypropylene (PP) | - | - | Yes | No | - | - | 15 | Flexible | Yes | - | - | No | - | Yes | - | - | - | - | - | - | - | 11 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() 55506097 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502760 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503472 Lapp | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | - | - | - | Brass | - | - | Straight | - | - | No | - | - | - | - | No | - | Nickel-plated | M20 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55001093 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803950 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61794020 Lapp | In Stock | - | - | - | - | - | Yes | No | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() 65500225 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27802 FLEx | In Stock | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Electri-Flex | LA-17 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Black | - | - | - | - | 2.88 | - | - | - | - | - | ||
![]() 28105 FLEx | In Stock | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Electri-Flex | LA-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Gray | - | - | - | - | 3.5 | - | - | - | - | - | ||
![]() LFH-SP25/50M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | LFH-SP25/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 0.84 | - | - | - | - | - |