- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Case | Certificates | Features of semiconductor devices | Gross weight | Heatsink thickness | Kind of package | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mfr | Mounting | Package | Product Status | Semiconductor structure | Semiconductor structure1 | Type of diode | Operating Temperature | Series | Type | Color | Leakage current | Reverse recovery time | Type Attributes | Load current | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1NYBLA50 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1NYBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Heat Stabilized | Chemical Resistant, Impact Resistant | 50.00 (15.24m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | ||
![]() 1/4PEBLA50 Remington | In Stock | - | - | Polyethylene (PE) | 1/4PEBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | 50.00 (15.24m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1NYBLA8 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1NYBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Heat Stabilized | Chemical Resistant, Impact Resistant | 8.00 (2.44m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | ||
![]() 1PEBLA8 Remington | In Stock | - | - | Polyethylene (PE) | 1PEBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | 8.00 (2.44m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 1PEBLA6 Remington | In Stock | - | - | Polyethylene (PE) | 1PEBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | 6.00 (1.83m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 3/4PEBLA100 Remington | In Stock | - | - | Polyethylene (PE) | 3/4PEBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | 100 (30.48m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1/2PEBLA50 Remington | In Stock | - | - | Polyethylene (PE) | 1/2PEBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | 50.00 (15.24m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/4PEBLA1000 Remington | In Stock | - | - | Polyethylene (PE) | 3/4PEBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | 1000 (304.80m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/4NYBLA15 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 3/4NYBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Heat Stabilized | Chemical Resistant, Impact Resistant | 15.00 (4.57m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1/2NYBLA100 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1/2NYBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Heat Stabilized | Chemical Resistant, Impact Resistant | 100 (30.48m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 3/8NYBLA12 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 3/8NYBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Heat Stabilized | Chemical Resistant, Impact Resistant | 12.00 (3.66m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1/4NYBLA20 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1/4NYBLA | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Heat Stabilized | Chemical Resistant, Impact Resistant | 20.00 (6.10m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() HER803 DC COMPONENTS | In Stock | - | - | - | - | TO220A | RoHS compliant | fast switching | 1.83g | 1.1...1.4mm | tube | 150A | 1V | - | 200V | - | THT | - | - | single diode | - | rectifying | - | - | - | - | - | 50ns | - | 8A | - | - | - | - | - | - | - | ||
![]() HER3005 DC COMPONENTS | In Stock | - | - | - | - | TO3P | RoHS compliant | - | 5.82g | - | tube | 200A | 1.3V | - | 0.4kV | - | THT | - | - | common cathode | double | rectifying | - | - | - | - | - | 75ns | - | 30A | - | - | - | - | - | - | - | ||
![]() HER1603 DC COMPONENTS | In Stock | - | - | - | - | TO220 | RoHS compliant | fast switching | 1g | 1.1...1.4mm | tube | 150A | 1V | - | 200V | - | THT | - | - | common cathode | double | rectifying | - | - | - | - | - | 50ns | - | 16A | - | - | - | - | - | - | - | ||
![]() HER1605 DC COMPONENTS | In Stock | - | - | - | - | TO220 | RoHS compliant | fast switching | 1g | 1.1...1.4mm | tube | 150A | 1.3V | - | 0.4kV | - | THT | - | - | common cathode | double | rectifying | - | - | - | - | - | 75ns | - | 16A | - | - | - | - | - | - | - | ||
![]() P1000B DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | P600 | RoHS compliant | - | 1.551g | - | Ammo Pack | 0.4kA | 1.05V | 80A | 100V | - | THT | - | - | single diode | - | rectifying | - | - | - | - | 10µA | 1.5µs | - | 10A | - | - | - | - | - | - | - | ||
![]() HER3006 DC COMPONENTS | In Stock | - | - | - | - | TO3P | RoHS compliant | - | 6g | - | tube | 200A | 1.7V | - | 0.6kV | - | THT | - | - | common cathode | double | rectifying | - | - | - | - | - | 100ns | - | 30A | - | - | - | - | - | - | - | ||
![]() HER1602 DC COMPONENTS | In Stock | - | - | - | - | TO220 | RoHS compliant | fast switching | 2g | 1.1...1.4mm | tube | 150A | 1V | - | 100V | - | THT | - | - | common cathode | double | rectifying | - | - | - | - | - | 50ns | - | 16A | - | - | - | - | - | - | - | ||
![]() GI1402-E3/45 VISHAY | In Stock | - | - | - | - | TO220AC | RoHS compliant | - | 2g | - | tube | 125A | 0.895V | - | 100V | - | THT | - | - | single diode | - | rectifying | - | - | - | - | 0.15mA | 35ns | - | 8A | - | - | - | - | - | - | - |