- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Halogen Free | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLTS150F-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyethylene (PE) | 21.318841kg | Polyethylene | -40°C~50°C | - | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 500' 152.40m | 1.851 (47.02mm) | 1.575 (40.00mm) | 0.010 ~ 0.032 0.25mm ~ 0.81mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | ||
![]() TV105-1M20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | 3.946254kg | Polyvinyl | -20°C~105°C | - | 2011 | TV105 | Active | Not Applicable | Solid Tubing | 105°C | -20°C | Black | - | Not Halogen Free | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 1000' 304.80m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL 224 VW-1 | - | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() CLTS125N-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyamide (PA6), Nylon 6 | 2.762378kg | Nylon | -40°C~110°C | - | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | Heat Stabilized | Crush Resistant, Impact Resistant | 50.00' 15.24m | 1.536 (39.01mm) | 1.278 (32.46mm) | 0.008 ~ 0.030 0.20mm ~ 0.76mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | ||
![]() CLTS35N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyamide (PA6), Nylon 6 | 1.292738kg | - | -40°C~110°C | Bulk | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 110°C | -40°C | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | Heat Stabilized | Crush Resistant, Impact Resistant | 100' 30.48m | 0.503 (12.79mm) | 0.350 (8.89mm) | 0.006 ~ 0.025 0.15mm ~ 0.64mm | UL94 HB | No | ROHS3 Compliant | UL94 HB | - | ||
![]() CLTS75F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | 2.540117kg | - | -40°C~50°C | - | 2004 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Orange | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 100' 30.48m | 0.941 (23.90mm) | 0.767 (19.48mm) | 0.007 ~ 0.020 0.18mm ~ 0.51mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | ||
![]() CLTS100F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | 3.175147kg | Polyethylene | -40°C~50°C | - | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Black | - | Halogen Free | Convoluted, Corrugated | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 100' 30.48m | 1.103 (28.02mm) | 0.912 (23.16mm) | 0.008 ~ 0.030 0.20mm ~ 0.76mm | UL94 HB | No | ROHS3 Compliant | UL94 HB | - | ||
![]() CLTS38N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyamide (PA6), Nylon 6 | 589.670081g | - | -40°C~110°C | - | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 110°C | -40°C | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | Heat Stabilized | Crush Resistant, Impact Resistant | 100' 30.48m | 0.524 (13.30mm) | 0.394 (10.00mm) | 0.007 ~ 0.025 0.18mm ~ 0.64mm | UL94 HB | No | ROHS3 Compliant | UL94 HB | - | ||
![]() NETM1000-4-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | - | - | - | Polyolefin (PO) | - | - | -55°C~135°C | - | 2012 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | - | Smooth | Abrasion Resistant | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 4921' 1500.00m | 0.197 (5.00mm) | 0.157 (3.99mm) | 0.020 0.51mm | - | - | RoHS Compliant | - | - | ||
![]() CLTS25F-10M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene (PE) | 38.555351kg | - | -40°C~50°C | - | 2009 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 10000' 3048.00m | 0.398 (10.11mm) | 0.284 (7.21mm) | 0.007 ~ 0.020 0.18mm ~ 0.51mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | ||
![]() NETM1000-6-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 1998 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | - | - | Smooth | Abrasion Resistant | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 3281' 1000.00m | 0.276 (7.01mm) | 0.236 (6.00mm) | 0.020 0.51mm | - | - | RoHS Compliant | - | - | ||
![]() TFT20013 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | - | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.105 (2.67mm) | 0.072 (1.83mm) | 0.012 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() CLTS75N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyamide (PA6), Nylon 6 | 2.766913kg | - | -40°C~110°C | - | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 110°C | -40°C | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | Heat Stabilized | Crush Resistant, Impact Resistant | 100' 30.48m | 0.941 (23.90mm) | 0.767 (19.48mm) | 0.007 ~ 0.020 0.18mm ~ 0.51mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | ||
![]() TV105-12MY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | Polyvinyl | -20°C~105°C | - | 2008 | TV105 | Active | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | - | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 1000' 304.80m | 0.121 (3.07mm) | 0.081 (2.06mm) | 0.016 0.40mm | UL 224 VW-1 | - | ROHS3 Compliant | UL 224 VW-1 | - | ||
![]() NETM1000-10-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Polyolefin (PO) | - | - | -55°C~135°C | - | 1998 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | - | Smooth | Abrasion Resistant | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 0.433 (11.00mm) | 0.394 (10.00mm) | 0.020 0.51mm | - | - | RoHS Compliant | - | - | ||
![]() CLTS100N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyamide (PA6), Nylon 6 | 3.651419kg | Nylon | -40°C~110°C | - | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | Heat Stabilized | Crush Resistant, Impact Resistant | 100' 30.48m | 1.103 (28.02mm) | 0.912 (23.16mm) | 0.008 ~ 0.030 0.20mm ~ 0.76mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | ||
![]() TFT2509 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | - | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.164 (4.17mm) | 0.114 (2.90mm) | 0.020 0.51mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() CLTS50N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyamide (PA6), Nylon 6 | 1.564894kg | - | -40°C~110°C | - | 2004 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 110°C | -40°C | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | Heat Stabilized | Crush Resistant, Impact Resistant | 100' 30.48m | 0.654 (16.60mm) | 0.512 (13.00mm) | 0.007 ~ 0.020 0.18mm ~ 0.51mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | ||
![]() TV105-.75TL20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Poly-Vinyl Chloride (PVC) | 7.257478kg | Polyvinyl | -20°C~105°C | - | - | TV105 | Active | Not Applicable | Solid Tubing | 105°C | -20°C | Black | - | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 250' 76.20m | 0.856 (21.74mm) | 0.750 (19.05mm) | 0.035 0.89mm | UL 224 VW-1 | - | ROHS3 Compliant | UL 224 VW-1 | - | ||
![]() TFT20013 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | - | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.105 (2.67mm) | 0.072 (1.83mm) | 0.012 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() CLTS62F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | 2.267962kg | Polyethylene | -40°C~50°C | - | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 100' 30.48m | 0.847 (21.51mm) | 0.664 (16.87mm) | 0.007 ~ 0.020 0.18mm ~ 0.51mm | UL94 HB | No | ROHS3 Compliant | UL94 HB | - |