- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF5401 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.142g | tape | 150A | 1V | 100V | THT | single diode | rectifying | 50ns | 3A | ||
![]() 1N5401G YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | glass passivated | - | 1.05g | tape | 200A | 1.1V | 100V | THT | single diode | rectifying | - | 3A | ||
![]() UF4007 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.286g | tape | 30A | 1.7V | 1kV | THT | single diode | rectifying | 75ns | 1A | ||
![]() SF61G YANGJIE TECHNOLOGY | In Stock | - | - | R6 | RoHS compliant | glass passivated | superfast switching | 1.95g | tape | 150A | 0.95V | 50V | THT | single diode | rectifying | 35ns | 6A | ||
![]() 1N5402G YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | glass passivated | - | 1.144g | tape | 200A | 1.1V | 200V | THT | single diode | rectifying | - | 3A | ||
![]() 1N5407G YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | glass passivated | - | 1.05g | tape | 200A | 1.1V | 0.8kV | THT | single diode | rectifying | - | 3A | ||
![]() HER505 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.05g | tape | 150A | 1.3V | 0.4kV | THT | single diode | rectifying | 50ns | 5A | ||
![]() SF68G YANGJIE TECHNOLOGY | In Stock | - | - | R6 | RoHS compliant | glass passivated | superfast switching | 1.954g | tape | 150A | 1.7V | 0.6kV | THT | single diode | rectifying | 35ns | 6A | ||
![]() SF65G YANGJIE TECHNOLOGY | In Stock | - | - | R6 | RoHS compliant | glass passivated | superfast switching | 1.95g | tape | 150A | 1.3V | 300V | THT | single diode | rectifying | 35ns | 6A | ||
![]() HER507 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.05g | tape | 150A | 1.7V | 0.8kV | THT | single diode | rectifying | 75ns | 5A | ||
![]() SF62G YANGJIE TECHNOLOGY | In Stock | - | - | R6 | RoHS compliant | glass passivated | superfast switching | 1.95g | tape | 150A | 0.95V | 100V | THT | single diode | rectifying | 35ns | 6A | ||
![]() HER502 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.118g | tape | 150A | 1V | 100V | THT | single diode | rectifying | 50ns | 5A | ||
![]() HER506 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.257g | tape | 150A | 1.7V | 0.6kV | THT | single diode | rectifying | 75ns | 5A | ||
![]() SF63G YANGJIE TECHNOLOGY | In Stock | - | - | R6 | RoHS compliant | glass passivated | superfast switching | 1.969g | tape | 150A | 0.95V | 150V | THT | single diode | rectifying | 35ns | 6A | ||
![]() HER202 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.41g | tape | 60A | 1V | 100V | THT | single diode | rectifying | 50ns | 2A | ||
![]() FR306G YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | fast switching | glass passivated | 0.97g | tape | 125A | 1.3V | 0.8kV | THT | single diode | rectifying | 0.5µs | 3A | ||
![]() HER101 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.31g | tape | 30A | 1V | 50V | THT | single diode | rectifying | 50ns | 1A | ||
![]() HER157 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.4g | tape | 50A | 1.7V | 0.8kV | THT | single diode | rectifying | 75ns | 1.5A | ||
![]() HER307 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.28g | tape | 125A | 1.7V | 0.8kV | THT | single diode | rectifying | 75ns | 3A | ||
![]() HER108 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.309g | tape | 30A | 1.7V | 1kV | THT | single diode | rectifying | 75ns | 1A |