- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HER158 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.4g | tape | 50A | 1.7V | 1kV | THT | single diode | rectifying | 75ns | 1.5A | ||
![]() HER202G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | glass passivated | superfast switching | 0.4g | tape | 60A | 1V | 100V | THT | single diode | rectifying | 50ns | 2A | ||
![]() HER104 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.31g | tape | 30A | 1.3V | 300V | THT | single diode | rectifying | 50ns | 1A | ||
![]() HER306 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.28g | tape | 125A | 1.7V | 0.6kV | THT | single diode | rectifying | 75ns | 3A | ||
![]() SF12G YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | glass passivated | superfast switching | 0.31g | tape | 30A | 0.95V | 100V | THT | single diode | rectifying | 35ns | 1A | ||
![]() SF11 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.31g | tape | 30A | 0.95V | 50V | THT | single diode | rectifying | 35ns | 1A | ||
![]() HER153 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.4g | tape | 50A | 1V | 200V | THT | single diode | rectifying | 50ns | 1.5A | ||
![]() HER201G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | glass passivated | superfast switching | 0.4g | tape | 60A | 1V | 50V | THT | single diode | rectifying | 50ns | 2A | ||
![]() HER205G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | glass passivated | superfast switching | 0.4g | tape | 60A | 1.3V | 0.4kV | THT | single diode | rectifying | 50ns | 2A | ||
![]() HER103G YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | glass passivated | superfast switching | 0.31g | tape | 30A | 1V | 200V | THT | single diode | rectifying | 50ns | 1A | ||
![]() HER305G YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | glass passivated | superfast switching | 1.126g | tape | 125A | 1.3V | 0.4kV | THT | single diode | rectifying | 50ns | 3A | ||
![]() HER204G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | glass passivated | superfast switching | 0.4g | tape | 60A | 1.3V | 300V | THT | single diode | rectifying | 50ns | 2A | ||
![]() HER304G YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | glass passivated | superfast switching | 1.147g | tape | 125A | 1.3V | 300V | THT | single diode | rectifying | 50ns | 3A | ||
![]() HER103 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.31g | tape | 30A | 1V | 200V | THT | single diode | rectifying | 50ns | 1A | ||
![]() SF27 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.356g | tape | 50A | 1.7V | 500V | THT | single diode | rectifying | 35ns | 2A | ||
![]() HER305 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.28g | tape | 125A | 1.3V | 0.4kV | THT | single diode | rectifying | 50ns | 3A | ||
![]() SF24 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.366g | tape | 50A | 0.95V | 200V | THT | single diode | rectifying | 35ns | 2A | ||
![]() HER154 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.4g | tape | 50A | 1.3V | 300V | THT | single diode | rectifying | 50ns | 1.5A | ||
![]() SF16G YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | glass passivated | superfast switching | 0.31g | tape | 30A | 1.3V | 0.4kV | THT | single diode | rectifying | 35ns | 1A | ||
![]() SF25G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | glass passivated | superfast switching | 0.4g | tape | 50A | 1.3V | 300V | THT | single diode | rectifying | 35ns | 2A |