- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Compressive strength | Construction type | Degree of protection (IP) | Material housing | Model | Nominal diameter | One-piece | Revolving thread | Surface protection | Thread connection size | Thread length | Thread type | UV resistant |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55000070 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP54 | - | Straight | - | - | - | - | - | 12 | - | - | ||
![]() 55502618 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Nickel-plated | M50 x 1.5 | - | - | - | ||
![]() 55506025 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 55503183 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Nickel-plated | - | - | - | - | ||
![]() 55503498 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Nickel-plated | Other | - | - | - | ||
![]() 55503519 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Nickel-plated | M32 x 1.5 | - | - | - | ||
![]() 55502647 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Nickel-plated | M40 x 1.5 | - | - | - | ||
![]() 61803883 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Stainless steel | Straight | - | No | No | Other | M25 x 1.5 | - | - | - | ||
![]() 55503605 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506033 Lapp | In Stock | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | Straight | - | No | No | Nickel-plated | M40 x 1.5 | - | - | - | ||
![]() 61754000 Lapp | In Stock | - | - | Yes | Yes | Yes | - | - | 15 | 320 | - | - | - | - | 10 | - | - | - | - | - | - | No | ||
![]() 61754005 Lapp | In Stock | - | - | Yes | Yes | Yes | - | - | 15 | 320 | - | - | - | - | 10 | - | - | - | - | - | - | Yes | ||
![]() 61754300 Lapp | In Stock | - | - | Yes | Yes | Yes | - | - | 130 | 750 | - | - | - | - | 67 | - | - | - | - | - | - | No | ||
![]() 61803953 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803910 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506145 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP68 | - | Straight | - | - | - | - | - | - | Metric | - | ||
![]() 55506390 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP66 | - | Straight | - | - | - | - | - | - | Metric | - | ||
![]() 68100195 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507302 Lapp | In Stock | - | - | - | - | - | Yes | Yes | - | - | External thread | IP68 | - | 90°-Bend | - | - | No | - | M20 x 1.5 | - | Metric | - | ||
![]() 55502004 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | - |