- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Heatsink thickness | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Capacitance | Leakage current | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5407 YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | - | - | 0.97g | - | tape | - | - | 150A | 1V | - | 0.8kV | THT | single diode | - | rectifying | - | - | - | 3A | ||
![]() FR304G YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | fast switching | glass passivated | 0.97g | - | tape | - | - | 125A | 1.3V | - | 0.4kV | THT | single diode | - | rectifying | - | - | 150ns | 3A | ||
![]() 1N5404 YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | - | - | 1.145g | - | tape | - | - | 150A | 1V | - | 0.4kV | THT | single diode | - | rectifying | - | - | - | 3A | ||
![]() FR157 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | - | 0.405g | - | tape | - | - | 50A | 1.3V | - | 1kV | THT | single diode | - | rectifying | - | - | 0.5µs | 1.5A | ||
![]() FR302G YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | fast switching | glass passivated | 0.97g | - | tape | - | - | 125A | 1.3V | - | 100V | THT | single diode | - | rectifying | - | - | 150ns | 3A | ||
![]() FR103 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | fast switching | - | 0.293g | - | tape | - | - | 30A | 1.3V | - | 200V | THT | single diode | - | rectifying | - | - | 150ns | 1A | ||
![]() FR152G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | - | tape | - | - | 50A | 1.3V | - | 100V | THT | single diode | - | rectifying | - | - | 150ns | 1.5A | ||
![]() FR154G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | - | tape | - | - | 50A | 1.3V | - | 0.4kV | THT | single diode | - | rectifying | - | - | 150ns | 1.5A | ||
![]() FR204 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | - | 0.37g | - | tape | - | - | 60A | 1.3V | - | 0.4kV | THT | single diode | - | rectifying | - | - | 150ns | 2A | ||
![]() FR151G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | - | tape | - | - | 50A | 1.3V | - | 50V | THT | single diode | - | rectifying | - | - | 150ns | 1.5A | ||
![]() FR157G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.409g | - | tape | - | - | 50A | 1.3V | - | 1kV | THT | single diode | - | rectifying | - | - | 0.5µs | 1.5A | ||
![]() SKA 3/20 03205050 SEMIKRON DANFOSS | In Stock | - | - | E34 (D6x9) | RoHS compliant | avalanche breakdown effect | - | 1g | - | - | - | SKa3 | 150A | 1.2V | 6.7A | 2kV | THT | single diode | - | rectifying | - | - | - | 3A | ||
![]() P600M 6A10 DC COMPONENTS | In Stock | - | - | R6 | RoHS compliant | - | - | 1.72g | - | Ammo Pack | - | - | 300A | 1.1V | - | 1kV | THT | single diode | - | rectifying | - | - | - | 6A | ||
![]() 1N5408KR DIOTEC SEMICONDUCTOR | In Stock | - | - | DO15 | RoHS compliant | - | - | 0.385g | - | reel | - | - | 110A | 1.1V | 20A | 1kV | THT | single diode | - | rectifying | - | 5µA | 1.5µs | 3A | ||
![]() 1N4151M DC COMPONENTS | In Stock | - | - | DO34 | RoHS compliant | fast switching | - | 0.1g | - | reel | tape | - | 0.5A | 1V | - | 75V | THT | single diode | - | switching | - | - | 2ns | 0.15A | ||
![]() P600G 6A4 DC COMPONENTS | In Stock | - | - | R6 | RoHS compliant | - | - | 1.713g | - | Ammo Pack | - | - | 300A | 1.1V | - | 0.4kV | THT | single diode | - | rectifying | - | - | - | 6A | ||
![]() HER3006 DC COMPONENTS | In Stock | - | - | TO3P | RoHS compliant | - | - | 6g | - | tube | - | - | 200A | 1.7V | - | 0.6kV | THT | common cathode | double | rectifying | - | - | 100ns | 30A | ||
![]() HER1602 DC COMPONENTS | In Stock | - | - | TO220 | RoHS compliant | fast switching | - | 2g | 1.1...1.4mm | tube | - | - | 150A | 1V | - | 100V | THT | common cathode | double | rectifying | - | - | 50ns | 16A | ||
![]() 1N4002GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO41 | RoHS compliant | - | - | 0.289g | - | Ammo Pack | - | - | - | 1V | - | 100V | THT | single diode | - | rectifying | 8pF | 5µA | - | 1A | ||
![]() UF4003GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO41 | RoHS compliant | ultrafast switching | - | 0.35g | - | Ammo Pack | - | - | - | 1V | - | 200V | THT | single diode | - | rectifying | - | 5µA | 50ns | 1A |