- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Capacitance | Leakage current | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4001A RL101 DC COMPONENTS | In Stock | - | - | A405 | RoHS compliant | - | 0.23g | Ammo Pack | 30A | 1.1V | - | 50V | THT | single diode | - | rectifying | - | - | - | - | 1A | ||
![]() RL205 DC COMPONENTS | In Stock | - | - | DO15 | RoHS compliant | - | 0.326g | Ammo Pack | 70A | 1.1V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | - | 2A | ||
![]() 10A1 DC COMPONENTS | In Stock | - | - | R6 | RoHS compliant | - | 1.952g | Ammo Pack | 0.4kA | 1.1V | - | 100V | THT | single diode | - | rectifying | - | - | - | - | 10A | ||
![]() 1N5403 DACO Semiconductor | In Stock | - | - | DO201AD | RoHS compliant | - | 1g | Ammo Pack | 200A | 1.1V | - | 300V | THT | single diode | - | rectifying | - | - | - | - | 3A | ||
![]() BAV20-TAP VISHAY | In Stock | - | - | DO35 | RoHS compliant | small signal | 0.133g | Ammo Pack | 1A | 1V | 0.625A | 200V | THT | single diode | - | switching | - | 1.5pF | - | 50ns | 0.25A | ||
![]() MUR130 DIOTEC SEMICONDUCTOR | In Stock | - | - | DO41 | RoHS compliant | superfast switching | 0.285g | Ammo Pack | 32A | 1.25V | 6A | 300V | THT | single diode | - | rectifying | - | - | 5µA | 50ns | 1A | ||
![]() FE2A DIOTEC SEMICONDUCTOR | In Stock | - | - | DO15 | RoHS compliant | superfast switching | 0.39g | Ammo Pack | 50A | 0.98V | 20A | 50V | THT | single diode | - | rectifying | - | - | 2µA | 50ns | 2A | ||
![]() MR824 DIOTEC SEMICONDUCTOR | In Stock | - | - | Ø8x7,5mm | RoHS compliant | fast switching | 1.52g | Ammo Pack | 300A | 1.2V | 60A | 0.4kV | THT | single diode | - | rectifying | - | - | 10µA | 300ns | 5A | ||
![]() HER3002 DC COMPONENTS | In Stock | - | - | TO3P | RoHS compliant | - | 4g | tube | 250A | 1V | - | 100V | THT | common cathode | double | rectifying | - | - | - | 50ns | 30A | ||
![]() HER3004 DC COMPONENTS | In Stock | - | - | TO3P | RoHS compliant | - | 5.92g | tube | 200A | 1.3V | - | 300V | THT | common cathode | double | rectifying | - | - | - | 75ns | 30A | ||
![]() VS-150EBU04-N4 VISHAY | 375 |
| - | PowerTab® | RoHS compliant | ultrafast switching | 5g | tube | 1.5kA | 1.3V | 300A | 0.4kV | THT | single diode | - | rectifying | - | - | - | - | 150A | ||
![]() VS-150EBU02-N4 VISHAY | In Stock | - | - | PowerTab® | RoHS compliant | ultrafast switching | 5.02g | tube | 1.6kA | 1.13V | 380A | 200V | THT | single diode | - | rectifying | - | - | - | - | 150A | ||
![]() VS-45EPF12L-M3 VISHAY | In Stock | - | - | TO247AD-2 | RoHS compliant | fast switching | 6g | tube | 0.55kA | 1.44V | - | 1.2kV | THT | single diode | - | rectifying | - | - | - | 450ns | 45A | ||
![]() VS-E4PU3006LHN3 VISHAY | In Stock | - | - | TO247AD-2 | RoHS compliant | ultrafast switching | 6g | tube | 240A | 1.6V | - | 0.6kV | THT | single diode | - | rectifying | automotive industry | - | - | 65ns | 30A | ||
![]() VS-90APF06L-M3 VISHAY | In Stock | - | - | TO247AD-3 | RoHS compliant | fast switching | 6g | tube | 1kA | 1.3V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | 70ns | 90A | ||
![]() VS-35APF12LHM3 VISHAY | In Stock | - | - | TO247AD-3 | RoHS compliant | fast switching | 6g | tube | 350A | 1.47V | - | 1.2kV | THT | single diode | - | rectifying | automotive industry | - | - | 450ns | 35A | ||
![]() VS-65APS16L-M3 VISHAY | In Stock | - | - | TO247AD-3 | RoHS compliant | high voltage | 6g | tube | 0.95kA | 1.17V | - | 1.6kV | THT | single diode | - | rectifying | - | - | - | - | 65A | ||
![]() VS-40EPF04-M3 VISHAY | In Stock | - | - | TO247AC-2 | RoHS compliant | fast switching | 6g | tube | 475A | 1.25V | - | 0.4kV | THT | single diode | - | rectifying | - | - | - | 180ns | 40A | ||
![]() VS-8ETH06HN3 VISHAY | In Stock | - | - | TO220AC | RoHS compliant | ultrafast switching | 2g | tube | 90A | 2.4V | 16A | 0.6kV | THT | single diode | - | rectifying | automotive industry | - | - | 25ns | 8A | ||
![]() VS-45EPS16L-M3 VISHAY | In Stock | - | - | TO247AD-2 | RoHS compliant | high voltage | 6g | tube | 0.5kA | 1.16V | - | 1.6kV | THT | single diode | - | rectifying | - | - | - | - | 45A |