- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF13018 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.079 (2.01mm) | 0.040 (1.02mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF20016 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.091 (2.31mm) | 0.051 (1.30mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF20012 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | -70°C~200°C | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.121 (3.07mm) | 0.081 (2.06mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() P10517 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.086 (2.18mm) | 0.045 (1.14mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() PF13016 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.091 (2.31mm) | 0.051 (1.30mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF24015 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.089 (2.26mm) | 0.057 (1.45mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF20020 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.065 (1.65mm) | 0.032 (0.81mm) | 0.013 0.33mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF20018 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | -70°C~200°C | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.079 (2.01mm) | 0.040 (1.02mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() TFT20020 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.064 (1.62mm) | 0.032 (0.81mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() P1055 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.238 (6.05mm) | 0.183 (4.65mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P10517 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.086 (2.18mm) | 0.045 (1.14mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() PF13012 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.121 (3.07mm) | 0.081 (2.06mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF13018 BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 1000' 304.80m | 0.079 (2.01mm) | 0.040 (1.02mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() 170-03057 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | 100 | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 100' 30.48m | 1.750 (44.45mm) | 1.687 (42.85mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | Non Flammable | ||
![]() 170-03055 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 250' 76.20m | 0.750 (19.05mm) | 0.687 (17.45mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | Non Flammable | ||
![]() PF2407 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.184 (4.67mm) | 0.144 (3.66mm) | 0.013 0.33mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() TFT20020 NA001 Alpha Wire | 3000 | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2011 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 1000' 304.80m | 0.064 (1.62mm) | 0.032 (0.81mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() TFT20019 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.066 (1.68mm) | 0.036 (0.91mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PF2401IN NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 1.062 (26.97mm) | 1.000 (25.40mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() P1055 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.238 (6.05mm) | 0.183 (4.65mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - |