- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-90198 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGLW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | - | - | Dust Resistant, Self Extinguishing, Solvent Resistant | 100' 30.48m | 1.130 (28.70mm) | 0.910 (23.11mm) | - | - | RoHS Compliant | - | ||
![]() 166-90194 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGSW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Solvent Resistant | 50.00' 15.24m | 1.680 (42.67mm) | 1.400 (35.56mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 166-90202 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGFR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | Flame Retardant | Dust Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | 100' 30.48m | 0.630 (16.00mm) | 0.470 (11.94mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 166-90203 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGFR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | Flame Retardant | Dust Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | 100' 30.48m | 0.840 (21.34mm) | 0.660 (16.76mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 166-90222 HellermannTyton | In Stock | - | - | 6 Weeks | - | 100 | Poly-Vinyl Chloride (PVC) | - | -20°C~70°C | Tape & Reel (TR) | 2014 | HelaGuard PSR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Vibration Resistant | 100' 30.48m | 1.090 (27.69mm) | 0.870 (22.10mm) | - | - | RoHS Compliant | - | ||
![]() TV105-6MY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -20°C~105°C | - | 2008 | TV105 | Active | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 1000' 304.80m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | UL 224 VW-1 | ||
![]() P1056 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() 166-90213 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA12), Nylon 12, Halogen Free | - | -50°C~110°C | Tape & Reel (TR) | 2016 | HelaGuard HGHI | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | - | Dust Resistant, Impact Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | 50.00' 15.24m | 2.150 (54.60mm) | 1.860 (47.24mm) | - | - | RoHS Compliant | - | ||
![]() P1058 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.181 (4.60mm) | 0.129 (3.28mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() PF2000 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | - | - | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.387 (9.83mm) | 0.313 (7.95mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF24018 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass | - | -60°C~648°C | - | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.071 (1.80mm) | 0.040 (1.02mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() P10511 CL005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.133 (3.38mm) | 0.091 (2.31mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() XS200N1/2 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | - | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | - | - | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 250' 76.20m | 0.570 (14.48mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | ROHS3 Compliant | - | ||
![]() XS300334 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | - | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 25.00' 7.62m | 3.430 (87.12mm) | 3.340 (84.84mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() SF2003/4 WH005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | - | 2011 | FIT® SF-200 | Active | 1 (Unlimited) | Sleeving | - | - | White | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.836 (21.23mm) | 0.750 (19.05mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF2007 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | - | 2005 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.194 (4.93mm) | 0.144 (3.66mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() TFT2508 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | - | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.181 (4.60mm) | 0.129 (3.28mm) | 0.020 0.51mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() TFT20012 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | - | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.115 (2.92mm) | 0.081 (2.06mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 1068150014 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | Silica, Polyimide Coated | - | -65°C~350°C | - | - | TSP, Polymicro Technologies 106815 | Active | Not Applicable | Solid Tubing, Capillary | - | - | Amber | Smooth | Abrasion Resistant | - | - | - | - | 32.81' 10.00m | 0.006 (0.15mm) | 0.00157 (0.040mm) | - | - | ROHS3 Compliant | - | ||
![]() 3240682 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -40°C~115°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Convoluted, Corrugated | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 0.622 (15.80mm) | 0.472 (12.00mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 |