- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS300238 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 25.00' 7.62m | 2.470 (62.74mm) | 2.380 (60.45mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() XS300125 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 25.00' 7.62m | 1.340 (34.04mm) | 1.250 (31.75mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() CONVOLEX-1/2-0-CS-480035 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XS200N1/8 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | Fungus Resistant, Tight Weave | - | 100' 30.48m | 0.165 (4.19mm) | 0.125 (3.18mm) | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() SF2001IN WH005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2011 | FIT® SF-200 | Active | 1 (Unlimited) | Sleeving | - | - | White | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | - | 100' 30.48m | 1.086 (27.58mm) | 1.000 (25.40mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() TV105-1.0L20 Panduit Corp | In Stock | - | - | - | - | Cable | Poly-Vinyl Chloride (PVC) | Polyvinyl | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Black | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 26.3mm | 50.00' 15.24m | 1.106 (28.10mm) | 1.000 (25.40mm) | 0.035 0.89mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() HCTE-0187-0-SP TE Connectivity Aerospace | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 200' 60.96m | 0.320 (8.13mm) | 0.181 (4.60mm) | 0.018 0.46mm | - | RoHS Compliant | Not Applicable | ||
![]() P1059 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 500' 152.40m | 0.164 (4.17mm) | 0.114 (2.90mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P10516 CL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 1000' 304.80m | 0.093 (2.36mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P10516 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 1000' 304.80m | 0.093 (2.36mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P1051 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 250' 76.20m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P1053/4 CL007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 50.00' 15.24m | 0.856 (21.74mm) | 0.750 (19.05mm) | 0.035 0.89mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P10511/4 BK007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 50.00' 15.24m | 1.370 (34.80mm) | 1.250 (31.75mm) | 0.040 1.02mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P1058 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 500' 152.40m | 0.181 (4.60mm) | 0.129 (3.28mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() XS300159 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 25.00' 7.62m | 1.680 (42.67mm) | 1.590 (40.39mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() XS300113 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 25.00' 7.62m | 1.220 (30.99mm) | 1.130 (28.70mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() XS300366 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 25.00' 7.62m | 3.750 (95.25mm) | 3.660 (92.96mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() XS200N1/4 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | Fungus Resistant, Tight Weave | - | 100' 30.48m | 0.314 (7.97mm) | 0.250 (6.35mm) | 0.032 0.81mm | - | ROHS3 Compliant | - | ||
![]() P10512 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 500' 152.40m | 0.121 (3.07mm) | 0.081 (2.06mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() HCTE-1500-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | - | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | - | - | 1.832 (46.53mm) | 1.437 (36.50mm) | 0.023 0.58mm | - | RoHS Compliant | - |