- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-90209 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA12), Nylon 12, Halogen Free | -50°C~110°C | Tape & Reel (TR) | 2016 | HelaGuard HGHI | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | - | - | Dust Resistant, Impact Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | 100' 30.48m | 0.840 (21.34mm) | 0.660 (16.76mm) | - | - | RoHS Compliant | - | - | ||
![]() SE200PFR-TR0 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AF1559 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 100' 30.48m | 0.140 (3.56mm) | 0.114 (2.90mm) | 0.008 0.20mm | - | ROHS3 Compliant | - | - | ||
![]() AF15513 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 100' 30.48m | 0.094 (2.39mm) | 0.072 (1.83mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | - | ||
![]() AF15514 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 100' 30.48m | 0.086 (2.18mm) | 0.064 (1.63mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | - | ||
![]() NETM1000-5-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Polyolefin (PO) | -55°C~135°C | - | 1998 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | - | 0.236 (5.99mm) | 0.197 (5.00mm) | 0.020 0.51mm | - | RoHS Compliant | - | - | ||
![]() PF2407/16 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass | -60°C~648°C | - | 2005 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | - | 100' 30.48m | 0.498 (12.65mm) | 0.438 (11.13mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | - | - | ||
![]() HCTE-2000-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Ethylene Tetrafluoroethylene (ETFE), Irradiated | -55°C~200°C | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 2.332 (59.23mm) | 1.937 (49.20mm) | 0.023 0.58mm | - | RoHS Compliant | - | Not Applicable | ||
![]() PF20013 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | -70°C~200°C | - | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | 500' 152.40m | 0.112 (2.84mm) | 0.072 (1.83mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | - | ||
![]() P10511/4 CL007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 50.00' 15.24m | 1.370 (34.80mm) | 1.250 (31.75mm) | 0.040 1.02mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() P1059/16 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 100' 30.48m | 0.652 (16.56mm) | 0.562 (14.27mm) | 0.030 0.76mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() P1051 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2006 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 100' 30.48m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() P1051 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 100' 30.48m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() P10511/8 BK007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 50.00' 15.24m | 1.231 (31.27mm) | 1.125 (28.58mm) | 0.035 0.89mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() 3241088 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | -40°C~115°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 115°C | -40°C | Black | - | Convoluted, Corrugated | - | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | 3.28' 1.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3240688 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Stainless Steel (SS), Halogen Free | -200°C~600°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | - | - | - | - | 3.28' 1.00m | 0.827 (21.00mm) | 0.709 (18.00mm) | - | - | RoHS Compliant | - | - | ||
![]() TFT20024 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | - | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | - | 100' 30.48m | 0.046 (1.17mm) | 0.020 (0.51mm) | 0.010 0.25mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() P1054 CL003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 250' 76.20m | 0.264 (6.70mm) | 0.204 (5.18mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() AF1555 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 100' 30.48m | 0.218 (5.54mm) | 0.182 (4.62mm) | 0.010 0.25mm | - | ROHS3 Compliant | - | - | ||
![]() AF1557 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 100' 30.48m | 0.174 (4.42mm) | 0.144 (3.66mm) | 0.008 0.20mm | - | ROHS3 Compliant | - | - |