- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1058 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 500' 152.40m | 0.181 (4.60mm) | 0.129 (3.28mm) | 0.020 0.51mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() P1055/16 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 100' 30.48m | 0.384 (9.75mm) | 0.313 (7.95mm) | 0.025 0.64mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | Cable | 100 | Poly-Vinyl Chloride (PVC) | 6.395652kg | Polyvinyl | - | 2003 | 3617 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black, Silver | - | - | Convoluted - Braided | - | - | - | - | Flame Retardant | - | Polyester Leader, Shielded | 100' 30.48m | 1.800 (45.72mm) | 1.500 (38.10mm) | 0.035 0.89mm | - | - | RoHS Compliant | Lead Free | ||
![]() AF1555/8 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Acrylic Coated | - | - | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 100' 30.48m | 0.687 (17.45mm) | 0.625 (15.88mm) | 0.016 0.40mm | - | - | ROHS3 Compliant | - | ||
![]() GSS4 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | Cable | - | Fiberglass, Silicone Coated | - | Silicone | -60°C~250°C | 2008 | Helaglass | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | White | - | 4 mm | Braided | - | - | - | - | Fireproof | - | Chemical Resistant, Self Extinguishing | 82.02' 25.00m | 0.157 (4.00mm) | 4 mm | - | - | Unknown | RoHS Compliant | - | ||
![]() GSS7 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | - | - | Fiberglass, Silicone Coated | - | Silicone | -60°C~250°C | 2008 | Helaglass | Active | 1 (Unlimited) | Sleeving, Insulated | 250°C | -60°C | White | - | - | Braided | - | - | - | - | Fireproof | - | Chemical Resistant, Self Extinguishing | 82.02' 25.00m | 0.276 (7.01mm) | 7 mm | - | - | Unknown | RoHS Compliant | - | ||
![]() GSS8 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | - | - | Fiberglass, Silicone Coated | - | Silicone | -60°C~250°C | 2008 | Helaglass | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | White | - | - | Braided | - | - | - | - | Fireproof | - | Chemical Resistant, Self Extinguishing | 82.02' 25.00m | 0.315 (8.00mm) | 8 mm | - | - | Unknown | RoHS Compliant | - | ||
![]() GSS6 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | Cable | - | Fiberglass, Silicone Coated | - | Silicone | -60°C~250°C | 2008 | Helaglass | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | White | - | 6 mm | Braided | - | - | - | - | Fireproof | - | Chemical Resistant, Self Extinguishing | 82.02' 25.00m | 0.236 (5.99mm) | 6 mm | - | - | Unknown | RoHS Compliant | - | ||
![]() P1055/16 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 100' 30.48m | 0.384 (9.75mm) | 0.313 (7.95mm) | 0.025 0.64mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() P1054 WH003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | White | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 250' 76.20m | 0.264 (6.70mm) | 0.204 (5.18mm) | 0.020 0.51mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() XS200N1/2 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | Fungus Resistant, Tight Weave | 100' 30.48m | 0.570 (14.48mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() PF2405/8 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass | - | - | -60°C~648°C | 2001 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | - | 100' 30.48m | 0.691 (17.55mm) | 0.625 (15.88mm) | 0.018 0.46mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() P10511/2 BK007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 50.00' 15.24m | 1.640 (41.66mm) | 1.500 (38.10mm) | 0.045 1.14mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() XS200N3/8 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | Fungus Resistant, Tight Weave | 500' 152.40m | 0.439 (11.15mm) | 0.375 (9.52mm) | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ||
![]() XS200N1/8 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | Fungus Resistant, Tight Weave | 1000' 304.80m | 0.165 (4.19mm) | 0.125 (3.18mm) | 0.020 0.51mm | - | - | ROHS3 Compliant | - | ||
![]() PF1303/4 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, PVC Coated | - | - | -20°C~130°C | 2001 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black | - | - | Convoluted - Braided | Abrasion Resistant, Fray Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | - | 100' 30.48m | 0.836 (21.23mm) | 0.750 (19.05mm) | 0.025 0.64mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() HCTE-0312-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Tetrafluoroethylene | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | - | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | 197' 60.00m | 0.450 (11.43mm) | 0.306 (7.77mm) | 0.018 0.46mm | - | - | RoHS Compliant | Not Applicable | ||
![]() P1053 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 100' 30.48m | 0.289 (7.34mm) | 0.229 (5.82mm) | 0.020 0.51mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() CF1020A Essentra Components | In Stock | - | Datasheet | - | - | - | - | Polyamide (PA), Nylon | - | - | -40°C~149°C | 2013 | Richco, CF | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black, Gray | - | - | Convoluted, Corrugated | - | - | Oil Resistant | UV Resistant | Flame Retardant | - | Self Extinguishing, Solvent Resistant | 1500' 457.20m | 0.526 (13.36mm) | 0.341 (8.66mm) | 0.004 0.10mm | UL94 HB | - | RoHS Compliant | - | ||
![]() MAULFLEX-615-SM-288IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | - | No | - | - | - | Yes | - | 7.32m | - | 15.24 mm | - | - | - | RoHS Compliant | - |