- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF2005/8 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 25.00' 7.62m | 0.705 (17.91mm) | 0.625 (15.88mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1057 WH002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | White | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.198 (5.03mm) | 0.144 (3.66mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() 1068150023 Molex | In Stock | - | Datasheet | 6 Weeks | - | Silica, Polyimide Coated | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | Amber | Smooth | Abrasion Resistant | - | - | - | - | 32.81' 10.00m | 0.014 (0.36mm) | 0.004 (0.10mm) | - | - | ROHS3 Compliant | ||
![]() P1056 WH005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | White | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1055/8 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.715 (18.16mm) | 0.625 (15.88mm) | 0.030 0.76mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() 1200143 Altech Corporation | In Stock | - | - | 5 Weeks | - | Polyamide (PA6), Nylon 6, Glass Filled | -40°C~120°C | 2008 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | UV Resistant | Flame Retardant | - | 164' 50.00m | 0.728 (18.49mm) | 0.559 (14.20mm) | - | - | ROHS3 Compliant | ||
![]() HCTE-0750-0-SP-CS7063 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HCTE-1625-0-SP-CS7063 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HCTE-1000-0-SP-CS7063 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HCTE-1750-0-SP-CS7063 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HCTE-0375-0-SP-CS7063 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | 0375 | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HCTE-2000-0-SP-CS7063 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 166-90282 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | Polyamide (PA12), Nylon 12 | -50°C~110°C | 2018 | HelaGuard HGHI | Active | Not Applicable | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | UV Resistant | - | Self Extinguishing, Solvent Resistant | 100' 30.48m | 0.510 (12.95mm) | 0.385 (9.78mm) | - | - | - | ||
![]() P1059/16 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.652 (16.56mm) | 0.562 (14.27mm) | 0.030 0.76mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() CF1010A Essentra Components | In Stock | - | Datasheet | - | - | Polyamide (PA), Nylon | -40°C~149°C | 2013 | Richco, CF | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black, Gray | Convoluted, Corrugated | - | Oil Resistant | UV Resistant | Flame Retardant | Self Extinguishing, Solvent Resistant | 2500' 762.00m | 0.400 (10.16mm) | 0.237 (6.02mm) | 0.004 0.10mm | UL94 HB | RoHS Compliant | ||
![]() CF1060A Essentra Components | In Stock | - | Datasheet | - | - | Polyamide (PA), Nylon | -40°C~149°C | 2013 | Richco, CF | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black, Gray | Convoluted, Corrugated | - | Oil Resistant | UV Resistant | Flame Retardant | Self Extinguishing, Solvent Resistant | 1000' 304.80m | 0.700 (17.78mm) | 0.472 (12.00mm) | 0.005 0.13mm | UL94 HB | RoHS Compliant | ||
![]() CF1090A Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Polyamide (PA), Nylon | -40°C~149°C | 2013 | Richco, CF | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black, Gray | Convoluted, Corrugated | - | Oil Resistant | UV Resistant | Flame Retardant | Self Extinguishing, Solvent Resistant | 450' 137.16m | 0.989 (25.12mm) | 0.707 (17.96mm) | 0.005 0.13mm | UL94 HB | RoHS Compliant | ||
![]() CF1150A Essentra Components | In Stock | - | Datasheet | - | - | Polyamide (PA), Nylon | -40°C~149°C | 2013 | Richco, CF | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black, Gray | Convoluted, Corrugated | - | Oil Resistant | UV Resistant | Flame Retardant | Self Extinguishing, Solvent Resistant | 200' 60.96m | 1.413 (35.89mm) | 1.122 (28.50mm) | 0.006 0.15mm | UL94 HB | RoHS Compliant | ||
![]() CF1040A Essentra Components | In Stock | - | Datasheet | - | - | Polyamide (PA), Nylon | -40°C~149°C | 2013 | Richco, CF | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black, Gray | Convoluted, Corrugated | - | Oil Resistant | UV Resistant | Flame Retardant | Self Extinguishing, Solvent Resistant | 1500' 457.20m | 0.597 (15.16mm) | 0.399 (10.13mm) | 0.005 0.13mm | UL94 HB | RoHS Compliant | ||
![]() 1068150020 Molex | In Stock | - | Datasheet | 6 Weeks | - | Silica, Polyimide Coated | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | Amber | Smooth | Abrasion Resistant | - | - | - | - | 32.81' 10.00m | 0.006 (0.15mm) | 0.004 (0.10mm) | - | - | ROHS3 Compliant |