- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV105-2TL Panduit Corp | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2011 | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 7.06mm | 250' 76.20m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() AF15514 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 500' 152.40m | 0.086 (2.18mm) | 0.064 (1.63mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() AF15520 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 500' 152.40m | 0.051 (1.30mm) | 0.032 (0.81mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() AF15518 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 500' 152.40m | 0.061 (1.55mm) | 0.040 (1.02mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() 3240700 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Steel, Galvanized, Halogen Free | - | -200°C~220°C | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | 3.28' 1.00m | 1.417 (36.00mm) | 1.220 (31.00mm) | - | - | RoHS Compliant | - | ||
![]() TV105-.38TL Panduit Corp | In Stock | - | - | - | - | Cable | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 10mm | 250' 76.20m | 0.449 (11.40mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-.38TL20 Panduit Corp | In Stock | - | - | - | - | Cable | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Black | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 10mm | 250' 76.20m | 0.449 (11.40mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-.50TL Panduit Corp | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 13.3mm | 250' 76.20m | 0.574 (14.58mm) | 0.500 (12.70mm) | 0.025 0.64mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() MAULFLEX-612SM108INCS7217 TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAULFLEX-614SM288INCS6326 TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TV105-.63C20 Panduit Corp | In Stock | - | - | - | - | Cable | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Black | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 16.5mm | 100' 30.48m | 0.715 (18.16mm) | 0.625 (15.88mm) | 0.030 0.76mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() P10524 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 1000' 304.80m | 0.051 (1.30mm) | 0.022 (0.56mm) | 0.012 0.30mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-7/16-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | - | 250' 76.20m | 0.476 (12.10mm) | 0.437 (11.10mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() PF1303/8 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, PVC Coated | - | -20°C~130°C | - | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black | - | Convoluted - Braided | Abrasion Resistant, Fray Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | - | - | 100' 30.48m | 0.449 (11.40mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() 969789-2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | Cable | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~115°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -40°C | Black | Compliant | Convoluted, Corrugated | - | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | 13mm | 164' 50.00m | 0.512 (13.00mm) | 0.394 (10.00mm) | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() 969793-5 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | Cable | Polyamide (PA12), Nylon 12, Halogen Free | - | -50°C~100°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | 100°C | -50°C | Black | Compliant | Convoluted, Corrugated | - | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | 1.122 (28.49mm) | 0.906 (23.00mm) | - | UL94 V-0, UL94 V-2 | RoHS Compliant | Not Applicable | ||
![]() CONVOLEX-7/16-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | -55°C~150°C | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -55°C | Black | Compliant | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | - | Flame Retardant, Heat Stabilized | Yes | Chemical Resistant, Solvent Resistant | - | - | 0.575 (14.60mm) | 0.441 (11.20mm) | 0.015 0.38mm | - | RoHS Compliant | - | ||
![]() XS300286 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 25.00' 7.62m | 2.950 (74.93mm) | 2.860 (72.64mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() P1053/4 BK007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 50.00' 15.24m | 0.856 (21.74mm) | 0.750 (19.05mm) | 0.035 0.89mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P1051/2A BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2006 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 100' 30.48m | 0.574 (14.58mm) | 0.500 (12.70mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | - |