- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Halogen Free | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CONVOLEX-3/4-0-SP-CS7795 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AF1558 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | - | - | Natural | - | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.157 (4.00mm) | 0.129 (3.28mm) | 0.008 0.20mm | - | - | - | - | ||
![]() P1055/16 CL003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 250' 76.20m | 0.384 (9.75mm) | 0.313 (7.95mm) | 0.025 0.64mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() AF1553/8 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | - | - | Natural | - | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.431 (10.95mm) | 0.375 (9.52mm) | 0.016 0.40mm | - | - | - | - | ||
![]() GSS10 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Fiberglass, Silicone Coated | Silicone | -60°C~250°C | 2008 | Helaglass | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | White | - | - | Braided | - | - | - | - | Fireproof | - | Chemical Resistant, Self Extinguishing | - | 82.02' 25.00m | 0.394 (10.00mm) | 10 mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 166-90502 HellermannTyton | In Stock | - | - | 16 Weeks | Poly-Vinyl Chloride (PVC) | - | -20°C~70°C | - | HelaGuard PSR | Active | Not Applicable | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant | UV Resistant | - | - | Dust Resistant, Self Extinguishing, Vibration Resistant | - | 100' 30.48m | 1.830 (46.48mm) | 1.570 (39.88mm) | - | - | - | RoHS Compliant | - | ||
![]() 1200070 Altech Corporation | In Stock | - | - | 5 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | 2012 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | - | 164' 50.00m | 0.394 (10.00mm) | 0.264 (6.70mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 1200127 Altech Corporation | In Stock | - | - | 5 Weeks | Polyamide (PA6), Nylon 6, Glass Filled | - | -40°C~120°C | 2008 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | 12.2mm | 164' 50.00m | 0.618 (15.70mm) | 0.480 (12.19mm) | - | - | - | ROHS3 Compliant | - | ||
![]() MAULFLEX-617-SM-144IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | - | No | - | - | - | Yes | - | - | 3.66m | - | 21.34 mm | - | - | - | RoHS Compliant | - | ||
![]() TV105-.38D20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Poly-Vinyl Chloride (PVC) | Polyvinyl | -20°C~105°C | - | TV105 | Active | Not Applicable | Solid Tubing | 105°C | -20°C | Black | - | Not Halogen Free | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | - | 500' 152.40m | 0.449 (11.40mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL 224 VW-1 | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() AL-SLPE-1250-0-B Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | - | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | - | Chemical Resistant | - | 200' 60.96m | 1.524 (38.70mm) | 1.303 (33.10mm) | 0.031 0.79mm | UL94 HB | - | ROHS3 Compliant | - | ||
![]() AL-SLPE-125-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | - | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | - | Chemical Resistant | - | 100' 30.48m | 0.264 (6.70mm) | 0.177 (4.50mm) | 0.020 0.51mm | UL94 HB | - | ROHS3 Compliant | - | ||
![]() AL-SLPE-625-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | - | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | - | Chemical Resistant | - | 100' 30.48m | 0.815 (20.70mm) | 0.665 (16.89mm) | 0.020 0.51mm | UL94 HB | - | ROHS3 Compliant | - | ||
![]() AL-SLPE-750-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | - | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | - | Chemical Resistant | - | 100' 30.48m | 0.933 (23.70mm) | 0.762 (19.36mm) | 0.020 0.51mm | UL94 HB | - | ROHS3 Compliant | - | ||
![]() GSS3 HellermannTyton | In Stock | - | Datasheet | - | Fiberglass, Silicone Coated | Silicone | -60°C~250°C | 2008 | Helaglass | Obsolete | 1 (Unlimited) | Sleeving, Insulated | - | - | White | - | - | Braided | - | - | - | - | Fireproof | - | Chemical Resistant, Self Extinguishing | - | 82.02' 25.00m | 0.118 (3.00mm) | 3 mm | - | - | Unknown | RoHS Compliant | - | ||
![]() AL-SLPE-250-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | - | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | - | Chemical Resistant | - | 100' 30.48m | 0.378 (9.60mm) | 0.281 (7.14mm) | 0.020 0.51mm | UL94 HB | - | ROHS3 Compliant | - | ||
![]() AL-SLPE-500-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | - | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | - | Chemical Resistant | - | 100' 30.48m | 0.675 (17.15mm) | 0.518 (13.16mm) | 0.020 0.51mm | UL94 HB | - | ROHS3 Compliant | - | ||
![]() AL-SLPE-1500-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | - | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | - | Chemical Resistant | - | 100' 30.48m | 1.866 (47.40mm) | 1.555 (39.50mm) | 0.031 0.79mm | UL94 HB | - | ROHS3 Compliant | - | ||
![]() AL-SLPE-1000-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | - | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | - | Chemical Resistant | - | 100' 30.48m | 1.114 (28.30mm) | 0.917 (23.29mm) | 0.028 0.71mm | UL94 HB | - | ROHS3 Compliant | - | ||
![]() AL-SLPE-375-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | - | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | - | Chemical Resistant | - | 100' 30.48m | 0.535 (13.59mm) | 0.421 (10.69mm) | 0.020 0.51mm | UL94 HB | - | ROHS3 Compliant | - |