- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Halogen Free | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAULFLEX-629-SM-144IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | - | No | - | - | - | Yes | - | - | 3.66m | - | 34.93 mm | - | - | RoHS Compliant | - | - | ||
![]() TV105-.50D20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Poly-Vinyl Chloride (PVC) | 7.030682kg | Polyvinyl | -20°C~105°C | - | TV105 | Active | Not Applicable | Solid Tubing | 105°C | -20°C | Black | - | Not Halogen Free | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | - | 500' 152.40m | 0.574 (14.58mm) | 0.500 (12.70mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | UL 224 VW-1 | - | ||
![]() MAULFLEX-611-SM-288IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | - | No | - | - | - | Yes | - | - | 7.32m | - | 6.096 mm | - | - | RoHS Compliant | - | - | ||
![]() 1068150021 Molex | In Stock | - | Datasheet | 5 Weeks | - | Silica, Polyimide Coated | - | - | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | - | - | - | - | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 3.28' 1.00m | 0.008 (0.19mm) | 0.004 (0.10mm) | - | - | ROHS3 Compliant | - | - | ||
![]() 1068150003 Molex | In Stock | - | Datasheet | 5 Weeks | - | Silica, Polyimide Coated | - | - | -65°C~350°C | 2016 | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | 350°C | -65°C | Amber | - | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 65.62' 20.00m | 0.014 (0.36mm) | 0.00020 (0.005mm) | - | - | ROHS3 Compliant | - | - | ||
![]() Q2-XT-1-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | - | - | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | - | Smooth | - | - | - | - | Flame Retardant | - | - | - | 250' 76.20m | 1.039 (26.40mm) | 1.000 (25.40mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() CS5319-000 TE Connectivity Raychem Cable Protection | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Tubing, Flexible | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-617-SM-252IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | - | No | - | - | - | Yes | - | - | 6.41m | - | 21.34 mm | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-623-SM-288IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | - | No | - | - | - | Yes | - | - | 7.32m | - | 8.13 mm | - | - | RoHS Compliant | - | - | ||
![]() HCTE-0281-0-SP-CS7711 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-615-SM-252IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | - | No | - | - | - | Yes | - | - | 6.41m | - | 15.24 mm | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-615-SM-144IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | - | No | - | - | - | Yes | - | - | 3.66m | - | 15.24 mm | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-624-144IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | - | No | - | - | - | Yes | - | - | 3.66m | - | 11.18 mm | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-619-SM-288IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | - | No | - | - | - | Yes | - | - | 7.32m | - | 36.32 mm | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-624-SM-288IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | - | No | - | - | - | Yes | - | - | 7.32m | - | 11.18 mm | - | - | RoHS Compliant | - | - | ||
![]() MAULFLEX-611SM288INCS6326 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1200291 Altech Corporation | In Stock | - | - | 5 Weeks | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~120°C | 2012 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | - | 82.02' 25.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | - | ROHS3 Compliant | - | - | ||
![]() 969789-3 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | Cable | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~115°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -40°C | Black | Compliant | - | Convoluted, Corrugated | - | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | 15.8mm | 164' 50.00m | 0.622 (15.80mm) | 0.472 (12.00mm) | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() 969789-6 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~115°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | - | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 82.02' 25.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() 10610-4-4 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 13 Weeks | - | Aramid, Halogen Free | - | - | - | - | - | Active | 1 (Unlimited) | Sleeving | - | - | Yellow | - | - | Braided | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | RoHS Compliant | - | - |