- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Thickness | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D130-20-YE Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | Fiberglass, Vinyl Coated | -20°C~130°C | 2003 | Daflex D130 | Active | - | Sleeving, Insulated | Yellow | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant, Clean Cut, Self Extinguishing | 1.01mm | 100' 30.48m | 127μm | - | 0.032 (0.81mm) | - | UL VW-1 | Non-RoHS Compliant | ||
![]() 1068150017 Molex | In Stock | - | Datasheet | 6 Weeks | - | Silica, Polyimide Coated | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | Amber | Smooth | Abrasion Resistant | - | - | - | - | - | 951' 290.00m | - | 0.014 (0.36mm) | 0.00197 (0.050mm) | - | - | ROHS3 Compliant | ||
![]() 1068150024 Molex | In Stock | - | Datasheet | 6 Weeks | - | Silica, Polyimide Coated | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | Amber | Smooth | Abrasion Resistant | - | - | - | - | - | 32.81' 10.00m | - | 0.014 (0.36mm) | 0.006 (0.15mm) | - | - | ROHS3 Compliant | ||
![]() 0804377 Phoenix Contact | In Stock | - | - | 6 Weeks | - | Stainless Steel (SS) | - | - | - | Active | - | Wire Loom, Protective Hose | - | Convoluted, Corrugated | - | - | - | - | - | - | 3.28' 1.00m | - | 0.315 (8.00mm) | - | - | - | RoHS Compliant | ||
![]() TV105-17M20 Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 1.34mm | 1000' 304.80m | - | 0.085 (2.16mm) | 0.045 (1.14mm) | 0.016 0.40mm | UL 224 VW-1 | Non-RoHS Compliant | ||
![]() TV105-20M Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Clear | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 1.01mm | 1000' 304.80m | - | 0.071 (1.80mm) | 0.032 (0.81mm) | 0.016 0.40mm | UL 224 VW-1 | Non-RoHS Compliant | ||
![]() Q2-XT-4AWG-01-SS500FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 500' 152.40m | - | 0.244 (6.20mm) | 0.205 (5.20mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() TV105-3TL Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | TV105 | Obsolete | Not Applicable | Solid Tubing | Clear | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 6.35mm | 250' 76.20m | - | 0.289 (7.34mm) | 0.229 (5.82mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | ||
![]() Q2-XT-7/8-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 250' 76.20m | - | 0.914 (23.22mm) | 0.875 (22.22mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-3/4-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 100' 30.48m | - | 0.789 (20.05mm) | 0.750 (19.05mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-7/16-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 100' 30.48m | - | 0.476 (12.10mm) | 0.437 (11.10mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() TFT25024 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 500' 152.40m | - | 0.050 (1.27mm) | 0.020 (0.51mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() PF20017 NA001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | -70°C~200°C | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | - | 1000' 304.80m | - | 0.084 (2.13mm) | 0.045 (1.14mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | ||
![]() 1068151514 Molex | In Stock | - | Datasheet | 5 Weeks | - | Silica, Polyimide Coated | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | - | Smooth | Abrasion Resistant | - | - | - | - | - | 16.40' 5.00m | - | 0.014 (0.36mm) | 0.00295 (0.075mm) | - | - | ROHS3 Compliant | ||
![]() Q2-XT-7/16-01-QB6IN-16 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 0.500' 152.40mm 6.00 | - | 0.476 (12.10mm) | 0.437 (11.10mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-0AWG-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 100' 30.48m | - | 0.366 (9.30mm) | 0.327 (8.30mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-18AWG-01-SS1000FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 1000' 304.80m | - | 0.071 (1.80mm) | 0.039 (1.00mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-0AWG-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 250' 76.20m | - | 0.366 (9.30mm) | 0.327 (8.30mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-2AWG-01-QX30FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 30.00' 9.14m | - | 0.295 (7.49mm) | 0.256 (6.50mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-5/8-01-QX15FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 15.00' 4.57m | - | 0.665 (16.89mm) | 0.625 (15.88mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant |