- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCTE-0750-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | Ethylene Tetrafluoroethylene (ETFE), Irradiated | -55°C~200°C | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 100' 30.48m | 0.930 (23.62mm) | 0.730 (18.54mm) | 0.023 0.58mm | - | RoHS Compliant | - | Not Applicable | ||
![]() HCTE-0500-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 6 Weeks | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | -55°C~200°C | - | 2000 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | - | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 100' 30.48m | 0.650 (16.51mm) | 0.485 (12.32mm) | 0.023 0.58mm | - | RoHS Compliant | - | - | ||
![]() CONVOLEX-7/16-0-CS-480035 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HC1B-7008-0187-0 TE Connectivity Raychem Cable Protection | In Stock | - | - | 11 Weeks | - | - | Polyester | - | - | - | Helical Convolex™ HC1B | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | - | - | - | Shielded | - | - | 0.381 (9.68mm) | 0.187 (4.75mm) | - | - | RoHS Compliant | - | - | ||
![]() 1068150025 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Silica, Polyimide Coated | -65°C~350°C | - | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | - | - | - | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 32.81' 10.00m | 0.014 (0.36mm) | 0.007 (0.18mm) | - | - | ROHS3 Compliant | - | - | ||
![]() SF2001IN WH199 Alpha Wire | In Stock | - | Datasheet | - | - | - | Fiberglass, Silicone Coated | -70°C~200°C | - | 2011 | FIT® SF-200 | Obsolete | 1 (Unlimited) | Sleeving | - | - | White | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | - | 100' 30.48m | 1.086 (27.58mm) | 1.000 (25.40mm) | 0.025 0.64mm | UL VW-1 | - | - | - | ||
![]() SF2007/8 WH199 Alpha Wire | In Stock | - | Datasheet | - | - | - | Fiberglass, Silicone Coated | -70°C~200°C | - | 2011 | FIT® SF-200 | Obsolete | 1 (Unlimited) | Sleeving | - | - | White | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | - | 100' 30.48m | 0.961 (24.40mm) | 0.875 (22.22mm) | 0.025 0.64mm | UL VW-1 | - | - | - | ||
![]() SF2003/4 WH199 Alpha Wire | In Stock | - | Datasheet | - | - | - | Fiberglass, Silicone Coated | -70°C~200°C | - | 2011 | FIT® SF-200 | Obsolete | 1 (Unlimited) | Sleeving | - | - | White | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | - | 100' 30.48m | 0.836 (21.23mm) | 0.750 (19.05mm) | 0.025 0.64mm | UL VW-1 | - | - | - | ||
![]() CONVOLEX-3/4-0-CS-480035 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TV105-.31TL20 Panduit Corp | In Stock | - | - | - | - | Cable | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | - | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Black | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 8.4mm | 250' 76.20m | 0.384 (9.75mm) | 0.313 (7.95mm) | 0.025 0.64mm | UL 224 VW-1 | Non-RoHS Compliant | - | - | ||
![]() AF1557/16 NA199 Alpha Wire | In Stock | - | Datasheet | - | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.494 (12.55mm) | 0.438 (11.13mm) | 0.016 0.40mm | - | - | - | - | ||
![]() AF1552 NA199 Alpha Wire | In Stock | - | Datasheet | - | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.298 (7.57mm) | 0.258 (6.55mm) | 0.010 0.25mm | - | - | - | - | ||
![]() AF1551IN NA199 Alpha Wire | In Stock | - | Datasheet | - | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 1.068 (27.13mm) | 1.000 (25.40mm) | 0.016 0.40mm | - | - | - | - | ||
![]() TV105-7D20 Panduit Corp | In Stock | - | - | - | - | Cable | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2011 | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Black | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 4mm | 500' 152.40m | 0.198 (5.03mm) | 0.144 (3.66mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | - | ||
![]() 3240689 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Stainless Steel (SS), Halogen Free | -200°C~600°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | 3.28' 1.00m | 1.417 (36.00mm) | 1.220 (31.00mm) | - | - | RoHS Compliant | - | - | ||
![]() WPET-HS25B05.50 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET) | -40°C~150°C | - | - | Fipjack® | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided, Heat Shrink | Abrasion Resistant | - | - | Weather Resistant | - | - | Chemical Resistant | - | 164' 50.00m | 0.984 (25.00mm) | 0.472 (12.00mm) | - | - | RoHS Compliant | - | - | ||
![]() CONVOLEX-3/8-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 15 Weeks | - | Cable | Polyvinylidene Fluoride (PVDF), Irradiated | -55°C~150°C | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -55°C | Black | Compliant | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | - | Flame Retardant, Heat Stabilized | Yes | Chemical Resistant, Solvent Resistant | - | 196' 59.70m | 0.496 (12.60mm) | 0.370 (9.40mm) | 0.013 0.33mm | - | RoHS Compliant | - | - | ||
![]() 3240843 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | -40°C~105°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | - | Acid Resistant, Airtight, Solvent Resistant | - | 3.28' 1.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() 166-90204 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGFR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | Flame Retardant | - | Dust Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | - | 100' 30.48m | 1.130 (28.70mm) | 0.860 (21.84mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() SSU10-25M HellermannTyton | In Stock | - | Datasheet | 16 Weeks | - | - | Stainless Steel 316 | -100°C~400°C | - | - | HelaGuard SSU | Active | Not Applicable | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | Corrosion Resistant | - | - | Self Extinguishing | - | 82.02' 25.00m | 0.360 (9.14mm) | 0.270 (6.86mm) | - | - | - | - | - |