- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WPET-HS30B05.50 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polyethylene Terephthalate (PET) | -40°C~150°C | - | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided, Heat Shrink | Abrasion Resistant | Weather Resistant | - | Chemical Resistant | - | 164' 50.00m | 1.181 (30.00mm) | 0.591 (15.00mm) | - | RoHS Compliant | ||
![]() 1200135 Altech Corporation | In Stock | - | - | 5 Weeks | Polyamide (PA6), Nylon 6, Glass Filled | -40°C~120°C | 2008 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant | Flame Retardant | - | 12.7mm | 164' 50.00m | 0.622 (15.80mm) | 0.500 (12.70mm) | - | ROHS3 Compliant | ||
![]() AF15511 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.117 (2.97mm) | 0.091 (2.31mm) | 0.008 0.20mm | - | ||
![]() AF15510 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.128 (3.25mm) | 0.102 (2.59mm) | 0.008 0.20mm | - | ||
![]() AF1557/8 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.943 (23.95mm) | 0.875 (22.22mm) | 0.016 0.40mm | - | ||
![]() AF15518 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.061 (1.55mm) | 0.040 (1.02mm) | 0.006 0.15mm | - | ||
![]() AF15514 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.086 (2.18mm) | 0.064 (1.63mm) | 0.006 0.15mm | - | ||
![]() AF15524 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.039 (0.99mm) | 0.020 (0.51mm) | 0.006 0.15mm | - | ||
![]() AF15516 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.073 (1.85mm) | 0.051 (1.30mm) | 0.006 0.15mm | - | ||
![]() AF15515 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.079 (2.01mm) | 0.057 (1.45mm) | 0.006 0.15mm | - | ||
![]() AF15513 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.094 (2.39mm) | 0.072 (1.83mm) | 0.006 0.15mm | - | ||
![]() AF1553 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.269 (6.83mm) | 0.229 (5.82mm) | 0.010 0.25mm | - | ||
![]() AF15520 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.051 (1.30mm) | 0.032 (0.81mm) | 0.006 0.15mm | - | ||
![]() AF15522 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.044 (1.12mm) | 0.025 (0.64mm) | 0.006 0.15mm | - | ||
![]() AF1551 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.331 (8.41mm) | 0.289 (7.34mm) | 0.010 0.25mm | - | ||
![]() AF1557 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.174 (4.42mm) | 0.144 (3.66mm) | 0.008 0.20mm | - | ||
![]() AF1555 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.218 (5.54mm) | 0.182 (4.62mm) | 0.010 0.25mm | - | ||
![]() AF1555/8 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.687 (17.45mm) | 0.625 (15.88mm) | 0.016 0.40mm | - | ||
![]() AF1553/4 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.818 (20.78mm) | 0.750 (19.05mm) | 0.016 0.40mm | - | ||
![]() AF1554 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.244 (6.20mm) | 0.204 (5.18mm) | 0.010 0.25mm | - |