- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AF1556 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 100' 30.48m | 0.198 (5.03mm) | 0.162 (4.11mm) | 0.010 0.25mm | - | - | ||
![]() AF1559 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 100' 30.48m | 0.140 (3.56mm) | 0.114 (2.90mm) | 0.008 0.20mm | - | - | ||
![]() CONVOLEX-3/8-0-SP-CS6404 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CONVOLEX-1-1/4-0-CS480035 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CONVOLEX-1-5/8-0-SPCS6305 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CONVOLEX-7/8-0-CS-480035 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CONVOLEX-1-1/4-0-SPCS5807 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CONVOLEX-1/2-0-SP-CS5807 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CONVOLEX-1-5/8-0SPCS5578 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AF1550 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 100' 30.48m | 0.363 (9.22mm) | 0.325 (8.26mm) | 0.016 0.40mm | - | - | ||
![]() AL-SLPE-250-0-B Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | Chemical Resistant | 10000' 3048.00m | 0.378 (9.60mm) | 0.281 (7.14mm) | 0.020 0.51mm | UL94 HB | ROHS3 Compliant | ||
![]() AL-SLPE-1000-0-B Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | Chemical Resistant | 1250' 381.00m | 1.114 (28.30mm) | 0.917 (23.29mm) | 0.028 0.71mm | UL94 HB | ROHS3 Compliant | ||
![]() AL-SLPE-625-0-B Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | Chemical Resistant | 2500' 762.00m | 0.815 (20.70mm) | 0.665 (16.89mm) | 0.020 0.51mm | UL94 HB | ROHS3 Compliant | ||
![]() AF15512 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 100' 30.48m | 0.103 (2.61mm) | 0.081 (2.06mm) | 0.006 0.15mm | - | - | ||
![]() AL-SLPE-125-0-B Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | Chemical Resistant | 20000' 6096.00m | 0.264 (6.70mm) | 0.177 (4.50mm) | 0.020 0.51mm | UL94 HB | ROHS3 Compliant | ||
![]() AL-SLPE-750-0-B Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | Chemical Resistant | 2000' 609.60m | 0.933 (23.70mm) | 0.762 (19.36mm) | 0.020 0.51mm | UL94 HB | ROHS3 Compliant | ||
![]() AL-SLPE-375-0-B Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | Chemical Resistant | 5000' 1524.00m | 0.535 (13.59mm) | 0.421 (10.69mm) | 0.020 0.51mm | UL94 HB | ROHS3 Compliant | ||
![]() AL-SLPE-500-0-B Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Polyethylene (PE) | 85°C | - | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | Chemical Resistant | 4000' 1219.20m | 0.675 (17.15mm) | 0.518 (13.16mm) | 0.020 0.51mm | UL94 HB | ROHS3 Compliant | ||
![]() Q2-XT-2AWG-01-QB6IN-20 Qualtek | In Stock | - | Datasheet | 20 Weeks | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | 0.500' 152.40mm 6.00 | 0.295 (7.49mm) | 0.256 (6.50mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() MAULFLEX-629-SM-60IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | Yes | - | 1.524m | - | 56.2 mm | - | - | RoHS Compliant |