- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-XT-1/2-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 250' 76.20m | 0.539 (13.70mm) | 0.500 (12.70mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-1/2-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 100' 30.48m | 0.539 (13.70mm) | 0.500 (12.70mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() HC1B-7008-0625-0 TE Connectivity Raychem Cable Protection | In Stock | - | - | 11 Weeks | - | - | Polyester | - | - | Helical Convolex™ HC1B | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | - | Shielded | - | - | 0.847 (21.51mm) | 0.625 (15.88mm) | - | - | RoHS Compliant | ||
![]() 1068151513 Molex | In Stock | - | Datasheet | 5 Weeks | - | - | Silica, Polyimide Coated | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | Not Applicable | Solid Tubing, Capillary | - | Smooth | Abrasion Resistant | - | - | - | - | - | 16.40' 5.00m | 0.014 (0.36mm) | 0.00197 (0.050mm) | - | - | ROHS3 Compliant | ||
![]() HC1B-7008-0375-0 TE Connectivity Raychem Cable Protection | In Stock | - | - | 11 Weeks | Cable | - | Polyester | - | - | Helical Convolex™ HC1B | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | - | Shielded | - | 500' 152.40m | 0.591 (15.00mm) | 0.375 (9.52mm) | - | - | RoHS Compliant | ||
![]() HC1B-7008-0750-0 TE Connectivity Raychem Cable Protection | In Stock | - | - | 28 Weeks | - | - | Polyester | - | - | Helical Convolex™ HC1B | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | - | Shielded | - | - | 1.010 (25.65mm) | 0.750 (19.05mm) | - | - | RoHS Compliant | ||
![]() HC1B-7008-0437-0 TE Connectivity Raychem Cable Protection | In Stock | - | - | 11 Weeks | - | - | Polyester | - | - | Helical Convolex™ HC1B | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | - | Shielded | - | - | 0.652 (16.56mm) | 0.437 (11.10mm) | - | - | RoHS Compliant | ||
![]() AF15512 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.103 (2.61mm) | 0.081 (2.06mm) | 0.006 0.15mm | - | ROHS3 Compliant | ||
![]() 1068150027 Molex | In Stock | - | Datasheet | 5 Weeks | - | - | Silica, Polyimide Coated | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | Amber | Smooth | Abrasion Resistant | - | - | - | - | - | 32.81' 10.00m | 0.017 (0.44mm) | 0.012 (0.32mm) | - | - | ROHS3 Compliant | ||
![]() 1068150381 Molex | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV105-15M20 Panduit Corp | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 1.68mm | 1000' 304.80m | 0.098 (2.49mm) | 0.057 (1.45mm) | 0.016 0.40mm | UL 224 VW-1 | Non-RoHS Compliant | ||
![]() TV105-20M20 Panduit Corp | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 1.01mm | 1000' 304.80m | 0.071 (1.80mm) | 0.032 (0.81mm) | 0.016 0.40mm | UL 224 VW-1 | Non-RoHS Compliant | ||
![]() Q2-XT-0AWG-01-QX30FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 30.00' 9.14m | 0.366 (9.30mm) | 0.327 (8.30mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-4AWG-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 4.00' 1.22m | 0.244 (6.20mm) | 0.205 (5.20mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() TV105-1.50L20 Panduit Corp | In Stock | - | - | - | Cable | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 39.6mm | 50.00' 15.24m | 1.640 (41.66mm) | 1.500 (38.10mm) | 0.045 1.14mm | UL 224 VW-1 | Non-RoHS Compliant | ||
![]() TV105-1TL20 Panduit Corp | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | Black | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 7.9mm | 250' 76.20m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | ||
![]() Q2-XT-5/8-01-QB6IN-14 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 0.500' 152.40mm 6.00 | 0.665 (16.89mm) | 0.625 (15.88mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-10AWG-01-QX50FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 50.00' 15.24m | 0.142 (3.60mm) | 0.103 (2.60mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-7/8-01-QX15FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 15.00' 4.57m | 0.914 (23.22mm) | 0.875 (22.22mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-5/8-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | - | - | Flame Retardant | - | - | 100' 30.48m | 0.665 (16.89mm) | 0.625 (15.88mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant |