- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-XT-16AWG-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | 4.00' 1.22m | 0.083 (2.11mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-7/16-01-QX30FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | 30.00' 9.14m | 0.476 (12.10mm) | 0.437 (11.10mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-3/8-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | 100' 30.48m | 0.413 (10.50mm) | 0.374 (9.50mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-3/8-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | 250' 76.20m | 0.413 (10.50mm) | 0.374 (9.50mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() TV105-1.25L Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Clear | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 32.8mm | 50.00' 15.24m | 1.370 (34.80mm) | 1.250 (31.75mm) | 0.040 1.02mm | UL 224 VW-1 | Non-RoHS Compliant | ||
![]() PF1305/8 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black | - | Convoluted - Braided | Abrasion Resistant, Fray Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | - | 100' 30.48m | 0.705 (17.91mm) | 0.625 (15.88mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-12AWG-01-QX50FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | 50.00' 15.24m | 0.114 (2.90mm) | 0.083 (2.10mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-1-01-QB6IN-8 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | 0.500' 152.40mm 6.00 | 1.039 (26.40mm) | 1.000 (25.40mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() Q2-XT-10AWG-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | 100' 30.48m | 0.142 (3.60mm) | 0.103 (2.60mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() TV105-1.50L Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Clear | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 39.6mm | 50.00' 15.24m | 1.640 (41.66mm) | 1.500 (38.10mm) | 0.045 1.14mm | UL 224 VW-1 | Non-RoHS Compliant | ||
![]() MAULFLEX-618-SM-288IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | - | Yes | - | 7.32m | - | 26.67 mm | - | - | RoHS Compliant | ||
![]() MAULFLEX-616-SM-288IN TE Connectivity / Raychem | In Stock | - | - | - | 616 | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | - | Yes | - | 7.32m | - | 18.288 mm | - | - | RoHS Compliant | ||
![]() MAULFLEX-611-SM-252IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | - | Yes | - | 6.41m | - | 6.096 mm | - | - | RoHS Compliant | ||
![]() MAULFLEX-617-SM-288IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | - | Yes | - | 7.32m | - | 21.34 mm | - | - | RoHS Compliant | ||
![]() MAULFLEX-612-SM-192IN TE Connectivity / Raychem | In Stock | - | - | - | 612 | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | - | Yes | - | 4.88m | - | 7.9248 mm | - | - | RoHS Compliant | ||
![]() MAULFLEX-612-SM-204IN TE Connectivity / Raychem | In Stock | - | - | - | 612 | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | - | Yes | - | 5.1816m | - | 7.9248 mm | - | - | RoHS Compliant | ||
![]() MAULFLEX-614-SM-288IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | - | Yes | - | 7.32m | - | 12.19 mm | - | - | RoHS Compliant | ||
![]() MAULFLEX-612-SM-108IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | - | Yes | - | 2.7432m | - | 7.9248 mm | - | - | RoHS Compliant | ||
![]() MAULFLEX-629-SM-288IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | - | Yes | - | 7.32m | - | 34.93 mm | - | - | RoHS Compliant | ||
![]() MAULFLEX-623-SM-144IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | - | Yes | - | 3.66m | - | 8.13 mm | - | - | RoHS Compliant |